- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Body Material | Approvals | Body Orientation | Contact Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | RoHS | Termination Method | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Series | Part Status | Type | Number of Positions | Color | Gender | Contact Type | Shielding | Current Rating | Contact Finish | Number of Contacts | Contact Gender | Number of Poles | Usage | Temperature Range | 1st Connector | 2nd Connector | Cable Diameter Range | IP Rating | Length | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSV4.5-0.2/M16 TURCK | In Stock | - | - | - | Front Mount | 5 | - | - | - | - | - | -- | Turck | U-27140 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | MDM | Active | D-Type, Micro-D | 51 | Yellow, Individual | - | - | Unshielded | 4 A | Gold | - | - | - | -- | - | Receptacle, Female Sockets | Individual Wire Leads | - | IP68 | 1.00 (304.80mm) | -- | ||
![]() RSF36-0.6M/NPT TURCK | In Stock | - | - | - | Front Mount | 3 | - | - | CSA, UL | - | - | -- | Turck | U-27157 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | MDM | Active | D-Type, Micro-D | 31 | Multiple | - | - | -- | 10 A | Gold | - | - | - | -- | - | Receptacle, Female Sockets | Individual Wire Leads | - | IP67 | 2.50 (762.00mm) | -- | ||
![]() WSM44-2M/S4000 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | -- | Turck | U2-15309 | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSMWKM44-2M/S4000 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | -- | Turck | U2-15311 | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSMWKM44-2M/S4000 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | -- | Turck | U2-15313 | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT-RSM-2RKM30 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | -- | Turck | - | - | - | - | - | - | - | - | - | MDM | Active | D-Type, Micro-D | 51 | Yellow, Individual | - | - | Unshielded | - | Gold | - | - | - | -- | - | Plug, Male Pins | Individual Wire Leads | - | - | 1.00 (304.80mm) | -- | ||
![]() MFKS3F-0.2 TURCK | In Stock | - | - | - | Back Mount | 3 | - | - | CSA, UL | - | - | -- | Turck | U-27941 | - | 125 VAC, 125 VDC | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP67 | 0.2 m | - | ||
![]() RSFK36-0.3M TURCK | In Stock | - | - | - | Front Mount | 3 | - | - | CSA, UL | - | - | -- | Turck | U-28024 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | IP67 | 0.3 m | - | ||
![]() CM81121-0 TURCK | In Stock | - | - | - | - | - | - | Nickel-Plated Brass | - | - | - | -- | Turck | U2-04983 | - | - | - | - | - | 30 VAC | 30 VDC | - | * | Active | - | - | - | Female with Female Threads | Screw Terminal | - | 2 A | - | - | - | 12 | - | -40-85 °C | - | - | 6-8 mm | IP67 | - | - | ||
![]() CSFL19-0 TURCK | In Stock | - | - | - | - | 19 | - | Nickel-Plated Brass | - | - | - | -- | Turck | U2-05569 | - | - | - | Compliant | - | 150 VAC | 150 VDC | - | * | Active | - | - | - | Male with Female Threads | Solder Lug | - | 8 A | - | - | - | 19 | - | -40-125 °C | - | - | - | IP65 | - | - | ||
![]() BK14-0 TURCK | In Stock | - | - | Gold | Cable Mount | - | Nylon | Nylon | - | Straight | Copper | -- | Turck | U2-07158 | +95°C | - | -30°C | - | Solder | 60 VAC | 60 VDC | 60 V | * | Active | - | - | - | Female with Female Threads | Solder Cup | - | 3 A | - | 14 | Female | 14 | - | -30-85 °C | - | - | 6-8 mm | IP67 | - | - | ||
![]() FK4.5-2.5/14.5/NPT TURCK | In Stock | - | - | - | Front Mount | 5 | - | - | CSA, UL | - | - | -- | Turck | U-28473 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP68 | 2.5 m | - | ||
![]() B8141-0/PG9/LABEL TURCK | In Stock | - | - | - | - | - | - | PBT | - | - | - | -- | Turck | U2-12961 | - | - | - | - | - | 250 VAC | 250 VDC | - | * | Active | - | - | - | Female with Female Threads | Screw Terminal | - | 4 A | - | - | - | 4 | - | -25-85 °C | - | - | 6-8 mm | IP67 | - | - | ||
![]() RKF6B6-1M/14.5/NPT TURCK | In Stock | - | - | - | Front Mount | 6 | - | - | UL | - | - | -- | Turck | U-29079 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | IP68 | 1 m | - | ||
![]() RKF31-2M/M20W/LN TURCK | In Stock | - | - | - | Front Mount | 3 | - | - | CSA, UL | - | - | -- | Turck | U-29182 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | IP67 | 2 m | - | ||
![]() B7191-0/219-16MM TURCK | In Stock | - | - | - | - | - | - | Nylon | - | - | - | -- | Turck | U2-14986 | - | - | - | - | - | 600 VAC | 600 VDC | - | * | Active | - | - | - | Female with Female Threads | Screw Terminal | - | 7 A | - | - | - | 9 | - | -40-105 °C | - | - | 9-16 mm | IP67 | - | - | ||
![]() GSDV-MC TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | -- | Turck | U2-16196 | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B71101-0/219-16MM TURCK | In Stock | - | - | - | - | - | - | Nylon | - | - | - | -- | Turck | U2-14990 | - | - | - | - | - | 600 VAC | 600 VDC | - | * | Active | - | - | - | Female with Female Threads | Screw Terminal | - | 7 A | - | - | - | 10 | - | -40-105 °C | - | - | 9-16 mm | IP67 | - | - | ||
![]() WSM34-3M/S4000 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | -- | Turck | - | - | - | - | - | - | - | - | - | MDM | Active | D-Type, Micro-D | 37 | Multiple, Individual | - | - | -- | - | Gold | - | - | - | -- | - | Plug, Male Pins | Individual Wire Leads | - | - | 2.00 (609.60mm) | -- | ||
![]() RSFP20-0.5M TURCK | In Stock | - | - | - | Back Mount | 2 | - | - | CSA, UL | - | - | -- | Turck | U-30228 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - |