- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Cable Types | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Voltage | Number of Keys | RoHS | Side 1 Gender | Gender | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FKFDV4.5-0.1/S613 TURCK | In Stock | - | - | Back Mount | 5 | - | - | - | Turck | U-47328 | 250 VAC, 250 VDC | - | - | - | - | 4 A | IP68 | 0.1 m | ||
![]() RXF46-1M/S1579 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | - | - | Turck | U-47469 | 600 VAC, 600 VDC | - | - | - | - | 10 A | IP67 | 1 m | ||
![]() RKF35-0.5MW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | - | - | Turck | U-47576 | 600 VAC, 600 VDC | - | - | - | - | 10 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | Non-Compliant | - | Male to (2) Female | 4 Amps | IP67 | 2 Meters | ||
![]() FKD6-1/S717 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | - | - | Turck | U-47691 | 60 VAC, 75 VDC | - | Compliant | - | - | 2 A | IP68 | 1 m | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 60 VAC;75 VDC | 1 | Non-Compliant | - | Male to (2) Female | 2 Amps | IP67 | 2 Meters | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | - | - | Male to (2) Female | 4 Amps | IP67 | 3 Meters | ||
![]() BKF14-14-3.5 TURCK | In Stock | - | - | Front Mount | 14 | cUR | - | - | Turck | U-48139 | 30 VAC, 30 VDC | - | Compliant | - | - | 3 A | IP67 | 3.5 m | ||
![]() FSFD8-0.3 TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | - | - | Turck | U-48292 | 60 VAC, 75 VDC | - | - | - | - | 2 A | IP68 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | Non-Compliant | - | Male to (2) Female | 4 Amps | IP67 | 0.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | Non-Compliant | - | Male to (2) Female | 4 Amps | IP67 | 0.2 Meters | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | - | - | Male to (2) Female | 4 Amps | IP68 | 1 Meters | ||
![]() RKF38-0.5MW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | - | - | Turck | U-49031 | 600 VAC, 600 VDC | - | - | - | - | 9 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | - | - | Male to (2) Female | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | Non-Compliant | - | Male to (2) Female | 4 Amps | IP67 | 6 Meters | ||
Tiny WHSL | In Stock | - | - | - | 3;4 | - | PVC | No | Turck | U2-07340 | 125 VAC;125 VDC | 1 | - | Male | Male to (2) Female | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | U2-07521 | 250 VAC;250 VDC | 1 | - | Male | Male to (2) Female | 4 Amps | IP68 | 4 Meters | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | Non-Compliant | - | Male to (2) Male | 4 Amps | IP67 | 0.3 Meters | ||
![]() MFKS3-0.7/S717 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | - | - | Turck | U-49526 | 125 VAC, 125 VDC | - | - | - | - | 4 A | IP67 | 0.7 m | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | - | - | Female to (2) Male | 4 Amps | IP67 | 2 Meters |