- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Body Material | Approvals | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Seal | Voltage, Rating | Color | Contact Type | Current Rating | Actuator Type | Voltage | Accessory Type | Number of Poles | Connection Type | Pressure Range | Contacts | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKF19-11-0.5 TURCK | In Stock | - | - | Surface Mount | 19 | - | - | CE, CSA, UL | - | Bussmann | A202112MP | 150 VAC, 150 VDC | - | - | - | - | Black | - | 9 A | - | - | - | 12 | Screw Clamp | - | - | IP67 | 0.5 m | ||
![]() VBKB80-X9-20 TURCK | In Stock | - | - | - | 3 | - | Nylon | - | - | Miscellaneous | U0112-34 | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() CKFL12-7-2 TURCK | In Stock | - | - | Front Mount | 12 | - | - | UL E73864 | Aluminum | Joy Cooper Interconnect | E1049-1809 | 300 VAC, 300 VDC | - | - | - | - | - | - | 1,135 A | - | 1,000 VAC | - | - | Receptacle | - | - | IP67 | 2 m | ||
![]() VBKB80-30 TURCK | In Stock | - | - | - | 3 | - | Nylon | - | - | Hubbell | 2940RT | - | - | - | - | 250 VAC/300 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() CKNF16-16-1 TURCK | In Stock | - | - | Front Mount | 16 | - | - | UL | - | Danaher Controls | HS350100C3432 | 300 VAC, 300 VDC | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | IP67 | 1 m | ||
![]() FK4.5-15/S717 TURCK | In Stock | - | - | Front Mount | 5 | - | - | CSA, UL | - | Miscellaneous | U-92584 | 250 VAC, 250 VDC | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP68 | 1.5 m | ||
![]() FKB4-1/14.5 TURCK | In Stock | - | - | Front Mount | 4 | - | - | CSA, UL | - | ABB | U99-10254 | 250 VAC, 250 VDC | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP67 | 1 m | ||
![]() VB4X1.5N-10/S1552 TURCK | In Stock | - | - | - | 5 | - | Plastic | - | - | Danaher Controls | HS350600C3105 | - | - | Non-Compliant | - | 100 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() FKD4.5-4/S717 TURCK | In Stock | - | - | Front Mount | 5 | - | - | - | - | ABB Control | U99-10278 | 250 VAC, 250 VDC | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP68 | 4 m | ||
![]() FKB5-1/14.5 TURCK | In Stock | - | - | Front Mount | 5 | - | - | CSA, UL | - | Cooper | 78205115129 | 250 VAC, 250 VDC | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP67 | 1 m | ||
![]() VB4X1.5N-15 TURCK | In Stock | - | - | - | 5 | - | Plastic | - | - | Miscellaneous | - | - | - | Non-Compliant | - | 100 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() VB4X1.5N-20 TURCK | In Stock | - | - | - | 5 | - | Plastic | - | - | ABB | ACH580-PDR-302A-4+B056 | - | - | Non-Compliant | - | 100 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() 8MB12Z-4-8 TURCK | In Stock | - | - | - | 5 | Stainless Steel | Plastic | UL | - | Gems Sensors & Controls | U-06069 | - | - | - | No | 250 VDC | - | SPST | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | 2,500-6,000 psi | - | IP67 | - | ||
![]() RSFV20-0.2M TURCK | In Stock | - | - | Front Mount | 2 | Glass Filled Polyamide | - | NF;UL;cUL | - | Crouzet | 831612B3.GC | 600 VAC, 600 VDC | - | - | - | - | - | - | 9 A | Roller Lever | - | - | - | Quick Connect Terminals | - | FORM B (SPNC) | IP67 | 0.2 m | ||
![]() VBKB80-X9-3 TURCK | In Stock | - | - | - | 3 | - | Nylon | - | - | Miscellaneous | 15-3025065-1 | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() FKFD4.5-1 TURCK | In Stock | - | - | Back Mount | 5 | - | - | - | - | Cutler Hammer, Div of Eaton Co | 61-1008 | 250 VAC, 250 VDC | - | Compliant | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP68 | 1 m | ||
![]() FKM4.5-1 TURCK | In Stock | - | - | Front Mount | 5 | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG33PH250D4ML | 250 VAC, 250 VDC | Panel | Compliant | - | - | - | - | 250 A | - | - | - | - | - | - | - | IP68 | 1 m | ||
![]() 4MB12Z-4P2-5/S90 TURCK | In Stock | - | - | - | 5 | - | Plastic | UL | - | Miscellaneous | U0922-72 | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() RSFP50-2M TURCK | In Stock | - | - | Back Mount | 5 | - | - | CSA, UL | - | Stearns | 52070020130F | 600 VAC, 600 VDC | - | - | - | - | - | - | 9 A | - | - | End Plate | - | - | - | - | IP68 | 2 m | ||
![]() MFSS3-1 TURCK | In Stock | - | - | Front Mount | 3 | - | - | CSA, UL | - | Lighting Supply | U99-17667 | 125 VAC, 125 VDC | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP67 | 1 m |