- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Capacitance Tolerance | Category | Description of Terminals | Frequency Aging | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Number of Line Interfaces | Resistance @ 25C | RoHS | Sensitivity Index | Standard Frequency | Supplier Package | Thermal Time Constant | Transmission Data Rate | Usage Level | Operating Temperature | Temperature Coefficient | Type | Resistance | Capacitance | Power Rating | Resistor Type | Current Rating | Frequency Stability | Pin Count | Output Type | Operating Supply Voltage | Lead Spacing | Interface | Ripple Current | Operating Supply Current | Load Capacitance | Manufacturer Size Code | Data Bus Width | Terminal Type | ESR | Sensing Distance | Screening Level | Resistance Tolerance | Light Source | Output Level | Control Interface | Product Length | Product Width | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKNM-CKNM-16-16-20 TURCK | In Stock | - | - | - | - | - | - | - | 0.4mm dia. x 36.5mm Outside Bend Standoff | - | - | - | - | Through Hole | - | 10000 Ohm | - | 3984 K | - | Radial | 5 s | - | Military grade | -55 to 150 °C | - | NTC | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | - | - | - | - | ||
![]() CKRF-12-10-2 TURCK | In Stock | - | - | Front Mount | 12 | UL | - | - | - | - | Turck | U0166-2 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | PCIe | - | - | - | - | 64 Bit | - | - | - | - | - | - | - | - | - | - | IP67 | 2 m | ||
![]() CKRM-12-8-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKRM-12-10-11 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKRM-12-8-2 TURCK | In Stock | - | - | - | - | - | - | S/T | - | - | - | - | - | Surface Mount | 4 | - | - | - | - | MQFP | - | 192 Kbps | Commercial grade | 0 to 70 °C | - | S/T | - | - | - | - | - | - | 80 | - | 3.3000 V | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | HDLC | - | - | - | - | ||
![]() CKRM-12-8-6 TURCK | In Stock | - | - | - | - | - | - | MEMS | - | ±3(1st) ppm/Year | - | - | - | Surface Mount | - | - | - | - | 2.048 MHz | QFN | - | - | - | -20 to 70 °C | - | Crystal Oscillator | - | - | - | - | - | 100 ppm | 4 | - | 1.8 V | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | LVCMOS | - | - | - | - | - | ||
![]() CKWM-12-11-20-S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKS-17-0 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | CKS17-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKMSV-12-11-190-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | U-31403 | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 37.4 Ohm | - | 0.0625 W | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1 | 0.5 | - | - | ||
![]() CKWM-12-12-10-S817 TURCK | In Stock | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 uF | - | - | - | - | - | - | - | - | - | 1817 mA | - | - | E | - | - | 50 mOhm | - | - | - | - | - | - | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | - | ||
![]() CKWM-12-9-16 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKWM-19-19-0-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKWM-19-11-4 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKWM-19-19-2-S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKWM-19-19-30 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | SMD | - | - | - | -40 to 105 °C | - | Transmissive | - | - | - | - | - | - | 10 | Phototransistor | - | - | - | - | 25 mA | - | - | - | Solder | - | 3 mm | - | - | Infrared | - | - | - | - | - | - | ||
![]() CKWMS-19-191-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKWMS-822-288-1 TURCK | In Stock | - | - | - | - | - | -10%, +30% | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 1 F | - | - | - | - | - | - | - | 13.5 mm | - | - | - | - | - | - | - | 360 mOhm | - | - | - | - | - | - | 24 mm | 24 x 8 x 22 mm | - | - | ||
![]() CKWM-19-19-17 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKWM-19-19-8-S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 390 Ohm | - | 0.0625 W | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1 | 0.5 | - | - | ||
![]() CKWM-CKWM-19-19-20 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |