- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Packaging | Resistance | Max Operating Temperature | Min Operating Temperature | Gender | Current Rating | Number of Outputs | Number of Contacts | Contact Style | Insulation Resistance | Turn On Delay Time | Logic Function | High Level Output Current | Low Level Output Current | Independent Circuits | IP Rating | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSFP26-0.5M TURCK | In Stock | - | - | - | - | Back Mount | 2 | - | CSA, UL | Turck | U-15967 | 600 VAC, 600 VDC | Non-Compliant | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - | ||
![]() FK8-10/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 8 | - | CSA, UL | Turck | U-16232 | 60 VAC, 75 VDC | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | IP68 | 10 m | - | ||
![]() VAS21-A003-5M TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | U1204-17 | - | Non-Compliant | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSB5-1/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 5 | - | CSA, UL | Turck | U-16781 | 250 VAC, 250 VDC | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP67 | 1 m | - | ||
![]() RKF461-1M TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | U-13090 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSV4.5-1/M20 TURCK | In Stock | - | - | - | - | Front Mount | 5 | - | - | Turck | U-17387 | 250 VAC, 250 VDC | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP68 | 1 m | - | ||
![]() RSFPV36-0.3M TURCK | In Stock | - | - | Gold | - | Back Mount | 3 | - | CSA, UL | Turck | U-17399 | 600 VAC, 600 VDC | Non-Compliant | - | 2.801 MΩ | - | - | Female | 10 A | - | 85 | Socket | 5 GΩ | - | - | - | - | - | IP68 | 0.3 m | - | ||
![]() RSFPV36-3M TURCK | In Stock | - | - | - | - | Back Mount | 3 | - | CSA, UL | Turck | U-17626 | 600 VAC, 600 VDC | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | IP68 | 3 m | - | ||
![]() RKFV30-1MW/LN TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | CSA, UL | Turck | U-17703 | 600 VAC, 600 VDC | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | IP67 | 1 m | - | ||
Tiny WHSL | In Stock | - | - | - | - | Back Mount | 4 | - | CSA, UL | Turck | U-17929 | 250 VAC, 250 VDC | Non-Compliant | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP68 | 1.5 m | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | U-13845 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS4.5-1/18.25/S627 TURCK | In Stock | - | - | - | - | Front Mount | 5 | - | CSA, UL | Turck | U-18118 | 250 VAC, 250 VDC | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP68 | 1 m | - | ||
![]() RKF40-0.5MW/LN TURCK | In Stock | - | - | - | - | Front Mount | 4 | - | CSA, UL | Turck | U-18546 | 600 VAC, 600 VDC | Non-Compliant | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | IP67 | 0.5 m | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | U-14434 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSF26-0.2MW/LN TURCK | In Stock | - | - | - | Surface Mount | Front Mount | 2 | - | CSA, UL | Turck | U-18590 | 600 VAC, 600 VDC | Non-Compliant | Tape & Reel (TR) | - | 85 °C | -40 °C | - | 10 A | - | - | - | - | 15 ns | Latch | 3 mA | 3 mA | 4 | IP67 | 0.2 m | - | ||
![]() RSFV50-0.3M TURCK | In Stock | - | - | - | - | Front Mount | 5 | - | CSA, UL | Turck | U-18610 | 600 VAC, 600 VDC | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | IP67 | 0.3 m | - | ||
![]() RSF36-0.5M/14.75/NPT TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | CSA, UL | Turck | U2-02098 | 600 VAC, 600 VDC | Non-Compliant | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | IP67 | 0.5 m | - | ||
![]() FK8-0.5/14.5 TURCK | In Stock | - | - | - | - | Front Mount | 8 | Bronze | CSA, UL | Turck | U2-02943 | 60 VAC, 75 VDC | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - | ||
![]() BSF12-12-0.5/M20 TURCK | In Stock | - | - | - | - | Front Mount | 12 | - | cUR | Turck | U2-03014 | 125 VAC, 125 VDC | Compliant | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP67 | 0.5 m | Lead Free | ||
![]() RSCRKCE48-1M/C1289 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | U-17248 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - |