- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Approvals | Base Product Number | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Voltage | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | HTS Code | Orientation | Reach Compliance Code | Current Rating | Number of Contacts | Contact Gender | Failure Rate | Connector Type A | Connector Type B | Features | IP Rating | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFKS4-3 TURCK | In Stock | - | - | - | - | Front Mount | - | 4 | - | - | CSA, UL | - | - | - | Turck | U0967-40 | - | 125 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | IP67 | - | 3 m | - | ||
![]() RSMCV-CC TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U0923-27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFSSV3-0.2 TURCK | In Stock | - | - | - | - | Front Mount | - | 3 | - | - | CSA, UL | - | - | - | Turck | U0967-45 | - | 125 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | IP67 | - | 0.2 m | - | ||
![]() B243641 Cooper | In Stock | - | - | - | - | - | 0603 (1608 Metric) | - | 0603 | - | CSA, UL | RS73G1JRT | - | - | Hubbell | B243641 | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 155°C | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | - | - | ±50ppm/°C | - | 324 kOhms | - | - | Thick Film | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.022 (0.55mm) | - | AEC-Q200 | ||
![]() CKCF12-7-1 TURCK | In Stock | - | - | - | - | Front Mount | - | 12 | - | - | UL | - | - | - | Turck | U-09675 | - | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | IP67 | - | 1 m | - | ||
![]() CKFD12-7-0.5 TURCK | In Stock | - | - | - | - | Back Mount | - | 12 | - | - | UL | - | - | - | Turck | U0967-90 | - | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | IP67 | - | 0.5 m | - | ||
![]() RSF61-0.4M TURCK | In Stock | - | - | - | - | Front Mount | - | 6 | - | - | CSA, UL | - | - | - | Turck | U0968-89 | - | 600 VAC, 600 VDC | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | IP67 | - | 0.4 m | - | ||
![]() VFK4-0.2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U0928-97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKFV61-1M/NPT TURCK | In Stock | - | - | - | - | Front Mount | - | 6 | - | - | CSA, UL | - | - | - | Turck | U0970-27 | - | 600 VAC, 600 VDC | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | IP67 | - | 1 m | - | ||
![]() MFS4F-0.2/S1505 TURCK | In Stock | - | - | - | - | Back Mount | - | 4 | - | - | CSA, UL | - | - | - | Turck | U0981-34 | - | 125 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | IP67 | - | 0.2 m | - | ||
![]() RKFPV40-0.5M TURCK | In Stock | - | - | - | - | Back Mount | - | 4 | - | - | CSA, UL | - | - | - | Turck | U0982-52 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | IP68 | - | 0.5 m | - | ||
![]() CA-1/RKFV30 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | CA-1/RKFV30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Front Mount | - | 5 | - | - | CSA, UL | - | - | - | Turck | U0985-61 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | IP67 | - | 0.2 m | - | ||
![]() FKFDV4.5-0.5 TURCK | In Stock | - | - | Gold | Panel | Back Mount | - | 5 | - | Stainless Steel | - | - | Brass | - | Turck | U0985-44 | - | 250 VAC, 250 VDC | - | - | - | - | - | Compliant | 250 V | - | - | - | - | - | Solder | - | - | - | - | 80 °C | -40 °C | - | Male | - | - | Straight | - | 4 A | 5 | Female | - | - | - | - | IP68 | - | 0.5 m | IP68 | ||
![]() FK10-0.5/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | - | 10 | - | - | UL | - | - | - | Turck | U0988-69 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | IP68 | - | 0.5 m | - | ||
![]() RKF46-0.5M/NPT TURCK | In Stock | - | - | - | - | Front Mount | - | 4 | - | - | CSA, UL | - | - | - | Turck | U-10081 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | IP67 | - | 0.5 m | - | ||
![]() MFKS4-0.2 TURCK | In Stock | - | - | - | - | Front Mount | - | 4 | - | - | CSA, UL | - | - | HANS TURCK GMBH & CO KG | Turck | U1012 | MFKS | 125 VAC, 125 VDC | - | - | Contact Manufacturer | - | 5.64 | - | - | - | - | - | - | - | - | EAR99 | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | 8536.69.40.20 | - | unknown | 4 A | - | - | - | M8 Receptacle | Free End | - | IP67 | - | 0.2 m | - | ||
![]() MFKS4-0.5 TURCK | In Stock | - | - | - | - | Front Mount | - | 4 | - | - | CSA, UL | - | - | - | Turck | U1012-05 | - | 125 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | IP67 | - | 0.5 m | - | ||
![]() RSFPV50-1M TURCK | In Stock | - | - | - | - | Back Mount | - | 5 | - | - | CSA, UL | - | - | - | Turck | U-10596 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | IP68 | - | 1 m | - | ||
![]() CSMCKWM19-19-11 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | CSMCKWM19-19-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |