- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSF44-0.5/M20 TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | - | 600 VAC, 600 VDC | - | 15 A | IP67 | 0.5 m | ||
![]() BKF22-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 2 | cUL, UL | Turck | U-37197 | 600 VAC, 600 VDC | - | 18 A | IP67 | 1 m | ||
![]() BKF34-0.5/M20 TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U2-04320 | 600 VAC, 600 VDC | - | 15 A | IP67 | 0.5 m | ||
![]() BKF34-2/M18 TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-21948 | 600 VAC, 600 VDC | - | 15 A | IP67 | 2 m | ||
![]() BKF44-2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-24524 | 600 VAC, 600 VDC | - | 15 A | IP67 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-42220 | 600 VAC, 600 VDC | Compliant | 15 A | IP67 | 2 m | ||
![]() B1131W/OGROUND21/2IN TURCK | In Stock | - | - | - | - | - | Turck | A3385 | - | Compliant | - | - | - | ||
![]() B2131-0.05MW/OGROUND TURCK | In Stock | - | - | - | - | - | Turck | A3398 | - | - | - | - | - | ||
![]() B3131-0.3 TURCK | In Stock | - | - | - | - | - | Turck | - | - | - | - | - | - | ||
![]() DKF26-25-2 TURCK | In Stock | - | - | Front Mount | 26 | UL | Turck | U0951-75 | 150 VAC, 150 VDC | - | 3 A | IP67 | 2 m | ||
![]() HKFMF4800-0.5 TURCK | In Stock | - | - | Flange Mount | 4 | - | Turck | U-10822 | 600 VAC, 600 VDC | Compliant | 35 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | A3561 | - | - | - | - | - | ||
![]() BSF34-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-12600 | 600 VAC, 600 VDC | - | 15 A | IP67 | 1 m | ||
![]() DSF26-631-5 TURCK | In Stock | - | - | Front Mount | 26 | UL | Turck | U-14006 | 150 VAC, 150 VDC | - | 3 A | IP67 | 5 m | ||
![]() BSF44-0.5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U2-04303 | 600 VAC, 600 VDC | - | 15 A | IP67 | 0.5 m | ||
![]() HKFMF4848-1 TURCK | In Stock | - | - | Flange Mount | 8 | - | Turck | U2-08906 | 600 VAC, 600 VDC | Compliant | 35 A | IP67 | 1 m | ||
![]() HKFMF4800-2 TURCK | In Stock | - | - | Flange Mount | 4 | - | Turck | - | 600 VAC, 600 VDC | Compliant | 35 A | IP67 | 2 m | ||
![]() DSF28-27-0.2 TURCK | In Stock | - | - | Front Mount | 28 | UL | Turck | U-28047 | 150 VAC, 150 VDC | Compliant | 3 A | IP67 | 0.2 m | ||
![]() BKFV22-0.5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 2 | cUL, UL | Turck | U-32945 | 600 VAC, 600 VDC | Compliant | 18 A | IP67 | 0.5 m | ||
![]() BSF34-2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-32958 | 600 VAC, 600 VDC | - | 15 A | IP67 | 2 m |