- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKF461-5M TURCK | In Stock | - | - | - | - | - | Turck | U-07515 | - | - | - | - | - | ||
![]() FKM8-1.5 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U0909-63 | 60 VAC, 75 VDC | Compliant | 2 A | IP68 | 1.5 m | ||
![]() RKF461-6M TURCK | In Stock | - | - | - | - | - | Turck | U-07683 | - | - | - | - | - | ||
![]() FSFD10-2 TURCK | In Stock | - | - | Back Mount | 10 | UL | Turck | U-09125 | 60 VAC, 75 VDC | Compliant | 2 A | IP68 | 2 m | ||
![]() E-MK10-931-20 TURCK | In Stock | - | - | - | - | - | Turck | E-MK10-931-20 | - | - | - | - | - | ||
![]() CKFD19-19-0.5 TURCK | In Stock | - | - | Back Mount | 19 | UL | Turck | U0914 | 150 VAC, 150 VDC | - | 9 A | IP67 | 0.5 m | ||
![]() CKNF16-16-0.5 TURCK | In Stock | - | - | Front Mount | 16 | UL | Turck | U0914-01 | 300 VAC, 300 VDC | - | 3 A | IP67 | 0.5 m | ||
![]() FS10-0.5/14.5 TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U0916-74 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.5 m | ||
![]() FS10-1/18.25 TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U0916-85 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1 m | ||
![]() RSMRKM40-12M/S600 TURCK | In Stock | - | - | - | - | - | Turck | U0870-81 | - | - | - | - | - | ||
![]() RSF66-2MW/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U0922-43 | 600 VAC, 600 VDC | Non-Compliant | 8 A | IP67 | 2 m | ||
![]() RBSRBK1614-755-1.5 TURCK | In Stock | - | - | - | - | - | Turck | U-86668 | - | - | - | - | - | ||
![]() RSFV31-0.5M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U0923-98 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.5 m | ||
![]() VB2-WS4.4T-0.3/2FKM4 TURCK | In Stock | - | - | - | - | - | Turck | - | - | - | - | - | - | ||
![]() RSF6B6-0.3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 6 | UL | Turck | U0924-96 | 600 VAC, 600 VDC | Non-Compliant | 8 A | IP68 | 0.3 m | ||
![]() RSF190-0.3M/PG16 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U0925-01 | 300 VAC, 300 VDC | - | 2 A | IP68 | 0.3 m | ||
![]() RXF6B6-0.3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 6 | UL | Turck | U0925-09 | 600 VAC, 600 VDC | - | 8 A | IP68 | 0.3 m | ||
![]() RXF86-0.3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | U0925-11 | 600 VAC, 600 VDC | - | 8 A | IP68 | 0.3 m | ||
![]() RXF106-0.3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U0925-13 | 600 VAC, 600 VDC | - | 7 A | IP68 | 0.3 m | ||
![]() BSF12-12-2 TURCK | In Stock | - | - | Front Mount | 12 | cUR | Turck | U-09257 | 125 VAC, 125 VDC | Compliant | 4 A | IP67 | 2 m |