- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WBK1614-836-5 TURCK | In Stock | - | - | - | - | - | Turck | U0881-96 | - | - | - | - | - | ||
![]() RKF46-4M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0927-25 | 600 VAC, 600 VDC | - | 10 A | IP67 | 4 m | ||
![]() RSF66-3M/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U0928-10 | 600 VAC, 600 VDC | Non-Compliant | 8 A | IP67 | 3 m | ||
![]() RXF35-1M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U0929-47 | 600 VAC, 600 VDC | - | 10 A | IP67 | 1 m | ||
![]() RKF76-0.3M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 7 | UL | Turck | U0931-56 | 600 VAC, 600 VDC | - | 8 A | IP68 | 0.3 m | ||
![]() WKC4T-1.3-WSM31/S698 TURCK | In Stock | - | - | - | - | - | Turck | U0888-48 | - | - | - | - | - | ||
![]() VB80.5-P7X17-8 TURCK | In Stock | - | - | - | - | - | Turck | VB80.5-P7X17-8 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | 7 | UL | Turck | U0931-62 | 600 VAC, 600 VDC | Non-Compliant | 8 A | IP68 | 0.3 m | ||
![]() VB60-N7X7-3 TURCK | In Stock | - | - | - | - | - | Turck | U0891-60 | - | Non-Compliant | - | - | - | ||
![]() BKFD14 TURCK | In Stock | - | - | Back Mount | 14 | - | Turck | U0933 | 60 VAC, 60 VDC | - | 3 A | IP67 | - | ||
![]() VB2-10/2RK4T-1/1 TURCK | In Stock | - | - | - | - | - | Turck | U0892-16 | - | - | - | - | - | ||
![]() CKFLV12-12-1 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U0939-07 | 300 VAC, 300 VDC | - | 6 A | IP67 | 1 m | ||
![]() CKFL12-12-0.5 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U0939-17 | 300 VAC, 300 VDC | - | 6 A | IP67 | 0.5 m | ||
![]() VB40.5-P7X9-30 TURCK | In Stock | - | - | - | - | - | Turck | U0897-45 | - | Non-Compliant | - | - | - | ||
![]() RSF76-0.5M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 7 | UL | Turck | U0939-91 | 600 VAC, 600 VDC | Non-Compliant | 8 A | IP68 | 0.5 m | ||
![]() RSF106-0.5M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U0939-94 | 600 VAC, 600 VDC | - | 7 A | IP68 | 0.5 m | ||
![]() FS4.4-0.4/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0945-49 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.4 m | ||
![]() FSV4.2-0.5 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0947-02 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() CSSMCKM19-19-7/S90 TURCK | In Stock | - | - | - | - | - | Turck | - | - | - | - | - | - | ||
![]() CSFD64-6-1 TURCK | In Stock | - | - | Back Mount | 6 | - | Turck | U0948-19 | 300 VAC, 300 VDC | Compliant | 20 A | IP67 | 1 m |