- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Approvals | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Voltage, Rating | Termination | Max Operating Temperature | Min Operating Temperature | Gender | Orientation | Current Rating | Number of Contacts | Contact Gender | IP Rating | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKFP35-2M TURCK | In Stock | - | - | - | - | Back Mount | 3 | - | CSA, UL | - | Turck | U-05931 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 10 A | - | - | IP68 | 2 m | - | ||
![]() FKFDV4.5-1 TURCK | In Stock | - | - | Gold | Panel | Back Mount | 5 | Stainless Steel | - | Brass | Turck | U-05952 | 250 VAC, 250 VDC | Compliant | 250 V | Solder | 80 °C | -40 °C | Male | Straight | 4 A | 5 | Female | IP68 | 1 m | IP68 | ||
![]() BSFD6-6-4 TURCK | In Stock | - | - | - | - | Back Mount | 6 | - | cUR | - | Turck | U-06067 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | 7 A | - | - | IP67 | 4 m | - | ||
![]() RKF36-0.3M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | CSA, UL | - | Turck | U-06124 | 600 VAC, 600 VDC | Non-Compliant | - | - | - | - | - | - | 10 A | - | - | IP67 | 0.3 m | - | ||
![]() VB2X30-P7X6-CS16 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | U0173-12 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFV20-0.3M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 2 | - | CSA, UL | - | Turck | U-06329 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 9 A | - | - | IP67 | 0.3 m | - | ||
![]() FS4.5-1/M20 TURCK | In Stock | - | - | - | - | Front Mount | 5 | - | CSA, UL | - | Turck | U-06365 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | IP68 | 1 m | - | ||
![]() RKFV30-0.3M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | CSA, UL | - | Turck | U-06621 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 9 A | - | - | IP67 | 0.3 m | - | ||
![]() RXF126-3M/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 12 | - | UL | - | Turck | U-06815 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 7 A | - | - | IP68 | 3 m | - | ||
![]() RSF86-0.2M/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 8 | - | UL | - | Turck | U-06964 | 600 VAC, 600 VDC | Non-Compliant | - | - | - | - | - | - | 8 A | - | - | IP68 | 0.2 m | - | ||
![]() VB80.5-20/S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKFD8-1/S717 TURCK | In Stock | - | - | - | - | Back Mount | 8 | - | CSA, UL | - | Turck | U-07020 | 60 VAC, 75 VDC | Compliant | - | - | - | - | - | - | 2 A | - | - | IP68 | 1 m | - | ||
![]() FS8-1/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 8 | - | CSA, UL | - | Turck | U-07098 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | 2 A | - | - | IP68 | 1 m | - | ||
![]() VB60.5-20 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB60.5-N7X13-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSF86-1.3M/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 8 | - | UL | - | Turck | U-07466 | 600 VAC, 600 VDC | Non-Compliant | - | - | - | - | - | - | 8 A | - | - | IP68 | 1.3 m | - | ||
![]() RKF46-0.3M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 4 | - | CSA, UL | - | Turck | U-07818 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 10 A | - | - | IP67 | 0.3 m | - | ||
![]() RKF66-0.3M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 6 | - | CSA, UL | - | Turck | U-07831 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 8 A | - | - | IP67 | 0.3 m | - | ||
![]() FKFDV4.4-0.6 TURCK | In Stock | - | - | - | - | Back Mount | 4 | - | CSA, UL | - | Turck | U0871-37 | 250 VAC, 250 VDC | Compliant | - | - | - | - | - | - | 4 A | - | - | IP68 | 0.6 m | - | ||
![]() CSFL19-19-3 TURCK | In Stock | - | - | - | - | Front Mount | 19 | - | UL | - | Turck | U0872-81 | 150 VAC, 150 VDC | - | - | - | - | - | - | - | 9 A | - | - | IP67 | 3 m | - |