- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Approvals | Base Product Number | Brand | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Product Type | Features | Product Category | IP Rating | Height Seated (Max) | Length | Contact Finish Thickness - Mating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FKFD8-3.5 TURCK | In Stock | - | - | Back Mount | - | - | 8 | - | CSA, UL | - | - | - | - | Turck | U-08732 | 60 VAC, 75 VDC | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 3.5 m | - | ||
![]() BSF14-10-1 TURCK | In Stock | - | - | Front Mount | - | - | 14 | - | cUR | - | - | - | - | Turck | U0873-43 | 30 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 m | - | ||
![]() MFS4-0.5 TURCK | In Stock | - | - | Front Mount | - | - | 4 | - | CSA, UL | - | - | - | - | Turck | U0874-62 | 125 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.5 m | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | - | - | 4 | - | CSA, UL | - | - | - | - | Turck | U-08755 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 2 m | - | ||
![]() RSF66-1M/16.75 TURCK | In Stock | - | - | Front Mount | - | - | 6 | - | CSA, UL | - | - | - | - | Turck | U0875-95 | 600 VAC, 600 VDC | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 m | - | ||
![]() RSF40-2M/NPT TURCK | In Stock | - | - | Front Mount | - | - | 4 | - | CSA, UL | - | - | - | - | Turck | U0876-41 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2 m | - | ||
![]() RSF46-2MW/LN TURCK | In Stock | - | - | Front Mount | - | - | 4 | - | CSA, UL | - | - | - | - | Turck | U-08766 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2 m | - | ||
![]() CKF19-19-0.3 TURCK | In Stock | - | - | Front Mount | - | - | 19 | - | UL | - | - | - | - | Turck | U0880-57 | 150 VAC, 150 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.3 m | - | ||
![]() FS4.4-0.6/M20 TURCK | In Stock | - | - | Front Mount | - | - | 4 | - | CSA, UL | - | - | - | - | Turck | U-08463 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.6 m | - | ||
![]() RSFV46-0.5M/NPT TURCK | In Stock | - | - | Front Mount | - | - | 4 | - | CSA, UL | - | - | - | - | Turck | U-08535 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.5 m | - | ||
![]() CKFD64-6-1.5 TURCK | In Stock | - | - | Back Mount | - | - | 6 | - | - | - | - | - | - | Turck | U-08679 | 300 VAC, 300 VDC | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1.5 m | - | ||
![]() BKWM 34-198-2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murata Electronics | Tape & Reel (TR) | - | Active | Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM BKM 5-5722-6 TURCK | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum Alloy | - | CA310 | - | Silver | - | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | Solder | Receptacle, Female Sockets | - | 3 | Olive Drab | Reverse Bayonet Lock | - | 74A | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | - | Olive Drab Cadmium | 20-19 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM BKM 8-087-15 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM 14-002-5 TURCK | In Stock | - | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | -10°C ~ 60°C | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 26 MHz | ±25ppm | - | - | 30 Ohms | 18pF | Fundamental | - | ±20ppm | - | - | - | - | 0.177 (4.50mm) | - | - | ||
![]() 721-036 Altech | In Stock | - | - | - | - | - | - | - | - | - | Altech | - | 1 | Altech | 721-036 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures, Boxes, & Cases | - | - | - | - | ||
![]() 721-033 Altech | In Stock | - | - | - | - | - | - | - | - | - | Altech | - | 1 | Altech | 721-033 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures, Boxes, & Cases | - | - | - | - | ||
![]() 720-132 Altech | In Stock | - | - | - | - | - | - | - | - | - | Altech | - | 1 | Altech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures, Boxes, & Cases | - | - | - | - | ||
![]() 720-131 Altech | In Stock | - | - | - | - | - | - | - | - | - | Altech | - | 1 | Altech | 720-131 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures, Boxes, & Cases | - | - | - | - | ||
![]() 721-032 Altech | In Stock | - | - | - | - | - | - | - | - | - | Altech | - | 1 | Altech | 721-032 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures, Boxes, & Cases | - | - | - | - |