- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Number of Terminals | Approvals | Base Product Number | Contact Finish Mating | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Primary Material | Product Status | Reflow Temperature-Max (s) | Response Time-Nom | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Color | Gender | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Number of Contacts | Power Supplies | Contact Style | Temperature Grade | Current - Supply (Disable) (Max) | Insulation Resistance | Shell Size, MIL | Supply Current-Max | Reset | Amplifier Type | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Seated Height-Max | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Bias Current-Max (IIB) @25C | Legend | Absolute Pull Range (APR) | Input Offset Voltage-Max | Background Color | Language | Features | IP Rating | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2270135-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AN1319 Panasonic | In Stock | - | - | - | - | - | NO | - | - | - | - | - | 14 | - | - | - | PANASONIC CORP | International Rectifier | IRKT42/12 | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | NOT SPECIFIED | 80 ns | 5.91 | - | No | 5 V | - | - | - | - | - | e0 | - | - | EAR99 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | Comparator | - | BIPOLAR | - | DUAL | - | THROUGH-HOLE | - | NOT SPECIFIED | 2 | - | 2.54 mm | unknown | - | - | - | - | - | - | 14 | - | R-PDIP-T14 | - | - | - | Not Qualified | - | +-15 V | - | COMMERCIAL | - | - | - | 12.5 mA | - | COMPARATOR | - | - | - | 5.45 mm | 1 µA | 36 V | 1 µA | - | - | 8000 µV | - | - | - | - | - | 19.2 mm | 7.62 mm | - | - | ||
![]() BY 71101-0/21 TURCK | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy | - | - | - | - | CA310 | Silver | - | Turck | U2-17155 | - | ITT Cannon, LLC | - | - | Bulk | - | - | - | - | - | - | - | - | Metal | Active | - | - | - | Non-Compliant | - | - | 50V | -55°C ~ 125°C | - | MIL-DTL-5015, CA | - | - | - | Solder Cup | - | Receptacle, Male Pins | - | - | 7 | - | Olive Drab | - | - | Threaded | - | 22A, 41A | - | - | - | N (Normal) | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | Olive Drab Cadmium | - | 18-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKFS4.6/M12 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFP26-0.5M TURCK | In Stock | - | - | - | Back Mount | - | - | - | 2 | - | - | - | - | CSA, UL | - | - | - | Turck | U-15967 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | - | - | ||
![]() FK8-10/14.5/NPT TURCK | In Stock | - | - | - | Front Mount | - | - | - | 8 | - | - | - | - | CSA, UL | - | - | - | Turck | U-16232 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 10 m | - | - | - | ||
![]() VAS21-A003-5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U1204-17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSB5-1/14.5/NPT TURCK | In Stock | - | - | - | Front Mount | - | - | - | 5 | - | - | - | - | CSA, UL | - | - | - | Turck | U-16781 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 m | - | - | - | ||
![]() RKF461-1M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-13090 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSV4.5-1/M20 TURCK | In Stock | - | - | - | Front Mount | - | - | - | 5 | - | - | - | - | - | - | - | - | Turck | U-17387 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 1 m | - | - | - | ||
![]() RSFPV36-0.3M TURCK | In Stock | - | - | Gold | Back Mount | - | - | - | 3 | - | - | - | - | CSA, UL | - | - | - | Turck | U-17399 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.801 MΩ | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | 85 | - | Socket | - | - | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.3 m | - | - | - | ||
![]() RSFPV36-3M TURCK | In Stock | - | - | - | Back Mount | - | - | - | 3 | - | - | - | - | CSA, UL | - | - | - | Turck | U-17626 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 3 m | - | - | - | ||
![]() RKFV30-1MW/LN TURCK | In Stock | - | - | - | Front Mount | - | - | - | 3 | - | - | - | - | CSA, UL | - | - | - | Turck | U-17703 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 m | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Back Mount | - | - | - | 4 | - | - | - | - | CSA, UL | - | - | - | Turck | U-17929 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 1.5 m | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-13845 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS4.5-1/18.25/S627 TURCK | In Stock | - | - | - | Front Mount | - | - | - | 5 | - | - | - | - | CSA, UL | - | - | - | Turck | U-18118 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 1 m | - | - | - | ||
![]() 22752 Brady Corporation | In Stock | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 8-TSSOP | Plastic | - | - | - | - | - | Brady | 22752 | - | Brady Corporation | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | - | Obsolete | - | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X40411 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High | - | 2.9V, 4.6V | 2 | Adjustable/Selectable | - | - | - | - | Hazardous Materials | - | - | White | English | - | - | - | - | - | - | - | ||
![]() 125910 Brady Corporation | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Aluminum | - | - | - | - | - | Brady | 125910 | - | Brady Corporation | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-HC72 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | - | Active | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | 150MHz | ±50ppm | - | HCMOS | - | - | - | - | Enable/Disable | Crystal | 35mA | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Always Add Acid To Water. | - | - | White | English | - | - | 0.055 (1.40mm) | - | - | - | -- | ||
![]() 125909 Brady Corporation | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | Polyester | - | - | - | - | - | Brady | 125909 | - | Brady Corporation | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | XPRESSO™ FVXO-PC73 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | - | Active | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 96MHz | -- | - | LVPECL | - | - | - | - | Enable/Disable | Crystal | 120mA | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Benzene Vapors | ±50ppm | - | Yellow | English | - | - | 0.055 (1.40mm) | - | - | - | -- | ||
![]() 125902 Brady Corporation | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Polystyrene | - | - | - | - | - | Brady | 125902 | - | Brady Corporation | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-HC33 | 0.130 L x 0.102 W (3.30mm x 2.60mm) | - | Active | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 24MHz | ±50ppm | - | HCMOS | - | - | - | - | Enable/Disable | Crystal | 35mA | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Avoid Breathing Chemical Vapors Use Protective Clothing When Working With All Chemicals Clean | - | - | Yellow | English | - | - | 0.039 (1.00mm) | - | - | - | -- |