- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Material | Housing Material | Weight | Body Material | Approvals | Brand | Circuit integrity | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Material housing | Mfr | Model | NEMA Rating | Package | Product Status | Protection class | Reverse Stand-off Voltage | RoHS | Special Features | Surface protection | Voltage Rating (DC) | Voltage, Rating | With lock | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Depth | Case Code (Metric) | Failure Rate | Element Configuration | Power Line Protection | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Product Type | Design | Container Type | Area (L x W) | Number of Bidirectional Channels | Min Breakdown Voltage | Features | Enclosure Type | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSYTBP19168 Schneider | In Stock | - | - | - | - | Box | Axial | - | Axial | Plastic, Polycarbonate | Polycarbonate | - | Polycarbonate | - | - | None | IP66 | 4X | - | - | - | Plastic | Schneider Electric | - | NEMA 4, 4X | Bulk | Active | II | - | Compliant | Flame Resistant | Untreated | - | - | No | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±15ppm/°C | 806 kOhms | - | - | Metal Film | Light Gray | 0.25W, 1/4W | - | - | - | 87 | - | -- | - | - | - | - | - | - | - | - | - | Cover Included | Box | 48.8in² (315cm²) | - | - | Moisture Resistant | Multipurpose | - | IP66 | 3.425 (87.00mm) | -- | - | 164 | 0.335 (8.50mm) | - | Unknown | - | IP66 | ||
![]() 1195280003 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 | - | - | 350 | - | - | - | - | - | ||
![]() 1194720002 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Stainless steel | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 306 | - | - | 306 | - | - | - | - | - | ||
![]() 1194620003 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 | - | - | 260 | - | - | - | - | - | ||
![]() 1195310003 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 620 | - | - | 450 | - | - | - | - | - | ||
![]() 1329710000 Weidmuller | In Stock | - | - | Production (Last Updated: 1 month ago) | - | Through Hole | - | 2 | - | Aluminium | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | 75 V | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | Zener | - | - | - | - | - | 81 | - | - | Single | No | 10 µA | 147 V | 680 A | 100 kW | Bidirectional | 5 mA | - | - | - | - | 1 | 83.3 V | - | - | - | - | 120 | - | - | 122 | - | - | - | - | - | ||
![]() 1195570001 Weidmuller | In Stock | - | - | - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 200 V | - | - | - | Tape & Reel (TR) | - | - | 1 % | - | 2 | 200 ppm/°C | 6.81 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 500 mW | 500 mW | 200 | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 609.6 µm | - | 3.2004 mm | 2.4892 mm | - | - | - | Contains Lead | - | ||
![]() 8000053754 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | - | - | - | ||
![]() 1195210001 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 | - | - | 350 | - | - | - | - | - | ||
![]() 1195310002 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Stainless steel | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 620 | - | - | 450 | - | - | - | - | - | ||
![]() 1195610002 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Stainless steel | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 980 | - | - | 740 | - | - | - | - | - | ||
![]() 8000050564 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 788 | - | - | 1250 | - | - | - | - | - | ||
![]() 1256410000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Stainless steel | - | - | - | - | Weidmuller | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | 250 | - | - | 167 | - | - | - | - | - | ||
![]() 1281090000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Stainless steel | - | - | - | - | Weidmuller | - | - | - | 1 | Weidmuller | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | 3 | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | 372 | - | - | 167 | - | - | - | - | - | ||
![]() 1194940001 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | 300 | - | - | - | - | - | ||
![]() 1196570000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Stainless steel | - | - | - | - | Weidmuller | - | IP66 | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | 200 | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | 762 | - | - | 508 | - | - | - | - | - | ||
![]() 1195240001 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 | - | - | 350 | - | - | - | - | - | ||
![]() 2470970000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | 400 | - | - | - | - | - | ||
![]() CKM 64-078-8 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4MB12Z-4N2-15/S90 TURCK | In Stock | - | - | - | - | - | - | 5 | - | - | - | - | Plastic | UL | - | - | - | - | - | Turck | U2-00900 | - | - | - | - | - | - | - | - | Compliant | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - |