- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Weight | Material - Magnet | Approval Marks | Approvals | For Use With/Related Products | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Resistance | Number of Positions | Color | Number of Rows | Power (Watts) | Fastening Type | Contact Type | Pitch | Voltage - Supply | Current Rating | Frequency | Contact Finish | Output Type | Wire Gauge | Row Spacing | Voltage | Interface | Impedance | Number of Ports | Accessory Type | Cable Termination | Supplied Contents | Bandwidth | Size | Tool Type | Temperature Range | Includes | Air Flow | Wire Type | Frequency Range | Resistance Tolerance | Power - Rated | Attenuation Value | Compatible Tools | Axis | Approved Countries | Beam Angle | Acceleration Range | Features | Sensitivity (LSB/g) | Nozzle Opening | Pattern Type | Strain Range | IP Rating | Length | Contact Finish Thickness | Length - Overall | Width - Overall | Length - Active | Width - Active | Length - Overall Pattern | Width - Overall Pattern |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKNFLV16-16-1 TURCK | In Stock | - | - | Free Hanging (In-Line) | - | 16 | - | - | - | - | - | UL | - | Turck | U-32837 | 300 VAC, 300 VDC | - | - | - | Bulk | MTV | Active | -- | - | - | 4 | -- | 1 | - | Push-Pull | Socket | 0.050 (1.27mm) | - | 3 A | - | Gold | - | 24-32 AWG | -- | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Discrete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 1 m | 50.0µin (1.27µm) | - | - | - | - | - | - | ||
![]() RSM-2RKM30/S1055 TURCK | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | Bulk | MJS | Active | Receptacle | - | - | 26 | -- | 3 | - | Screw Lock | Socket | -- | - | - | - | Gold | - | 25 AWG | -- | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Discrete | - | - | - | - | - | - | - | - | - | Jackscrew | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | ||
![]() RSFV44-1M/M20 TURCK | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | Bulk | MJS | Active | Receptacle | - | - | 26 | Green | 3 | - | Screw Lock | Male Pin | -- | - | - | - | Gold | - | 25 AWG | -- | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Discrete | - | - | - | - | - | - | - | - | - | Jackscrew | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | ||
![]() MFKS4F-0.5 TURCK | In Stock | - | - | Free Hanging (In-Line) | - | 4 | - | - | - | - | - | CSA, UL | - | Turck | U-33004 | 125 VAC, 125 VDC | - | - | - | Bulk | MJS | Active | Receptacle | - | - | 42 | Black | 3 | - | Screw Lock | Male Pin | -- | - | 4 A | - | Gold | - | 25 AWG | -- | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Discrete | - | - | - | - | - | - | - | - | - | Jackscrew | - | - | - | - | IP67 | 0.5 m | 50.0µin (1.27µm) | - | - | - | - | - | - | ||
![]() FKFDV4.4-2/S717 TURCK | In Stock | - | - | Back Mount | - | 4 | - | - | - | - | - | CSA, UL | - | Turck | U-33368 | 250 VAC, 250 VDC | - | - | - | - | Vlinx™ | Active | - | Ethernet to Serial | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | RS-232/422/485 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 2 m | - | - | - | - | - | - | - | ||
![]() RKF55-4M/NPT TURCK | In Stock | - | - | Front Mount | Flange Mount | 5 | - | Polybutylene Terephthalate (PBT) | - | -- | - | CSA, UL | MK13 | Turck | U-33408 | 600 VAC, 600 VDC | - | - | 70°C (TA) | - | M13 | Active | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.910 L x 0.550 W x 0.230 H (23.0mm x 13.9mm x 5.90mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 4 m | - | - | - | - | - | - | - | ||
![]() BKFD19-19-2/M18 TURCK | In Stock | - | - | Back Mount | - | 19 | - | - | 0.31 lb (140.61g) | - | -- | cUR | -- | Turck | - | 30 VAC, 30 VDC | Compliant | - | - | - | -- | Active | - | - | - | - | Red | - | - | - | - | - | - | 3 A | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | Butane Torch, Bench Top | 2500°F (1371°C) | Torch | -- | - | - | - | -- | - | -- | - | -- | - | - | Child Resistant (CPSC Compliant), Refillable Fuel Cell, Safety Lock, Self-Igniting, Windproof | - | -- | - | - | IP67 | 2 m | - | - | - | - | - | - | - | ||
![]() FKWV4.5-0.5/M20 TURCK | In Stock | - | - | Front Mount | - | 5 | - | - | 11 lbs (5kg) | - | - | - | DC Power Sources | Turck | U-33693 | 250 VAC, 250 VDC | - | - | - | - | MDL | Active | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Electronic Load | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - | - | - | - | - | - | - | ||
![]() FK8-2/14.5/NPTW/LN TURCK | In Stock | - | - | Front Mount | - | 8 | - | - | - | - | - | CSA, UL | - | Turck | U-33859 | 60 VAC, 75 VDC | - | 2.8 V ~ 5.5 V | -40°C ~ 65°C (TA) | Bulk | LV-ProxSonar-EZ | Active | - | - | - | - | - | - | - | - | - | - | - | 2 A | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44° | - | - | - | - | - | - | IP68 | 2 m | - | - | - | - | - | - | - | ||
![]() RSF47-0.5M/NPT TURCK | In Stock | - | - | Front Mount | - | 4 | - | - | - | - | - | CSA, UL | - | Turck | U-33868 | 600 VAC, 600 VDC | - | 3.2 V ~ 5.5 V | -40°C ~ 65°C (TA) | Bulk | XL-MaxSonar-AE | Active | - | - | - | - | - | - | - | - | - | - | - | 10 A | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57° | - | - | - | - | - | - | IP67 | 0.5 m | - | - | - | - | - | - | - | ||
![]() FS10-0.3/M20 TURCK | In Stock | - | - | Front Mount | - | 10 | - | - | - | - | - | UL | - | Turck | U-33907 | 60 VAC, 75 VDC | - | 2.5 V ~ 5.5 V | -40°C ~ 65°C (TA) | Bulk | HRXL-MaxSonar-WR | Active | - | - | - | - | - | - | - | - | - | - | - | 2 A | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17° | - | - | - | - | - | - | IP68 | 0.3 m | - | - | - | - | - | - | - | ||
![]() FK4.4-0.3/S627 TURCK | In Stock | - | - | Front Mount | - | 4 | - | - | - | - | - | CSA, UL | - | Turck | U-34397 | 250 VAC, 250 VDC | - | 3.2 V ~ 5.5 V | -40°C ~ 65°C (TA) | Bulk | XL-MaxSonar-WR | Active | - | - | - | - | - | - | - | - | - | - | - | 4 A | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11° | - | - | - | - | - | - | IP68 | 0.3 m | - | - | - | - | - | - | - | ||
![]() FKFD4.4-5/S717 TURCK | In Stock | - | - | Back Mount | - | 4 | - | - | - | - | - | CSA, UL | - | Turck | U-34917 | 250 VAC, 250 VDC | - | 10 V ~ 32 V | -40°C ~ 65°C (TA) | Bulk | 4-20SC-MaxSonar-WR | Active | - | - | - | - | - | - | - | - | - | - | - | 4 A | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23° | - | - | - | - | - | - | IP68 | 5 m | - | - | - | - | - | - | - | ||
![]() FSV4.4-1.5/18.25 TURCK | In Stock | - | - | Front Mount | - | 4 | - | - | - | - | - | CSA, UL | - | Turck | U-34935 | 250 VAC, 250 VDC | - | - | -100 ~ 150°F (-75 ~ 65°C) | - | CEA | Active | - | - | 350 Ohms | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | - | - | - | - | - | Tee Rosette | ±3% | IP68 | 1.5 m | - | 0.33 (8.3mm) | 0.33 (8.3mm) | 0.062 (1.57mm) per section | 0.120 (3.05mm) per section | 0.235 (5.97mm) | 0.235 (5.97mm) | ||
![]() RSF55-0.6M/M20 TURCK | In Stock | - | - | Front Mount | - | 5 | - | - | - | - | - | CSA, UL | - | Turck | U-35217 | 600 VAC, 600 VDC | - | 10 V ~ 32 V | -40°C ~ 65°C (TA) | Bulk | 4-20SC-MaxSonar-WR | Active | - | - | - | - | - | - | - | - | - | - | - | 10 A | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23° | - | - | - | - | - | - | IP67 | 0.6 m | - | - | - | - | - | - | - | ||
![]() RKF36-1M/NPTW/LN TURCK | In Stock | - | - | Front Mount | - | 3 | - | - | - | - | - | CSA, UL | - | Turck | U-36535 | 600 VAC, 600 VDC | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 1 m | - | - | - | - | - | - | - | ||
![]() RKF26-0.5MW/LN TURCK | In Stock | - | - | Surface Mount | 16-QFN Exposed Pad | 2 | 16-QFN-EP (6x6) | - | - | - | - | CSA, UL | - | Turck | U-37285 | 600 VAC, 600 VDC | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | Automotive, AEC-Q100 | Obsolete | - | Digital | - | - | - | - | - | - | - | - | 3.135 V ~ 5.25 V | 10 A | - | - | SPI | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | X | - | - | ±120g | Selectable Low Pass Filter | 16 | - | - | - | IP67 | 0.5 m | - | - | - | - | - | - | - | ||
![]() RKF56-3M/NPT TURCK | In Stock | - | - | Front Mount | - | 5 | - | - | - | - | - | CSA, UL | MRFX1K80H | Turck | U-38255 | 600 VAC, 600 VDC | - | - | - | - | -- | Active | - | Transistor | - | - | - | - | - | - | - | - | - | 10 A | 27MHz | - | - | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 3 m | - | - | - | - | - | - | - | ||
![]() RKF56-0.3M/14.75/NPT TURCK | In Stock | - | - | Front Mount | SMA In-Line Module | 5 | - | - | - | - | - | CSA, UL | - | Turck | U-38708 | 600 VAC, 600 VDC | - | - | - | Bulk | -- | Active | - | - | - | - | - | - | 2W | - | - | - | - | 10 A | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | 0Hz ~ 18GHz | - | - | 1.5dB | - | - | - | - | - | - | - | - | - | - | IP67 | 0.3 m | - | - | - | - | - | - | - | ||
![]() RSF86-0.5M/M20 TURCK | In Stock | - | - | Front Mount | SMA In-Line Module | 8 | - | - | - | - | - | UL | - | Turck | U-39093 | 600 VAC, 600 VDC | - | - | - | Bulk | -- | Active | - | - | - | - | - | - | 2W | - | - | - | - | 8 A | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | 0Hz ~ 12.4GHz | - | - | 2dB | - | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - | - | - | - | - | - | - |