- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Weight | Body Material | Approvals | Cable Types | Degree of protection (IP) | Degree of protection (NEMA) | Illuminated | Manufacturer | Manufacturer Part Number | Material quality | Maximum Voltage | Mfr | Number of Keys | Package | Product Status | Range | RoHS | Side 1 Gender | Suitable for wall mounting | Series | Size / Dimension | Color | Gender | Depth | Current Rating | Function | Output Configuration | Output Current | Shielded | Design | Container Type | Area (L x W) | Control Voltage | Features | IP Rating | Height | Length | Width | Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSYSF2012802D Schneider | In Stock | - | - | - | - | Steel | - | Galvanised Steel | UL | - | IP55 | 12 | - | Warrick a Brand of Gems Sensor | CP16S2D0A1M4X | Other | - | Schneider Electric | - | Bulk | Active | Spacial | - | - | No | - | 78.740 L x 47.244 W (2000.00mm x 1200.00mm) | Light Gray | - | 800 | - | Solenoid Valve Fill | SPST | 10 A | No | Hinged Door | Enclosure | 3720in² (240.000m²) | 120 VAC | - | IP55 | 31.496 (800.00mm) | - | 1200 | - | - | IP55 | ||
![]() NSYCRN325200T Schneider | In Stock | - | - | - | - | Steel | - | - | - | - | IP66 | Other | - | - | - | Other | - | Schneider Electric | - | Bulk | Active | - | - | - | Yes | - | 11.811 L x 9.843 W (300.00mm x 250.00mm) | Light Gray, Clear Cover/Door | - | 200 | - | - | - | - | - | Hinged Door | Enclosure | 116in² (748cm²) | - | - | - | 7.870 (199.90mm) | - | 250 | - | - | IP66 | ||
![]() CKNFL16-16-2 TURCK | In Stock | - | - | Front Mount | 16 | - | - | - | UL | - | - | - | - | Turck | U4701-13 | - | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | IP67 | - | 2 m | - | - | - | - | ||
![]() FKV4.5-3 TURCK | In Stock | - | - | Front Mount | 5 | - | - | - | - | - | - | - | - | Turck | U-47019 | - | 250 VAC, 250 VDC | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP68 | - | 3 m | - | - | - | - | ||
![]() VBRS4.4-2PKG3M-1/1.4 TURCK | In Stock | - | - | - | 3;4 | - | - | - | - | PVC | - | - | No | Turck | U0965-16 | - | 125 VAC;125 VDC | - | 1 | - | - | - | - | Male | - | - | - | - | Male to (2) Female | - | 4 Amps | - | - | - | - | - | - | - | - | - | IP67 | - | 1.4 Meters | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | - | - | - | PVC | - | - | No | Turck | - | - | 250 VAC;250 VDC | - | 1 | - | - | - | - | - | - | - | - | - | Male to (2) Female | - | 4 Amps | - | - | - | - | - | - | - | - | - | IP67 | - | 8 Meters | - | - | - | - | ||
![]() VB2-FSM4.4/2RK4T-3/1 TURCK | In Stock | - | - | - | 4 | - | - | - | - | PVC | - | - | No | Turck | - | - | 250 VAC;250 VDC | - | 1 | - | - | - | - | - | - | - | - | - | Male to (2) Female | - | 4 Amps | - | - | - | - | - | - | - | - | - | IP68 | - | 3 Meters | - | - | - | - | ||
![]() VBRS4.4-2RK4T-7/1 TURCK | In Stock | - | - | - | 4 | - | - | - | - | PVC | - | - | No | Turck | U0967-37 | - | 250 VAC;250 VDC | - | 1 | - | - | - | Non-Compliant | Male | - | - | - | - | Male to (2) Female | - | 4 Amps | - | - | - | - | - | - | - | - | - | IP67 | - | 7 Meters | - | - | - | - | ||
![]() FKFDV4.5-0.1/S613 TURCK | In Stock | - | - | Back Mount | 5 | - | - | - | - | - | - | - | - | Turck | U-47328 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP68 | - | 0.1 m | - | - | - | - | ||
![]() RXF46-1M/S1579 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | CSA, UL | - | - | - | - | Turck | U-47469 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | IP67 | - | 1 m | - | - | - | - | ||
![]() RKF35-0.5MW/LN TURCK | In Stock | - | - | Front Mount | 3 | - | - | - | CSA, UL | - | - | - | - | Turck | U-47576 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | IP67 | - | 0.5 m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | - | - | - | PVC | - | - | No | Turck | - | - | 250 VAC;250 VDC | - | 1 | - | - | - | Non-Compliant | - | - | - | - | - | Male to (2) Female | - | 4 Amps | - | - | - | - | - | - | - | - | - | IP67 | - | 2 Meters | - | - | - | - | ||
![]() FKD6-1/S717 TURCK | In Stock | - | - | Front Mount | 6 | - | - | - | CSA, UL | - | - | - | - | Turck | U-47691 | - | 60 VAC, 75 VDC | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | IP68 | - | 1 m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | - | - | - | PVC | - | - | No | Turck | - | - | 60 VAC;75 VDC | - | 1 | - | - | - | Non-Compliant | - | - | - | - | - | Male to (2) Female | - | 2 Amps | - | - | - | - | - | - | - | - | - | IP67 | - | 2 Meters | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | - | - | - | PVC | - | - | No | Turck | - | - | 250 VAC;250 VDC | - | 1 | - | - | - | - | - | - | - | - | - | Male to (2) Female | - | 4 Amps | - | - | - | - | - | - | - | - | - | IP67 | - | 3 Meters | - | - | - | - | ||
![]() BKF14-14-3.5 TURCK | In Stock | - | - | Front Mount | 14 | - | - | - | cUR | - | - | - | - | Turck | U-48139 | - | 30 VAC, 30 VDC | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | IP67 | - | 3.5 m | - | - | - | - | ||
![]() FSFD8-0.3 TURCK | In Stock | - | - | Back Mount | 8 | - | - | - | CSA, UL | - | - | - | - | Turck | U-48292 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | IP68 | - | 0.3 m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | - | - | - | PVC | - | - | No | Turck | - | - | 250 VAC;250 VDC | - | 1 | - | - | - | Non-Compliant | - | - | - | - | - | Male to (2) Female | - | 4 Amps | - | - | - | - | - | - | - | - | - | IP67 | - | 0.5 Meters | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | - | - | - | PVC | - | - | No | Turck | - | - | 250 VAC;250 VDC | - | 1 | - | - | - | Non-Compliant | - | - | - | - | - | Male to (2) Female | - | 4 Amps | - | - | - | - | - | - | - | - | - | IP67 | - | 0.2 Meters | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | - | - | - | PVC | - | - | No | Turck | - | - | 250 VAC;250 VDC | - | 1 | - | - | - | - | - | - | - | - | - | Male to (2) Female | - | 4 Amps | - | - | - | - | - | - | - | - | - | IP68 | - | 1 Meters | - | - | - | - |