- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Weight | Body Material | Approvals | Brand | Cover Color | Degree of protection (IP) | Degree of protection (NEMA) | Depth / Thickness | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Material quality | Maximum Voltage | Mfr | NEMA Rating | Number of Elements | Package | Part # Aliases | Product Status | Range | RoHS | Suitable for wall mounting | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Max Power Dissipation | Orientation | Depth | Current Rating | Housing Color | Failure Rate | Max Supply Voltage | Min Supply Voltage | Viewing Angle | Propagation Delay | Forward Current | Lens Style | Logic Function | Test Current | Forward Voltage | Luminous Intensity | Product Type | Lens Transparency | Lens Color | Power Consumption | Wavelength | Design | High Level Output Current | Low Level Output Current | Container Type | Area (L x W) | Schmitt Trigger Input | Dominant Wavelength | Product | Features | Enclosure Type | Product Category | IP Rating | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RYM RKM 86-16M TURCK | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 660 Adafruit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | - | 0.1 % | 2 | 5 ppm/°C | - | 137 Ω | 125 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 558.8 µm | 1.6002 mm | 838.2 µm | - | - | - | - | - | ||
![]() NSYS3D8830T Schneider | In Stock | - | - | - | - | - | - | Steel | - | Steel | - | - | - | IP66 | 4X | - | - | - | - | - | - | - | Other | - | Schneider Electric | - | - | Bulk | - | Active | - | - | Yes | - | - | 31.496 L x 31.496 W (800.00mm x 800.00mm) | - | - | - | - | - | - | - | - | Light Gray, Clear Cover/Door | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | - | - | Enclosure | 992in² (6401cm²) | - | - | - | - | - | - | IP66 | 11.811 (300.00mm) | - | 800 | - | - | - | - | IP66 | ||
![]() RBF63P06G10G Serpac Electronic Enclosures | In Stock | - | - | - | - | - | - | Plastic, Polycarbonate | - | - | - | SERPAC | Gray | - | - | - | - | 1 | - | - | SERPAC | - | - | - | Serpac | 4X, 12, 13 | - | Bulk | RBF63P06G10G | Active | - | Details | - | Bulk | RB | 6.300 L x 3.150 W (160.02mm x 80.01mm) | - | - | - | NEMA/IP Rated | - | - | - | - | Gray | Enclosures, Racks and Boxes | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | Cover Included | - | - | Enclosure | 19.8in² (128cm²) | - | - | Enclosures | - | - | Enclosures, Boxes, & Cases | IP67 | 1.590 (40.39mm) | 160 mm | 80 mm | 0.120 (3.05mm) | - | - | UL 94 V-0 | IP67, NEMA 4 | ||
![]() PTR-28495 Bud Industries | In Stock | - | - | - | - | - | - | Plastic, ABS | - | - | - | Bud Industries | - | - | - | 7.9 in | EAR99 | - | - | Unavailable | Bud Industries | - | - | - | Bud Industries | NEMA 4, 4X, 6, 6P | - | Box | - | Active | - | Details | - | - | PTR | 20.090 L x 15.750 W (510.29mm x 400.05mm) | - | - | - | - | - | - | - | - | Light Gray | Enclosures, Racks and Boxes | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | Electrical Enclosures | - | - | - | - | Cover Included, Hinged Door | - | - | Box | 317in² (2045cm²) | - | - | Electrical Enclosures | - | Multipurpose | Electrical Enclosures | IP67 | 7.780 (197.61mm) | 15.7 in | 19.7 in | 0.120 (3.05mm) | UL94 HB | - | - | IP67, NEMA 4,4X,6,6P | ||
![]() NSYPLM3025PG Schneider | In Stock | - | - | - | - | - | - | Fiberglass/Polyester | 1.2 kg | Polyester | - | - | - | IP66 | 4X | - | - | - | - | - | - | - | Polyester | - | Schneider Electric | - | - | Box | - | Active | - | Compliant | Yes | - | - | 12.126 L x 10.039 W (308.00mm x 255.00mm) | - | - | - | - | - | - | - | - | Gray | - | 180 W | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 W | - | Hinged Door | - | - | Enclosure | 107in² (693cm²) | - | - | - | - | - | - | IP66 | 6.299 (160.00mm) | 390 mm | 255 | - | - | No SVHC | - | IP66, NEMA 4X,13 | ||
![]() NSYS3CM404020 Schneider | In Stock | - | - | - | - | - | - | Aluminum, Steel | - | Steel | - | - | - | IP54 | 13 | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Bulk | - | Active | Spacial | - | - | - | - | 15.748 L x 15.748 W (400.00mm x 400.00mm) | - | - | - | - | - | - | - | - | Light Gray, Gray Cover/Door | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Perforated | - | - | Enclosure | 248in² (1600cm²) | - | - | - | - | - | - | IP54 | 7.874 (200.00mm) | - | 400 | - | - | - | - | IP54 | ||
![]() NSYSF2016502D Schneider | In Stock | - | - | - | - | - | - | Steel | - | Galvanised Steel | - | - | - | IP55 | 12 | - | - | - | - | - | - | - | Other | - | Schneider Electric | - | - | Bulk | - | Active | Spacial | Non-Compliant | No | - | - | 78.740 L x 62.992 W (2000.00mm x 1600.00mm) | - | - | - | - | - | - | - | - | Light Gray | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | - | - | Enclosure | 4960in² (3.2m²) | - | - | - | - | - | - | IP55 | 19.685 (500.00mm) | - | 1600 | - | - | - | - | IP55 | ||
![]() BKM 14-836-9 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKM 7-715-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | - | 0.1 % | 2 | 25 ppm/°C | - | 887 Ω | 150 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | 838.2 µm | 3.2004 mm | 1.6002 mm | - | - | - | - | - | ||
![]() BKMV 8-087-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKM 14-755-3 TURCK | In Stock | - | - | - | Through Hole | - | 2 | - | 4.535924 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | 30 ° | - | 20 mA | Round | - | 20 mA | 2.1 V | 5.6 cd | - | Clear | Colorless | - | 596 nm | - | - | - | - | - | - | 591 nm | - | - | - | - | - | 13.3 mm | 25.4 mm | 12.7 mm | - | - | Unknown | - | - | ||
![]() BKM 14-002-8 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSWM 7-086-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSMV 8-087-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKM 14-836-3 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKWM 6-085-2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKF 8-8-0.5 TURCK | In Stock | - | - | - | Surface Mount | Front Mount | 8 | - | - | - | cUR | - | - | - | - | - | - | - | - | - | Turck | U0982-13 | - | 125 VAC, 125 VDC | - | - | 2 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 7 A | - | - | 5.5 V | 1.65 V | - | 5 ns | - | - | NAND | - | - | - | - | - | - | - | - | - | -32 mA | 32 mA | - | - | Yes | - | - | - | - | - | IP67 | 1.29 mm | 2.95 mm | 2.8 mm | - | - | - | - | - | ||
![]() BKFD 5-5-1 TURCK | In Stock | - | - | - | - | Back Mount | 5 | - | - | - | cUR | - | - | - | - | - | - | - | - | - | Turck | U0952-39 | - | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 m | - | - | - | - | - | - | ||
![]() BKM 8-087-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |