- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSFV 40-1M W/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-39397 | 600 VAC, 600 VDC | - | 9 A | IP67 | 1 m | ||
![]() RSF 56-0.3M/NPT/S613 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-43598 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.3 m | ||
![]() RSFK 50-0.2M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U5224 | 600 VAC, 600 VDC | Non-Compliant | 9 A | IP67 | 0.2 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSF 30-0.3M W/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-41835 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.3 m | ||
![]() RSFK 46-1M TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U5222 | 600 VAC, 600 VDC | Non-Compliant | 10 A | IP67 | 1 m | ||
![]() RSF 66-0.5M W/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-42025 | 600 VAC, 600 VDC | - | 8 A | IP67 | 0.5 m | ||
![]() RSCV RKCV 493O-1M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKFV 36-1M/NPT W/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-22269 | 600 VAC, 600 VDC | - | 10 A | IP67 | 1 m | ||
![]() RKFP 55-1M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U99-11916 | 600 VAC, 600 VDC | - | 10 A | IP68 | 1 m | ||
![]() RKF 46-0.5M/NPT W/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U2-06263 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS 4T-1-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKC 4.4T-1-WSM 40 TURCK | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | ||
![]() RKM 34-2M/S4000 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKFVL 66 TURCK | In Stock | - | - | Front Mount | 6 | UR | Turck | - | 600 VAC, 600 VDC | Non-Compliant | 8 A | IP67 | - | ||
![]() RKF 86-4M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | U2-02728 | 600 VAC, 600 VDC | - | 8 A | IP68 | 4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 8 | UL | Turck | U-27775 | 600 VAC, 600 VDC | - | 8 A | IP68 | 1 m | ||
![]() RKF 50-4M/S717/W/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-54692 | 600 VAC, 600 VDC | - | 9 A | IP67 | 4 m | ||
![]() RKF 34-0.5M/M20 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-50036 | 600 VAC, 600 VDC | - | 15 A | IP67 | 0.5 m |