- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Approvals | Cable Types | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Voltage | Number of Keys | RoHS | Side 1 Gender | Gender | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | CSA | PVC | - | Turck | - | 220 VAC;220 VDC | - | - | - | - | 4 Amps | IP67 | 4 Meters | ||
![]() VBRS 4.4-1.5/1.5 TURCK | In Stock | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | - | - | Male to (2) Flying Leads | 4 Amps | IP67 | 1.5 Meters | ||
Tiny WHSL | In Stock | - | - | 3;4 | - | PVC | No | Turck | U-06665 | 125 VAC;125 VDC | 1 | - | Male | Male to (2) Female | 4 Amps | IP67 | 0.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | CSA | PVC | - | Turck | U0956-84 | 220 VAC;220 VDC | - | - | - | - | 4 Amps | IP67 | 3 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | TPE | - | Turck | - | 48 VAC;48 VDC | - | - | - | - | 4 Amps | IP67 | 3.5 Meters | ||
![]() VIS 2-B587-5M-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKM 40-0.2M-RS 4.4T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | ||
![]() VAS 22-F669-1.5M TURCK | In Stock | - | - | - | - | TPU | - | Turck | U-06602 | 48 VAC;48 VDC | - | - | - | - | 4 Amps | IP67 | 1.5 Meters | ||
![]() VAS 22-F642-3M TURCK | In Stock | - | - | - | - | PVC | - | Turck | - | 48 VAC;48 VDC | - | - | - | - | 4 Amps | IP67 | 3 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | TPU | - | Turck | U-10780 | 48 VAC;48 VDC | - | - | - | - | 4 Amps | IP67 | 1.5 Meters | ||
![]() VAS 22-F957-3M TURCK | In Stock | - | - | - | - | TPE | - | Turck | - | 48 VAC;48 VDC | - | - | - | - | 4 Amps | IP67 | 3 Meters | ||
![]() VAS 22-F513-10M TURCK | In Stock | - | - | - | - | PVC | - | Turck | U7101-25 | 48 VAC;48 VDC | - | - | - | - | 4 Amps | IP67 | 10 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | PVC | - | Turck | U1202-36 | 48 VAC;48 VDC | - | - | - | - | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | TPU | - | Turck | - | 220 VAC;220 VDC | - | - | - | - | 4 Amps | IP67 | 1.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | CPE | - | Turck | U-17402 | 220 VAC;220 VDC | - | - | - | - | 4 Amps | IP67 | 0.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | CPE | - | Turck | U1202-42 | 48 VAC;48 VDC | - | - | - | - | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | PVC | - | Turck | U1202-17 | 48 VAC;48 VDC | - | - | - | - | 4 Amps | IP67 | 0.8 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | PVC | - | Turck | U1203-02 | 220 VAC;220 VDC | - | Non-Compliant | - | - | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | PVC | - | Turck | U99-14006 | 48 VAC;48 VDC | - | - | - | - | 4 Amps | IP67 | 2 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | PVC | - | Turck | U-24512 | 24 VAC;24 VDC | - | - | - | - | 4 Amps | IP67 | 1 Meters |