- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Fastening Type | Power Rating | Max Power Dissipation | Current Rating | Military Standard | Lead Length | Failure Rate | Contact Style | Max Supply Voltage | Min Supply Voltage | Features | IP Rating | Diameter | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VAS 22-B653-1M TURCK | In Stock | - | - | - | Panel, Through Hole | - | PVC | Turck | - | 48 VAC;48 VDC | Non-Compliant | - | 20 % | - | - | - | - | Potentiometer | 1 kΩ | - | 100 °C | -55 °C | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | IP67 | - | 1 Meters | - | No | - | - | - | ||
![]() WKB 3T-8 TURCK | In Stock | - | - | Silver | Free Hanging | - | - | - | - | - | Non-Compliant | Bulk | - | - | Crimp | - | Plug | - | - | 7 | 125 °C | -55 °C | - | - | Bayonet | - | - | 23 A | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Environment Proof | ||
![]() WK 4T-1-PSW 3M/S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WK 4T-0.5-PSG 3 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | Tape & Reel (TR) | 1 % | 2 | - | 25 ppm/°C | - | - | 100 Ω | - | - | - | Metal Film | - | - | 125 mW | 125 mW | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 6.35 mm | 2.39 mm | - | - | Contains Lead | - | ||
![]() WK 4T-1.5-PSG 3 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 2.2 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | 2 V | - | - | - | - | - | - | No SVHC | - | - | ||
![]() WKV 493O-1M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WFSDV 4.5-PCB TURCK | In Stock | - | - | - | - | - | - | Turck | U2-04900 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKM 35-2M/S600 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK 4T-0.6-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKB 6T-0.3-WSB 6T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK 4.5T-5-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | Tape & Reel (TR) | 1 % | 2 | - | 50 ppm/°C | - | - | 1.1 Ω | - | - | - | Wirewound | - | - | 10 W | 10 W | - | - | 38.1 mm | 0.01 % | - | - | - | Military, Moisture Resistant | - | - | 45.212 mm | 9.53 mm | - | - | Contains Lead | - | ||
![]() RK 4.5T-1-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKB 3T-3.5-SB 3T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKB 3T-1/S105 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | Compliant | - | 2 % | - | - | 100 ppm/°C | - | - | 3 kΩ | - | 150 °C | -65 °C | Metal Film | - | - | - | - | - | MIL-PRF-39017 | - | - | - | - | - | - | - | 1.68 mm | 4.75 mm | - | - | - | - | - | ||
![]() RSM 34-2M/S4000 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFV 49-0.3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFV 34-0.3M/NPT TURCK | In Stock | - | - | - | - | Steel | - | Turck | U-32921 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |