- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Watchdog Timers | Packaging | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Max Power Dissipation | Current Rating | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | IP Rating | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | -22 F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() RKV 490-3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKM 490-2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKFV 48-1M/14.5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKFV 49-1M/14.5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKFV 40-0.3M/M20 TURCK | In Stock | - | - | - | Front Mount | 4 | CSA, UL | Turck | U-22637 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.3 m | - | ||
![]() RKFP 35-1M TURCK | In Stock | - | - | - | Back Mount | 3 | CSA, UL | Turck | U99-11914 | 600 VAC, 600 VDC | Non-Compliant | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | 1 m | - | ||
![]() RKFV 44-0.5M/NPT TURCK | In Stock | - | - | - | - | - | - | Turck | U-52485 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKF 511-1M/S849 TURCK | In Stock | - | - | - | Front Mount | 5 | CSA, UL | Turck | U5509-1 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 1 m | - | ||
![]() RKF 50-0.3M W/LN TURCK | In Stock | - | - | - | Front Mount | 5 | CSA, UL | Turck | U-46246 | 600 VAC, 600 VDC | Non-Compliant | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.3 m | - | ||
![]() RKF 47-1M/NPT TURCK | In Stock | - | - | - | Front Mount | 4 | CSA, UL | Turck | U-27618 | 600 VAC, 600 VDC | Compliant | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 1 m | - | ||
![]() RKF 461-9M TURCK | In Stock | - | - | - | - | - | - | Turck | U-38906 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKF 38-6M TURCK | In Stock | - | - | - | Front Mount | 3 | CSA, UL | Turck | U-45828 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 6 m | - | ||
![]() RKF 38-4M/NPT TURCK | In Stock | - | - | - | Front Mount | 3 | CSA, UL | Turck | U-42351 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 4 m | - | ||
![]() RKF 36-1M W/LN TURCK | In Stock | - | - | Surface Mount | Front Mount | 8 | CSA, UL | Turck | U2-09322 | 600 VAC, 600 VDC | Compliant | No | - | - | 85 °C | -40 °C | - | 714 mW | 10 A | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | IP67 | 1 m | Lead Free | ||
![]() RKF 36-5M TURCK | In Stock | - | - | - | Front Mount | 3 | CSA, UL | Turck | U-39650 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 5 m | - | ||
![]() RKF 40-2M W/LN TURCK | In Stock | - | - | Surface Mount | Front Mount | 4 | CSA, UL | Turck | U-27296 | 600 VAC, 600 VDC | Compliant | No | Tape & Reel (TR) | Simple Reset/Power-On Reset | 125 °C | -40 °C | - | 245 mW | 9 A | 5.5 V | 1 V | 7 µA | Active Low | 1 | 560 ms | 3.51 V | 3.69 V | 3.6 V | 3.51 V | 3.69 V | IP67 | 2 m | Lead Free | ||
![]() RKF 36-3M/NPT/S3058 TURCK | In Stock | - | - | - | Front Mount | 3 | CSA, UL | Turck | U-47260 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 3 m | - | ||
![]() RKF 30-2M/NPT W/LN TURCK | In Stock | - | - | Surface Mount | Front Mount | 6 | CSA, UL | Turck | U-46926 | 600 VAC, 600 VDC | Compliant | No | Tape & Reel (TR) | Multi-Voltage Supervisor | 125 °C | -40 °C | - | 167.7 mW | 9 A | 5.5 V | 1 V | 7 µA | Active Low | 2 | 1.2 s | - | - | 3.7 V | 3.61 V | 3.79 V | IP67 | 2 m | - | ||
![]() RKF 28-0.5M/NPT TURCK | In Stock | - | - | - | Front Mount | 2 | CSA, UL | Turck | U2-10279 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.5 m | - |