- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Packaging | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Fastening Type | Power Rating | Current Rating | Military Standard | Contact Style | Features | IP Rating | Diameter | Height | Length | Width | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK 4.5T-1-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKB 3T-3.5-SB 3T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKB 3T-1/S105 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | Compliant | - | 2 % | - | 100 ppm/°C | - | 3 kΩ | - | 150 °C | -65 °C | Metal Film | - | - | - | - | MIL-PRF-39017 | - | - | - | 1.68 mm | - | 4.75 mm | - | - | - | - | ||
![]() RSM 34-2M/S4000 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFV 49-0.3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | ||
![]() RSFV 34-0.3M/NPT TURCK | In Stock | - | - | - | - | - | - | Steel | - | Turck | U-32921 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFP 40-1M TURCK | In Stock | - | - | - | - | Back Mount | 4 | - | CSA, UL | Turck | U5232 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | IP68 | - | - | 1 m | - | - | - | - | ||
![]() RSFV 48-1M/14.5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFKL 36 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSF 49T-0.1M/14.5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSF 61-0.3M/M20 TURCK | In Stock | - | - | - | - | Front Mount | 6 | - | CSA, UL | Turck | U-32238 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | IP67 | - | - | 0.3 m | - | - | - | - | ||
![]() RSF 55-4M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 5 | - | CSA, UL | Turck | U-33429 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | IP67 | - | - | 4 m | - | - | - | - | ||
![]() RSF 48A-0.3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSF 48A-0.5M/NPT TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSF 30-0.5M/M20 TURCK | In Stock | - | - | Lead, Tin | Through Hole | Front Mount | 3 | - | CSA, UL | Turck | U2-06796 | 600 VAC, 600 VDC | Non-Compliant | Tape & Reel | 0.5 % | - | 50 ppm/°C | - | 249 Ω | - | 175 °C | -65 °C | Metal Film | - | - | - | 9 A | MIL-PRF-55182 | - | - | IP67 | 4.57 mm | - | 17.45 mm | - | No | - | - | ||
![]() RSF 46-0.3M W/LN TURCK | In Stock | - | - | Gold | Free Hanging | Front Mount | 56 | Composite | CSA, UL | Turck | U2-08704 | 600 VAC, 600 VDC | Non-Compliant | Bulk | - | Crimp | - | Plug | - | 56 | 175 °C | -65 °C | - | Male | Threaded | - | 10 A | - | - | Shielded | IP67 | - | - | 0.3 m | - | - | - | Environment Resistant | ||
![]() RSF 35-3M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | CSA, UL | Turck | U-27728 | 600 VAC, 600 VDC | Compliant | - | 10 % | - | - | - | 100 Ω | - | 125 °C | -55 °C | Thick Film | - | - | 250 W | 10 A | - | - | - | IP67 | - | 26 mm | 73 mm | - | No | - | - | ||
Tiny WHSL | In Stock | - | - | Lead, Tin | Through Hole | Front Mount | 8 | - | UL | Turck | U-52418 | 600 VAC, 600 VDC | Non-Compliant | Bulk | 1 % | - | 50 ppm/°C | - | 88.7 Ω | - | 175 °C | -65 °C | Metal Film | - | - | 125 mW | 8 A | MIL-PRF-55182 | - | - | IP68 | 2.39 mm | - | 7.62 mm | 2.39 mm | - | Contains Lead | - |