- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Weight | Approvals | Brand | Cover Color | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | NEMA Rating | Package | Part # Aliases | Product Status | RoHS | Series | Size / Dimension | Type | Color | Subcategory | Current Rating | Product Type | Design | Container Type | Area (L x W) | Product | Features | Product Category | IP Rating | Height | Length | Width | Thickness | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UC-980-Grey LMB Heeger | In Stock | - | - | - | - | - | - | - | LMB / Heeger | - | 1 | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | Utility | - | Enclosures, Racks and Boxes | - | Enclosures, Boxes, & Cases | - | - | - | Enclosures | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | - | ||
![]() W-1D Plain LMB Heeger | In Stock | - | - | - | - | - | - | - | LMB / Heeger | - | 1 | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | Utility | - | Enclosures, Racks and Boxes | - | Enclosures, Boxes, & Cases | - | - | - | Enclosures | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | - | ||
![]() BW62DBKCSGM Serpac Electronic Enclosures | In Stock | - | - | - | - | Polycarbonate (PC) | - | - | SERPAC | - | 1 | SERPAC | - | - | - | 4X, 12, 13 | - | BW62D-BK-CS-GM | - | Details | BW62 | - | Wrist Enclosure | Gray (Gun Metal Gray) | Enclosures, Racks and Boxes | - | Enclosures, Boxes, & Cases | - | - | - | Enclosures | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | UL 94 V-2 | - | ||
![]() RB65P12C24G Serpac Electronic Enclosures | In Stock | - | - | - | - | Polycarbonate (PC) | - | - | SERPAC | Gray | 1 | SERPAC | - | - | Serpac | 4X, 12, 13 | Box | RB65P12C24G | Active | Details | RB65 | 6.300 L x 4.720 W (160.02mm x 119.89mm) | Watertight | Gray, Clear Cover/Door | Enclosures, Racks and Boxes | - | Enclosures, Boxes, & Cases | Cover Included | Box | 18.9in² (122cm²) | Boxes | - | Enclosures, Boxes, & Cases | IP67 | 90 mm | 160 mm | 120 mm | 0.120 (3.05mm) | UL94 V-0 | UL 94 V-0 | IP67, NEMA 4 | ||
![]() RB65P12C24C Serpac Electronic Enclosures | In Stock | - | - | - | - | Polycarbonate (PC) | - | - | SERPAC | Clear | - | SERPAC | - | - | Serpac | 4X, 12, 13 | Box | RB65P12C24C | Active | Details | RB65 | 6.300 L x 4.720 W (160.02mm x 119.89mm) | Watertight | Clear | Enclosures, Racks and Boxes | - | Enclosures, Boxes, & Cases | Cover Included | Box | 18.9in² (122cm²) | Boxes | - | Enclosures, Boxes, & Cases | IP67 | 90 mm | 160 mm | 120 mm | 0.120 (3.05mm) | UL94 V-0 | UL 94 V-0 | IP67, NEMA 4 | ||
![]() RB65P12C20C Serpac Electronic Enclosures | In Stock | - | - | - | - | Polycarbonate (PC) | - | - | SERPAC | Clear | - | SERPAC | - | - | Serpac | 4X, 12, 13 | Box | RB65P12C20C | Active | Details | RB65 | 6.300 L x 4.720 W (160.02mm x 119.89mm) | Watertight | Clear | Enclosures, Racks and Boxes | - | Enclosures, Boxes, & Cases | Cover Included | Box | 18.9in² (122cm²) | Boxes | - | Enclosures, Boxes, & Cases | IP67 | 82 mm | 160 mm | 120 mm | 0.120 (3.05mm) | UL94 V-0 | UL 94 V-0 | IP67, NEMA 4 | ||
![]() FKV 8-1/18.25/S618 TURCK | In Stock | - | - | Front Mount | 8 | - | - | CSA, UL | - | - | - | Turck | U-23108 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | IP68 | - | 1 m | - | - | - | - | - | ||
![]() FKFD 4.5-0.6-RS 4.5T TURCK | In Stock | - | - | Back Mount | 5 | - | - | - | - | - | - | Turck | U-18756 | 250 VAC, 250 VDC | - | - | - | - | - | Compliant | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP68 | - | 0.6 m | - | - | - | - | - | ||
![]() FSB 3-0.1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | - | - | CSA, UL | - | - | - | Turck | U-47769 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP67 | - | 0.1 m | - | - | - | - | - | ||
![]() FS 6-0.2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 6 | - | - | CSA, UL | - | - | - | Turck | U-05252 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | IP68 | - | 0.2 m | - | - | - | - | - | ||
![]() FSFDV 4.4-0.5/S613 TURCK | In Stock | - | - | Back Mount | 4 | - | - | CSA, UL | - | - | - | Turck | U2-09214 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | - | - | - | - | ||
![]() FS 10-2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 10 | - | - | UL | - | - | - | Turck | U-13960 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | IP68 | - | 2 m | - | - | - | - | - | ||
![]() FS 10-0.3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 10 | - | - | UL | - | - | - | Turck | U-33905 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | IP68 | - | 0.3 m | - | - | - | - | - | ||
![]() FSV 49-0.3M/14.5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS 4.4-0.5/14.5 TURCK | In Stock | - | - | Front Mount | 4 | - | - | CSA, UL | - | - | - | Turck | U2350 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | - | - | - | - | ||
![]() FSFD 8-0.3/S717 TURCK | In Stock | - | - | Back Mount | 8 | - | - | CSA, UL | - | - | - | Turck | U-10772 | 60 VAC, 75 VDC | - | - | - | - | - | Compliant | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | IP68 | - | 0.3 m | - | - | - | - | - | ||
![]() FKB 3-0.5/14.5 TURCK | In Stock | - | - | Front Mount | 3 | - | - | CSA, UL | - | - | - | Turck | U9504-2 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP67 | - | 0.5 m | - | - | - | - | - | ||
![]() FK 6-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 6 | - | - | CSA, UL | - | - | - | Turck | U1130-10 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | - | - | - | - | ||
![]() FSB 5-0.5/14.5 TURCK | In Stock | - | - | Front Mount | 5 | - | - | CSA, UL | - | - | - | Turck | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP67 | - | 0.5 m | - | - | - | - | - | ||
![]() FS 8-0.5/S3004 TURCK | In Stock | - | - | Front Mount | 8 | - | - | CSA, UL | - | - | - | Turck | U2-09154 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | - | - | - | - |