- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Weight | Body Material | Shape | Approvals | Cover Color | Degree of protection (IP) | Degree of protection (NEMA) | Door Type | Manufacturer | Manufacturer Part Number | Material quality | Mfr | NEMA Rating | Package | Product Status | RoHS | Suitable for wall mounting | Voltage, Rating | Series | Size / Dimension | Type | Color | Depth | Style | Current Rating | Design | Container Type | Area (L x W) | Product | Connection Type | Features | IP Rating | Height | Length | Width | Thickness | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1556CAWH Hammond Manufacturing | In Stock | - | - | - | - | ABS Plastic | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | White | - | - | - | - | - | - | Enclosures | - | - | IP54 | 60 mm | 120 mm | 80 mm | - | - | UL 94 V-0 | - | ||
![]() NSYSMX20850 Schneider | In Stock | - | - | - | - | Stainless Steel | - | Stainless Steel | - | - | - | IP55 | 12 | Opaque | - | - | Stainless steel V4A | Schneider Electric | - | Bulk | Active | - | No | - | - | 78.740 L x 31.496 W (2000.00mm x 800.00mm) | - | Light Gray | 500 | - | - | Hinged Door | Enclosure | 2530in² (1.632 m²) | - | - | - | IP66 | 19.685 (500.00mm) | - | 800 | - | - | - | IP66, UL-508 | ||
![]() NSYPLA1074G Schneider | In Stock | - | - | - | - | Fiberglass/Polyester | - | - | - | - | - | IP65 | 13 | - | - | - | Polyester | Schneider Electric | - | Box | Active | - | Yes | - | - | 39.370 L x 29.528 W (1000.00mm x 750.00mm) | - | Gray | 420 | - | - | Hinged Door | Enclosure | 1163in² (7500cm²) | - | - | - | IP65 | 16.535 (420.00mm) | - | 750 | - | - | - | IP65, NEMA 1,2,3,3R,3S,3X,5,12,13 | ||
![]() CKAFL 16-14-1 TURCK | In Stock | - | - | Front Mount | 16 | - | - | - | - | UL | - | - | - | - | Turck | U99-10050 | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | IP67 | - | 1 m | - | - | - | - | - | ||
![]() BKFD19-19-0.5/M18 TURCK | In Stock | - | - | Back Mount | 19 | - | - | - | - | cUR | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | IP67 | - | 0.5 m | - | - | - | - | - | ||
![]() WKB 6T-8-SB 6T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUAT100 Emerson | In Stock | - | - | - | - | - | - | - | T | CSA, UL, NEC | - | - | - | - | Appleton | GUAT100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | ||
![]() GUJLB50 Emerson | In Stock | - | - | - | - | - | - | - | LB | CSA, UL | - | - | - | - | Appleton | GUJLB50 | - | - | - | - | - | - | - | - | - | - | - | - | - | GUJLB | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | ||
![]() JBLX100L Emerson | In Stock | - | - | - | - | - | - | - | LX | UL | - | - | - | - | Appleton | JBLX100L | - | - | - | - | - | - | - | - | - | - | - | - | - | JBL | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | ||
![]() BKXM2A Emerson | In Stock | - | - | - | - | - | - | - | - | CSA | - | - | - | - | Appleton | BKXM2A | - | - | - | - | - | - | - | - | - | - | - | - | - | BKXM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRL75A Emerson | In Stock | - | - | - | - | - | - | - | L | CSA, UL | - | - | - | - | Appleton | GRL75A | - | - | - | - | - | - | - | - | - | - | - | - | - | GRL | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSMSBKMS5-429-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-51025 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-53269 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSMCKWM19-11-12 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8MB12Z-4P2-CS12H TURCK | In Stock | - | - | - | 5 | - | - | Plastic | - | UL | - | - | - | - | Turck | E8026484 | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | ||
![]() 4MB12Z-4P2-CS12H TURCK | In Stock | - | - | - | 5 | - | - | Plastic | - | UL | - | - | - | - | Turck | E8026488 | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | ||
![]() 4RKF30-5M TURCK | In Stock | - | - | - | 3 | - | - | Aluminum | - | UR | - | - | - | - | Turck | U-00701 | - | - | - | - | - | - | - | 250 VAC/300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | ||
![]() 4MB12Z-5P3-2 TURCK | In Stock | - | - | - | 5 | - | - | Plastic | - | UL | - | - | - | - | Turck | U-04917 | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | ||
![]() 8RKF30-X9-RSF120 TURCK | In Stock | - | - | - | 3 | - | - | Aluminum | - | UR | - | - | - | - | Turck | U0949-29 | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - |