- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN4SD302412SS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 57lbs 25.9kg | - | Box | 2014 | Eclipse | 30.000Lx24.000W 762.00mmx609.60mm | Active | Not Applicable | Natural | - | - | - | Hinged Door, Lid | Box | 720in2 (4645cm2) | Stainless Steel Hinges | 12.000 304.80mm | 762mm | 564mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1455R1601RD Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 1lb 453.59g | - | Bulk | 2013 | 1455 | 6.299Lx6.496W 159.99mmx165.00mm | Active | Not Applicable | Red | - | - | - | End Panel(s) | Box | 40.9in2 (264cm2) | Card Guides | 1.201 30.51mm | 159.9946mm | 164.9984mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1418BYD24 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Metal, Steel | - | 1000lbs 453.6kg | - | Bag | 2011 | 1418 | - | Active | Not Applicable | Gray | - | - | - | - | - | - | Dual Door, Dual Access | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1418ZW18 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 575lbs 260.8kg | - | Box | 2011 | 1418 | - | Active | Not Applicable | Gray | - | - | - | - | - | - | Dual Door, Single Access | - | - | 740mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EN4SD16166S16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 19lbs 8.6kg | - | Box | 2014 | Eclipse | 16.000Lx16.000W 406.40mmx406.40mm | Active | Not Applicable | Natural | - | - | - | Hinged Door, Lid | Box | 256in2 (1652cm2) | Stainless Steel Hinges | 6.000 152.40mm | 406.4mm | 406.4mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1437C Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 5lbs 2.3kg | - | Box | 2004 | 1437 | 8.000Lx4.000W 203.20mmx101.60mm | Active | Not Applicable | Gray | 120.65mm | - | - | Hinged Door, Lid | Box | 32.0in2 (206cm2) | Pushbutton Holes - 3 | 4.750 120.65mm | 203.2mm | 101.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1591CF2GY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Flanges | 120 | Plastic, ABS | ABS | 0.18lb 81.65g | - | Bag | 2010 | 1591F2 | 4.724Lx2.559W 120.00mmx65.00mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 12.1in2 (78cm2) | Card Guides, Flame Retardant, Mounting Flange | 1.626 41.30mm | 120.015mm | 64.9986mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1553DYLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 249.999986g | ABS | Bulk | 2007 | 1553 | 5.797Lx3.504W 147.24mmx89.00mm | Active | Not Applicable | Yellow | - | - | - | Hand Held, Split Sides | Box | 20.3in2 (131cm2) | PCB Supports | 0.984 25.00mm | 147.2438mm | 89.0016mm | 0.108 2.74mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP66 | ||
![]() C3RWT848 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 39lbs 17.7kg | - | Bulk | 2016 | C3RWT | 48.000Lx8.000W 1219.20mmx203.20mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 384in2 (2477cm2) | Lockable, Wall Mount | 8.000 203.20mm | 1.2192m | 203.2mm | - | - | - | ROHS3 Compliant | - | - | IP24, NEMA 3R, UL-870 | ||
![]() 1414N4SSK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Metal | Metal, Stainless Steel | - | 14lbs 6.4kg | Stainless Steel | Box | 2007 | 1414 N4 SS | 12.000Lx10.000W 304.80mmx254.00mm | Active | Not Applicable | Natural | - | - | - | Cover Included | Box | 120in2 (774cm2) | Interior Panels | 5.000 127.00mm | 304.8mm | 254mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() C3RWT636 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 18lbs 8.2kg | - | Bulk | 2016 | C3RWT | 36.000Lx6.000W 914.40mmx152.40mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 216in2 (1394cm2) | Lockable, Wall Mount | 6.000 152.40mm | 914.4mm | 152.4mm | - | - | - | ROHS3 Compliant | - | - | IP24, NEMA 3R, UL-870 | ||
![]() CSKO1086 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Screw | - | Metal, Steel | Steel | 7lbs 3.2kg | - | Bulk | 2011 | CSKO | 10.000Lx8.000W 254.00mmx203.20mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 80.0in2 (516cm2) | Knockouts | 6.000 152.40mm | 254mm | 203.2mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP20, NEMA 1 | ||
![]() 1418N4SSKK8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Stainless Steel | - | 100lbs 45.4kg | - | Box | - | 1418 | 30.000Lx30.000W 762.00mmx762.00mm | Active | Not Applicable | Natural | - | - | - | Hinged Door, Lid | Box | 900in2 (5806cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 762mm | 762mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1418E10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | Steel | 64lbs 29kg | - | Box | - | 1418 | 24.000Lx20.000W 609.60mmx508.00mm | Active | Not Applicable | Gray | - | CSA, UL | Grey | Hinged Door, Lid | Box | 480in2 (3097cm2) | Interior Panels, Mounting Flange | 10.000 254.00mm | 609.6mm | 432mm | 14 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() MPB12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 6lbs 2.7kg | - | Box | 2016 | MPB | 10.690Lx6.810W 271.53mmx172.97mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 72.8in2 (470cm2) | Mounting Flange, Pushbutton Holes - 12 | 4.250 107.95mm | 271.526mm | 172.974mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() N1J10106 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Metal, Steel | - | 11lbs 5kg | - | Box | 2005 | N1J | 10.000Lx10.000W 254.00mmx254.00mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 100in2 (645cm2) | Interior Panels | 6.000 152.40mm | 254mm | 254mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() MB181110 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 100 | Plastic, Polystyrene | Polystyrene | 1lb 453.59g | - | Bag | 2011 | MB | 7.402Lx4.331W 188.00mmx110.00mm | Active | Not Applicable | Gray | 100mm | - | - | Hand Held, Split Sides | Box | 32.1in2 (207cm2) | PCB Supports | 3.937 100.00mm | 188.0108mm | 110.0074mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() EN4SD16128WGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | Steel | 16lbs 7.3kg | - | Box | 2012 | Eclipse | 16.000Lx12.000W 406.40mmx304.80mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 192in2 (1239cm2) | Stainless Steel Hinges, Window | 8.000 203.20mm | 406.4mm | 304.8mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() N1A24167 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | 406 | Metal, Steel | Steel | 43lbs 19.5kg | - | Box | 2004 | N1A | 24.000Lx16.000W 609.60mmx406.40mm | Active | Not Applicable | Gray | - | CSA, IEC, UL | - | Hinged Door, Lid | Box | 384in2 (2477cm2) | Interior Panels | 7.000 177.80mm | 609.6mm | 406.4mm | 14 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() PSS-11350-G Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS | ABS | 0.406lb 184.16g | - | Bulk | - | Plastibox Style B | 6.880Lx4.880W 174.75mmx123.95mm | Active | Not Applicable | Gray | - | - | Grey | Split Sides and End Panel(s) | Box | 33.6in2 (217cm2) | PCB Supports | 2.450 62.23mm | - | - | 0.100 2.54mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - |