- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1411DU Hammond Manufacturing | In Stock | - | - | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.14lb 63.5g | Aluminium | Bulk | 2001 | 1411 | 3.240Lx2.250W 82.30mmx57.15mm | Active | Not Applicable | Unpainted | - | Natural | U Shaped Pieces | Box | 7.29in2 (47.0cm2) | - | 1.640 41.66mm | 82.296mm | 57.15mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2815-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 1lb 453.59g | - | Bulk | - | AN-A | 5.910Lx2.520W 150.11mmx64.01mm | Active | Not Applicable | Natural | - | - | Cover Included | Box | 14.9in2 (96cm2) | Mounting Flange, PCB Supports, Watertight | 1.450 36.83mm | - | - | 0.150 3.81mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() 515-0930 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Front | Aluminum | Metal, Steel | Aluminium | 1.379828kg | Aluminium, Steel | Bulk | 2004 | 515 | 6.170Lx7.580W 156.72mmx192.53mm | Active | Not Applicable | Gray | 152.4mm | - | Slanted Top | Console | 46.8in2 (302cm2) | Slope, 15° | 2.270 57.66mm | 156.718mm | 187.96mm | 18 Gauge | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1554C2GYCL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | 120 | Plastic, Polycarbonate | Polycarbonate | 0.12lb 54.43g | Polycarbonate | Bag | 2002 | 1554 | 4.724Lx2.559W 120.00mmx65.00mm | Active | Not Applicable | Gray, Clear Cover/Door | 40.64mm | Grey | Cover Included | Box | 12.1in2 (78cm2) | Card Guides, PCB Supports, Watertight | 1.575 40.00mm | 119.9896mm | 65mm | 0.118 3.00mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 4,4X,12,13, UL-508 | ||
![]() PN-1329-CMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, Polycarbonate | Polycarbonate | 1.2lbs 544.3g | - | Box | - | PN | 8.740Lx5.748W 222.00mmx146.00mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | Cover Included | Box | 50.2in2 (324cm2) | Card Guides, Mounting Flange, PCB Supports | 2.953 75.00mm | 221.996mm | 145.9992mm | 0.118 3.00mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() 1591DTCL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Screw | - | Plastic, Polycarbonate | Polycarbonate | 0.294lb 133.36g | Polycarbonate | Bulk | 2004 | 1591T | 5.906Lx3.150W 150.01mmx80.01mm | Active | Not Applicable | Translucent - Clear | - | Clear | Cover Included | Box | 18.6in2 (120cm2) | Card Guides | 1.969 50.00mm | 150.0124mm | 80mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL91 V-0 | Lead Free | IP54 | ||
![]() 431623 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | Metal | Metal, Aluminum | Aluminium | 2.899816kg | Aluminium | Bulk | 2015 | Sink Box | 11.220Lx4.130W 285.00mmx104.90mm | Active | Not Applicable | Black | - | - | End Panel(s) | Box | 46.3in2 (299cm2) | Card Guides | 2.362 60.00mm | 284.988mm | 104.902mm | 0.066 1.68mm | - | No SVHC | ROHS3 Compliant | - | - | IP40 | ||
![]() 1418N4ALC6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | - | 16lbs 7.3kg | Aluminium | Box | 2014 | 1418 | 20.000Lx16.000W 508.00mmx406.40mm | Active | Not Applicable | Natural | - | - | Hinged Door, Lid | Box | 320in2 (2065cm2) | Interior Panels, Mounting Flange | 6.000 152.40mm | 508mm | 406.4mm | 0.100 2.54mm | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 4,12,13, UL-508 | ||
![]() 1455L2201RD Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 0.68lb 308.44g | - | Bulk | 2004 | 1455 | 8.661Lx4.055W 219.99mmx103.00mm | Active | Not Applicable | Red | - | - | End Panel(s) | Box | 35.0in2 (226cm2) | Card Guides | 1.201 30.51mm | 219.9894mm | 103mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1411FBLU Hammond Manufacturing | 1 |
| - | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.4lb 181.44g | Aluminium | Bulk | 2013 | 1411 | 5.010Lx4.000W 127.25mmx101.60mm | Active | Not Applicable | Unpainted | - | - | U Shaped Pieces | Box | 20.0in2 (129cm2) | - | 3.010 76.45mm | 127.254mm | 101.6mm | 0.040 1.02mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1441-9 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 0.634lb 287.58g | Steel | Bulk | 2004 | 1441 | 4.000Lx8.000W 101.60mmx203.20mm | Active | Not Applicable | Gray | - | - | Open End(s) | Chassis | 32.0in2 (206cm2) | Hardware not Provided | 1.040 26.42mm | 101.6mm | 101.6mm | 20 Gauge | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() PB-1581-TF Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.187lb 84.82g | - | Bulk | - | Style B | 2.079Lx1.280W 52.81mmx32.51mm | Active | Not Applicable | Black | - | Black | Open End(s) | Box, Potting | 2.66in2 (17.2cm2) | Mounting Flange | 0.445 11.30mm | 52.8066mm | 32.512mm | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EN4SD36368LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 94lbs 42.6kg | - | Box | 2014 | Eclipse | 36.000Lx36.000W 914.40mmx914.40mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 1296in2 (8361cm2) | Stainless Steel Hinges | 8.000 203.20mm | 914.4mm | 914.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1418JJ11 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 67lbs 30.4kg | Steel | Box | 2016 | 1418J | 24.000Lx24.000W 609.60mmx609.60mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 576in2 (3716cm2) | Interior Panels, Mounting Flange | 11.000 279.40mm | 609.6mm | 609.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12, UL 508 | ||
![]() 1590WJF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges | Aluminum | Metal, Aluminum | Aluminium | 0.838lb 380.11g | Aluminium | Bulk | 2004 | 1590WF | 5.709Lx3.740W 145.01mmx95.00mm | Active | Not Applicable | Unpainted | - | - | Cover Included | Box | 21.4in2 (138cm2) | Mounting Flange, Watertight | 1.988 50.50mm | 145.0086mm | 94.996mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1418N4S16C8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Stainless Steel | - | 38lbs 17.2kg | Stainless Steel | Box | 2012 | 1418 | 20.000Lx16.000W 508.00mmx406.40mm | Active | Not Applicable | Natural | - | - | Hinged Door, Lid | Box | 320in2 (2065cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 508mm | 406.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1436H Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Metal | Metal, Steel | - | 5lbs 2.3kg | Steel | Box | - | 1436 | 9.500Lx6.250W 241.30mmx158.75mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 59.4in2 (383cm2) | - | 3.000 76.20mm | 241.3mm | 158.75mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, NEMA 12,13, UL-508 | ||
![]() 1418JE9 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 60lbs 27.2kg | Steel | Box | 2016 | 1418J | 24.000Lx20.000W 609.60mmx508.00mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Interior Panels, Mounting Flange | 9.000 228.60mm | 609.6mm | 432mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12, UL 508 | ||
![]() 1438B Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 4lbs 1.8kg | Steel | Box | - | 1438 | 6.000Lx4.000W 152.40mmx101.60mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 24.0in2 (155cm2) | - | 4.750 120.65mm | 152.4mm | 101.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, NEMA 12,13, UL-508 | ||
![]() 1418JC9 Hammond Manufacturing | In Stock | - | Datasheet | 2 Weeks | Panel | - | Metal, Steel | - | 42lbs 19.1kg | - | Bulk | 2007 | 1418J | 20.000Lx16.000W 508.00mmx406.40mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 320in2 (2065cm2) | Interior Panels, Mounting Flange | 9.000 228.60mm | 508mm | 330mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12, UL 508 |