- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Color
- Height
- Unit Weight
- Width
- Housing Color
- RoHS
- Part # Aliases
- Material
- NEMA Rating
Attribute column
Categories
Box Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body colour | Certificates | Colour | Conform to the norm | Conform to the norm1 | Cover colour | Cover material | Dimension X | Dimension Y | Dimension Z | Enclosure material | Enclosure material1 | Enclosure series | Fastening thread | Gross weight | IP rating1 | Manufacturer series | Mounting | Related items | Related items1 | Type of enclosure | Type of enclosures accessories | Version | Operating temperature | Applications | IP rating | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM100-0200-14-100Z(H) DEGSON ELECTRONICS | In Stock | - | - | - | green | RoHS compliant | - | - | - | - | - | 200mm | 100mm | 37.3mm | polyamide | PVC | - | - | 164g | - | - | for DIN rail mounting | - | - | enclosure base | - | - | -20...50°C | - | - | UL94V-0 | ||
![]() DM100-0070-14-100Z(H) DEGSON ELECTRONICS | In Stock | - | - | - | green | RoHS compliant | - | - | - | - | - | 70mm | 100mm | 37.3mm | polyamide | PVC | - | - | 74.8g | - | - | for DIN rail mounting | - | - | enclosure base | - | - | -20...50°C | - | - | UL94V-0 | ||
![]() DM100-0150-14-100Z(H) DEGSON ELECTRONICS | In Stock | - | - | - | green | RoHS compliant | - | - | - | - | - | 150mm | 100mm | 37.3mm | polyamide | PVC | - | - | 132.4g | - | - | for DIN rail mounting | - | - | enclosure base | - | - | -20...50°C | - | - | UL94V-0 | ||
![]() DM100-0120-14-100Z(H) DEGSON ELECTRONICS | In Stock | - | - | - | green | RoHS compliant | - | - | - | - | - | 120mm | 100mm | 37.3mm | polyamide | PVC | - | - | 110.9g | - | - | for DIN rail mounting | - | - | enclosure base | - | - | -20...50°C | - | - | UL94V-0 | ||
![]() DM108-0400-14-100Z(H) DEGSON ELECTRONICS | In Stock | - | - | - | green | RoHS compliant | - | - | - | - | - | 400mm | 108mm | 28.7mm | polyamide | PVC | - | - | 301.39g | - | - | for DIN rail mounting | - | - | enclosure base | - | - | -20...50°C | - | - | UL94V-0 | ||
![]() DM108-0500-14-100Z(H) DEGSON ELECTRONICS | In Stock | - | - | - | green | RoHS compliant | - | - | - | - | - | 500mm | 108mm | 28.7mm | polyamide | PVC | - | - | 376.74g | - | - | for DIN rail mounting | - | - | enclosure base | - | - | -20...50°C | - | - | UL94V-0 | ||
![]() DM108-0090-14-100Z(H) DEGSON ELECTRONICS | In Stock | - | - | - | green | RoHS compliant | - | - | - | - | - | 90mm | 108mm | 28.7mm | polyamide | PVC | - | - | 82.4g | - | - | for DIN rail mounting | - | - | enclosure base | - | - | -20...50°C | - | - | UL94V-0 | ||
![]() DM108-0120-14-100Z(H) DEGSON ELECTRONICS | In Stock | - | - | - | green | RoHS compliant | - | - | - | - | - | 120mm | 108mm | 28.7mm | polyamide | PVC | - | - | 104g | - | - | for DIN rail mounting | - | - | enclosure base | - | - | -20...50°C | - | - | UL94V-0 | ||
![]() KLIPPON K41 EX RAL7001 WEIDMÜLLER | In Stock | - | - | - | grey | RoHS compliant | - | ATEX Ex | IEC 60079-0 | grey | aluminium | 120mm | 122mm | 80mm | aluminium | - | Klippon® K EX | - | 955g | IP67 | - | - | - | - | multipurpose | - | - | -60...135°C | - | IP66 | - | ||
![]() AP 0909 ILME | In Stock | - | - | - | dark grey | RoHS compliant | - | - | - | - | - | 92mm | 92mm | 86mm | aluminium | - | - | - | 541.67g | - | - | - | - | - | multipurpose | - | - | -20...80°C | - | IP65 | - | ||
![]() APS 20 ILME | In Stock | - | - | - | natural | RoHS compliant | - | - | - | - | - | 214mm | 264mm | 122mm | aluminium | - | - | - | 2150g | IP67 | - | - | - | - | multipurpose | - | with fixing lugs | -40...110°C | - | IP66 | - | ||
![]() 13144 ABB | In Stock | - | - | - | grey | RoHS compliant | - | - | - | - | - | 200mm | 245mm | 82mm | - | - | - | - | 843.3g | - | - | plaster embedded | - | - | emergency | - | - | - | - | IP40 | - | ||
![]() 45-50D.2900 EAO | In Stock | - | - | metal | - | RoHS compliant | silver | - | - | - | - | - | - | - | - | - | - | M20/M25 | 10g | IP69K | - | - | 45-410.1401 | 45-470.2804 | - | mounting coupler | - | - | for enclosures | IP66 | - | ||
![]() 45-50E.2900 EAO | In Stock | - | - | metal | - | RoHS compliant | silver | - | - | - | - | - | - | - | - | - | - | M25/M25 | 10g | IP69K | - | - | 45-460.1802 | 45-470.2804 | - | mounting coupler | - | - | for enclosures | IP66 | - | ||
Tiny WHSL | In Stock | - | - | - | black | RoHS compliant | - | - | - | - | - | 200mm | 230mm | 110mm | aluminium | - | S-8100 | - | 2611g | - | GWconnect | - | - | - | multipurpose | - | - | - | - | IP66 | - | ||
Tiny WHSL | In Stock | - | - | - | natural | RoHS compliant | - | - | - | - | - | 80mm | 125mm | 57mm | aluminium | - | S-8100 | - | 436g | - | GWconnect | - | - | - | multipurpose | - | - | - | - | IP66 | - | ||
Tiny WHSL | In Stock | - | - | - | light grey | RoHS compliant | - | - | - | - | - | 80mm | 250mm | 80mm | aluminium | - | S-8100 | - | 895g | - | GWconnect | - | - | - | multipurpose | - | - | - | - | IP66 | - | ||
Tiny WHSL | In Stock | - | - | - | light grey | RoHS compliant | - | - | - | - | - | 215mm | 252mm | 91mm | aluminium | - | S-8000 | - | 1560.8g | - | GWconnect | - | - | - | multipurpose | - | with fixing lugs | - | - | IP66 | - | ||
Tiny WHSL | In Stock | - | - | - | black | RoHS compliant | - | - | - | - | - | 141mm | 166mm | 137mm | aluminium | - | S-8000 | - | 838.8g | - | GWconnect | - | - | - | multipurpose | - | with fixing lugs | - | - | IP66 | - | ||
Tiny WHSL | In Stock | - | - | - | dark grey | RoHS compliant | - | - | - | - | - | 100mm | 160mm | 81mm | aluminium | - | S-8100 | - | 829.4g | - | GWconnect | - | - | - | multipurpose | - | - | - | - | IP66 | - |