- Manufacturer
- Color
- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Size / Dimension
- Series
- Published
- Weight
- Width
Attribute column
Categories
Box Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Contact Finish Mating | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | Total Number of Contacts | Terminal Pitch | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Features | Height | Length | Width | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFK68 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Aluminum | Metal, Aluminum | 1.000171kg | - | - | - | - | 2015 | 1481L3R | 4.020Lx6.000W 102.11mmx152.40mm | - | Active | Not Applicable | Filter | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2418670000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Plastic, Polycarbonate | - | - | - | - | - | 2010 | Omnimate | 3.425Lx0.886W x 0.157 H 87.00mmx22.50mmx4.00mm | - | Active | Not Applicable | Cover, Lid | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9878mm | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 8156210000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Plastic, Polyamide | - | - | - | - | - | 2013 | Omnimate | 3.402Lx0.354W x 1.181 H 86.40mmx9.00mmx30.00mm | - | Active | - | Panel, End | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.9974mm | - | - | - | - | No | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 1235270000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Plastic, Polyamide | - | - | - | - | - | - | Omnimate | 4.228Lx2.657W x 4.303 H 107.40mmx67.50mmx109.30mm | - | Active | Not Applicable | Base | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 109.2962mm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1455KBBK-10 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | - | Plastic, ABS | 499.858792g | - | - | - | - | 2007 | 1455 | 3.194Lx1.816W x 0.354 H 81.13mmx46.13mmx8.99mm | - | Active | Not Applicable | Bezel | 1.45516MOhm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.9916mm | 81.1276mm | 46.13mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1410960000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Plastic, Polyamide | - | - | - | - | - | - | Omnimate | 3.402Lx0.484W x 2.449 H 86.40mmx12.30mmx62.20mm | - | Active | - | Panel, End | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62.2046mm | - | - | - | - | No | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() NBX-10978 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Metal, Steel | - | - | - | - | - | - | NB | 9.250Lx2.560W x 0.062 H 234.95mmx65.02mmx1.57mm | - | Active | Not Applicable | Panel, Inner | - | - | - | Unpainted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5748mm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PTX-25308 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Steel | - | - | - | - | - | - | PTS | 3.740Lx2.559W x 0.059 H 95.00mmx65.00mmx1.50mm | - | Active | Not Applicable | Panel, Inner | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4986mm | 94.996mm | 64.9986mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PTX-11046 Bud Industries | In Stock | - | Datasheet | - | - | - | Metal, Steel | - | - | - | - | - | - | PTQ | 4.902Lx4.902W x 0.060 H 124.50mmx124.50mmx1.52mm | - | Active | Not Applicable | Panel, Inner | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.524mm | 124.5108mm | 124.5108mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PTX-25317 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Steel | - | - | - | - | - | - | PTS | 5.984Lx2.559W x 0.059 H 152.00mmx65.00mmx1.50mm | - | Active | Not Applicable | Panel, Inner | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4986mm | 151.9936mm | 64.9986mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PTX-25328 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Steel | - | - | - | - | - | - | PTS | 7.323Lx5.354W x 0.059 H 186.00mmx136.00mmx1.50mm | - | Active | Not Applicable | Panel, Inner | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4986mm | 186.0042mm | 135.9916mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2362 Adafruit Industries LLC | In Stock | - | Datasheet | - | - | - | Polycarbonate (PC) | - | AU ON NI | STRAIGHT | 105°C | -55°C | - | PI | 2.900Lx2.600W x 0.200 H 73.66mmx66.04mmx5.08mm | e4 | Active | Not Applicable | Cover, Lid | - | - | - | Clear | 2 | ROHS COMPLIANT | 76 | 2.54mm | ONE | UL, CSA | COMMERCIAL | 3.8 inch | 2 | RECTANGULAR | 0.197 inch | MALE | 0.512 inch | 3A | 20mOhm | 5000000000Ohm | 0.1 inch | RECEPTACLE | 1000VAC V | 2.54 mm | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | Raspberry Pi A+ | - | - | - | FLASH inch | 0.236 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 2364 Adafruit Industries LLC | In Stock | - | Datasheet | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | PI | 2.900Lx2.600W x 0.200 H 73.66mmx66.04mmx5.08mm | - | Active | Not Applicable | Cover, Lid | - | - | - | Purple | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raspberry Pi A+ | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2366 Adafruit Industries LLC | In Stock | - | Datasheet | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | PI | 2.900Lx2.600W x 0.200 H 73.66mmx66.04mmx5.08mm | - | Active | Not Applicable | Cover, Lid | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raspberry Pi A+ | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2372 Adafruit Industries LLC | In Stock | - | Datasheet | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | PI | 2.900Lx2.600W x 0.200 H 73.66mmx66.04mmx5.08mm | - | Active | Not Applicable | Cover, Lid | - | - | - | Pink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raspberry Pi A+ | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2371 Adafruit Industries LLC | In Stock | - | Datasheet | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | PI | 2.900Lx2.500W x 1.000 H 73.66mmx63.50mmx25.40mm | - | Active | Not Applicable | Base | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raspberry Pi A+ | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2373 Adafruit Industries LLC | In Stock | - | Datasheet | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | PI | 2.900Lx2.500W x 1.000 H 73.66mmx63.50mmx25.40mm | - | Active | Not Applicable | Base | - | - | - | Pink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raspberry Pi A+ | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2361 Adafruit Industries LLC | In Stock | - | Datasheet | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | PI | 2.900Lx2.500W x 1.000 H 73.66mmx63.50mmx25.40mm | - | Active | Not Applicable | Base | - | - | - | Smoke | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raspberry Pi A+ | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 20848611 Schroff | In Stock | - | - | 5 Weeks | Panel | - | Metal, Aluminum | - | - | - | - | - | 2007 | - | 16.787Lx5.055W x 0.098 H 426.40mmx128.40mmx2.50mm | - | Active | 1 (Unlimited) | Panel, Front | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged | 2.4892mm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 2943178 Phoenix Contact | In Stock | - | - | 4 Weeks | - | - | Plastic, Polycarbonate | 240.000004g | - | - | - | - | 2011 | EMG | 1.496Lx5.906W x 0.265 H 38.00mmx150.00mmx7.50mm | - | Active | Not Applicable | Cover, Lid | - | 125°C | -40°C | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Positions - 58 | - | - | - | - | - | - | - | RoHS Compliant | - | - |