- Manufacturer
- Color
- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Size / Dimension
- Series
- Published
- Weight
- Width
Attribute column
Categories
Box Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Contact Finish Mating | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | Total Number of Contacts | Terminal Pitch | Depth | Reach Compliance Code | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Features | Height | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20818026 Schroff | In Stock | - | - | 5 Weeks | Plug-In | - | Metal, Aluminum | - | - | - | - | - | - | - | 2014 | - | 0.987W x 10.305 H 25.06mmx261.75mm | - | Active | 1 (Unlimited) | Panel, Front | - | - | - | Gray, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handles | 266.7mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 20848494 Schroff | In Stock | - | - | 8 Weeks | Panel | - | Metal, Aluminum | - | - | - | - | - | - | - | 2003 | - | 1.187W x 10.305 H 30.14mmx261.75mm | - | Active | 1 (Unlimited) | Panel, Front | - | - | - | Gray, Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handles | 266.7mm | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 2940016 Phoenix Contact | In Stock | - | - | 4 Weeks | Termination | - | Plastic, Polycarbonate | - | 51.919997g | - | - | - | - | Bulk | 2012 | EMG | 2.953Lx1.181W x 1.870 H 75.00mmx30.00mmx47.50mm | - | Active | 1 (Unlimited) | Housing | 10 | 125°C | -40°C | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Positions - 10 | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 2367 Adafruit Industries LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | 2017 | PI | 2.900Lx2.500W x 1.000 H 73.66mmx63.50mmx25.40mm | - | Active | Not Applicable | Base | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raspberry Pi A+ | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2365 Adafruit Industries LLC | In Stock | - | Datasheet | - | - | - | Polycarbonate (PC) | - | - | AU ON NI | STRAIGHT | 105°C | -55°C | - | - | PI | 2.900Lx2.500W x 1.000 H 73.66mmx63.50mmx25.40mm | e4 | Active | Not Applicable | Base | - | - | - | Purple | 2 | ROHS COMPLIANT | 72 | 2.54mm | - | - | ONE | UL, CSA | COMMERCIAL | 3.6 inch | 2 | RECTANGULAR | 0.197 inch | MALE | 0.512 inch | 3A | 20mOhm | 5000000000Ohm | 0.1 inch | RECEPTACLE | 1000VAC V | 2.54 mm | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | Raspberry Pi A+ | - | FLASH inch | 0.236 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 2200027 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | DIN Rail | - | Plastic, Polyamide | - | - | - | - | - | - | - | 2011 | ME MAX | 0.886W 22.50mm | - | Active | Not Applicable | Housing | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PBC-1579-C Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | Plastic | 28.349523g | - | - | - | - | - | - | Style A | 1.472Lx1.222W x 0.075 H 37.39mmx31.04mmx1.91mm | - | Active | Not Applicable | Cover, Lid | - | - | - | Black | - | - | - | - | 37.3888mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.905mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2906115 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | DIN Rail | - | Plastic, Non Specified | - | 199.999989g | - | - | - | - | - | 2010 | UEGH | 0.295W 7.50mm | - | Active | Not Applicable | Panel, Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2200531 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | Plastic, Polyamide | - | - | - | - | - | - | - | 2015 | ME MAX | 3.898Lx3.543W x 4.508 H 99.00mmx90.00mmx114.50mm | - | Active | 1 (Unlimited) | Housing | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vented | 114.5032mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2757490 Phoenix Contact | In Stock | - | - | 8 Weeks | - | - | Plastic, Non Specified | - | 19.60001g | - | - | - | - | - | 2011 | UEGH | - | - | Active | Not Applicable | Panel, Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 5604374 Phoenix Contact | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 20849131 Schroff | In Stock | - | - | 8 Weeks | - | Module | Metal, Stainless Steel | - | - | - | - | - | - | - | - | - | 0.512Lx0.748W x 5.846 H 13.00mmx19.00mmx148.80mm | - | Active | 1 (Unlimited) | Panel, Front | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handles | 148.4884mm | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 30848300 Schroff | In Stock | - | - | 8 Weeks | Panel | 300 | Metal, Aluminum | - | - | - | - | - | - | - | - | - | 0.987W x 5.055 H 25.06mmx128.40mm | - | Active | 1 (Unlimited) | Panel, Front | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 133.35mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 20849129 Schroff | In Stock | - | - | 8 Weeks | - | - | Metal, Stainless Steel | - | - | - | - | - | - | - | - | - | 0.512Lx1.142W x 2.906 H 13.00mmx29.00mmx73.80mm | - | Active | 1 (Unlimited) | Panel, Front | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handles | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1324260000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Plastic, Polyamide | - | - | - | - | - | - | - | 2014 | Omnimate | 3.402Lx0.484W x 0.787 H 86.40mmx12.30mmx20.00mm | - | Active | Not Applicable | Panel, End | - | 100°C | -25°C | Orange | - | - | - | - | 87mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.9898mm | - | - | No | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 2418620000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Plastic, Polycarbonate | - | - | - | - | - | - | - | - | Omnimate | 2.748Lx0.240W x 0.266 H 69.80mmx6.10mmx6.75mm | - | Active | Not Applicable | Cover, Lid | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.7564mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 96706300 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | Metal, Aluminum | - | - | - | - | - | - | - | 2013 | Bocube | - | - | Active | Not Applicable | Panel, Inner | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2202231 Phoenix Contact | In Stock | - | Datasheet | 18 Weeks | - | - | Plastic, ABS | - | - | - | - | - | - | - | 2015 | EH | 0.886W 22.50mm | - | Active | 1 (Unlimited) | Housing | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 96310205 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | Plastic, Polycarbonate | - | - | - | - | - | - | - | 2013 | Bocube | - | - | Active | Not Applicable | Panel, End | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged, Lock | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 96310204 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | Plastic, Polycarbonate | - | - | - | - | - | - | - | 2013 | Bocube | - | - | Active | Not Applicable | Panel, End | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged, Lock | - | - | - | - | - | ROHS3 Compliant | - | - |