- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HH-3490 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | - | 0.294lb 133.36g | - | Bulk | - | Grabbers Style E | 2.097Lx1.300W 53.26mmx33.02mm | Active | Not Applicable | - | - | Black | - | - | - | Hand Held, Split Sides | Box | 2.73in2 (17.6cm2) | Key Holder | 0.585 14.86mm | - | - | 0.072 1.83mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1411TTU Hammond Manufacturing | In Stock | - | - | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.5lb 226.8g | Aluminium | Bag | 2007 | 1411 | 9.990Lx5.990W 253.75mmx152.15mm | Active | Not Applicable | - | - | Unpainted | - | - | - | U Shaped Pieces | Box | 59.8in2 (386cm2) | - | 2.010 51.05mm | 253.746mm | 152.146mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1594RFIBBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | Plastic | 0.5lb 226.8g | ABS | Bag | 2006 | 1594RFI | 3.189Lx2.205W 81.00mmx56.00mm | Active | Not Applicable | - | - | Black | Shielded | - | Black | Cover Included | Box | 7.03in2 (45.4cm2) | EMI Shielded, Flame Retardant | 1.578 40.08mm | 81.0006mm | 55.88mm | 0.130 3.30mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1591LBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 129.999998g | ABS, Plastic | Bulk | 2004 | 1591 | 3.346Lx2.205W 85.00mmx56.00mm | Active | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 7.38in2 (47.6cm2) | Card Guides, Flame Retardant | 1.535 38.99mm | 84.9884mm | 56.007mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() NBF-32444 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PBT Blend | - | 16lbs 7.3kg | - | Bulk | - | NBF | 27.550Lx19.680W 699.77mmx499.87mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 542in2 (3497cm2) | PCB Supports, Non-Metallic Hinges | 7.080 179.83mm | - | - | 0.185 4.70mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PB-1581 Bud Industries | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | - | 0.187lb 84.82g | ABS | Bulk | - | Style A | 2.079Lx1.280W 52.81mmx32.51mm | Active | Not Applicable | - | - | Black | - | - | - | Open End(s) | Box, Potting | 2.66in2 (17.2cm2) | - | 0.445 11.30mm | - | - | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 130-505 Altech Corporation | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | - | - | - | Bulk | 2005 | TK | 5.120Lx5.120W 130.05mmx130.05mm | Active | 1 (Unlimited) | 120°C | -35°C | Gray, Clear Cover/Door | - | 99.06mm | - | Hand Held, Cover Included | Box | - | - | 3.900 99.06mm | - | - | - | UL94 V-2 | - | ROHS3 Compliant | - | - | IP66, NEMA 4X | ||
![]() 137-512 Altech Corporation | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Polycarbonate | - | - | - | Bulk | 2009 | TK | - | Active | 1 (Unlimited) | - | - | Gray, Clear Cover/Door | - | - | - | Hand Held, Cover Included | Box | - | - | 6.500 165.10mm | - | - | - | UL94 V-2 | - | ROHS3 Compliant | - | - | IP66, NEMA 4X | ||
![]() 1444-1372 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Aluminum | Metal, Aluminum | Aluminium | 2.500201kg | Aluminium | Bulk | 2013 | 1444 | 7.000Lx13.000W 177.80mmx330.20mm | Active | Not Applicable | - | - | Natural | - | - | - | Open End(s) | Chassis | 91.0in2 (587cm2) | Hardware not Provided | 2.000 50.80mm | 177.8mm | 330.2mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1490MG16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Front | - | Metal, Steel | - | 14lbs 6.4kg | - | Box | 2016 | 1490M | 7.250Lx19.750W 184.15mmx501.65mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Lid, Slanted Top | Console | 143in2 (923cm2) | Pushbutton Holes - 16, Slope, 30°, 60° | 6.750 171.45mm | 184.15mm | 501.65mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 3UHD7211918FTC Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 1497lbs 679kg | - | Bulk | 2014 | UHD | - | Active | Not Applicable | - | - | Gray | - | - | - | - | - | - | Doors - 3, Lockable | - | - | 857mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1422N4S16F12F Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | 316 | Metal, Stainless Steel | - | 750lbs 340.2kg | Stainless Steel | Box | - | 1422 | - | Active | Not Applicable | - | - | Natural | - | - | - | - | - | - | Dual Door, Feet | 2.1369m | - | 1.727m | - | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() 3UHD8411924FTC Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Metal, Steel | - | 1839lbs 834.2kg | - | Bulk | 2014 | UHD | - | Active | Not Applicable | - | - | Gray | - | - | - | - | - | - | Doors - 3, Lockable | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1422F10F Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 740lbs 335.7kg | - | Box | 2011 | 1422 | - | Active | Not Applicable | - | - | Gray | - | - | - | - | - | - | Dual Door, Feet | - | - | 965mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1418N4P8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 177lbs 80.3kg | - | Box | - | 1418 | 42.000Lx36.000W 1066.80mmx914.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 1512in2 (9755cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 1.0668m | 914.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12,13, UL-508 | ||
![]() PJ12106RH Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Screw | - | Fiberglass/Polyester | - | 8lbs 3.6kg | - | Box | 2014 | PJ | 13.770Lx11.900W 349.76mmx302.26mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 164in2 (1058cm2) | Stainless Steel Hinges | 8.000 203.20mm | 349.758mm | 302.26mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1418N4S16J6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Stainless Steel | - | 65lbs 29.5kg | Stainless Steel | Box | 2014 | 1418 | 24.000Lx24.000W 609.60mmx609.60mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Lid | Box | 576in2 (3716cm2) | Interior Panels, Mounting Flange | 6.000 152.40mm | 609.6mm | 609.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1418U24 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 332lbs 150.6kg | - | Box | 2014 | 1418 | 72.000Lx30.000W 1828.80mmx762.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 2160in2 (1.394 m2) | Interior Panels, Mounting Flange | 24.000 609.60mm | 1.8288m | 762mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, NEMA 12,13, UL-508 | ||
![]() 1418W30 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 420lbs 190.5kg | - | Box | 2011 | 1418 | - | Active | Not Applicable | - | - | Gray | - | - | - | - | - | - | Single Door, Single Access | - | - | 1.830324m | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1418XD24 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 424lbs 192.3kg | - | Box | - | 1418 | - | Active | Not Applicable | - | - | Gray | - | - | - | - | - | - | Single Door, Dual Access | - | - | 1.830324m | - | - | - | ROHS3 Compliant | - | - | - |