- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBB-11821-4 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.19lb 86.18g | - | Bulk | - | PBB | 9.134Lx3.150W 232.00mmx80.00mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 28.8in2 (186cm2) | Pushbutton Holes - 4 | 3.346 85.00mm | - | - | 0.118 3.00mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() 1414N4G Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 6lbs 2.7kg | Steel | Box | 2014 | 1414 N4 | 8.000Lx6.000W 203.20mmx152.40mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 48.0in2 (310cm2) | Interior Panels | 3.500 88.90mm | 203.2mm | 152.4mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() C3R444SC Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 2lbs 907.2g | - | Bulk | 2016 | C3R SC | 4.000Lx4.000W 101.60mmx101.60mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 16.0in2 (103cm2) | Knockouts, Lockable, Wall Mount | 4.000 101.60mm | 101.6mm | 101.6mm | - | - | - | - | ROHS3 Compliant | - | - | IP24, NEMA 3R, UL-50 | ||
![]() JB-3952-KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | Screw | - | Metal, Steel | Steel | 3.1lbs 1.4kg | - | Box | - | JB | 3.000Lx4.000W 76.20mmx101.60mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 12.0in2 (77cm2) | Knockouts, Wall Mount | 6.000 152.40mm | 76.2mm | 101.6mm | 16 Gauge | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | NEMA 1 | ||
![]() JBH-4956-KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Metal, Steel | Steel | 4lbs 1.8kg | - | Box | - | JBH | 4.000Lx6.000W 101.60mmx152.40mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | - | 24.0in2 (155cm2) | Knockouts, Wall Mount | 8.000 203.20mm | - | - | 16 Gauge | - | - | No SVHC | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() EXN-23358-BL Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 1lb 453.59g | - | Bulk | - | EXN | 6.654Lx4.531W 169.00mmx115.10mm | Active | Not Applicable | Black, Blue | - | - | End Panel(s) | Box | 30.0in2 (194cm2) | Card Guides, Sealing Gaskets | 2.031 51.60mm | 169.0116mm | 115.0874mm | 0.091 2.30mm | - | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() NBF-32332 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/PBT Blend | - | 9.6lbs 4.4kg | - | Bulk | - | NBF | 19.680Lx15.740W 499.87mmx399.80mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 310in2 (2000cm2) | PCB Supports, Non-Metallic Hinges | 6.290 159.77mm | - | - | 0.165 4.20mm | - | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() C3RWT1236 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 46lbs 20.9kg | - | Bulk | 2016 | C3RWT | 36.000Lx12.000W 914.40mmx304.80mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 432in2 (2787cm2) | Lockable, Wall Mount | 12.000 304.80mm | 914.4mm | 304.8mm | - | - | - | - | ROHS3 Compliant | - | - | IP24, NEMA 3R, UL-870 | ||
![]() C3R888SC Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 8lbs 3.6kg | - | Bulk | 2016 | C3R SC | 8.000Lx8.000W 203.20mmx203.20mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 64.0in2 (413cm2) | Knockouts, Lockable, Wall Mount | 8.000 203.20mm | 203.2mm | 203.2mm | - | - | - | - | ROHS3 Compliant | - | - | IP24, NEMA 3R, UL-50 | ||
![]() EN4SD12246LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 24lbs 10.9kg | - | Box | 2014 | Eclipse | 12.000Lx24.000W 304.80mmx609.60mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 288in2 (1858cm2) | Stainless Steel Hinges | 6.000 152.40mm | 304.8mm | 609.6mm | 16 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1438H Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 5lbs 2.3kg | Steel | Box | - | 1438 | 9.500Lx6.250W 241.30mmx158.75mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 59.4in2 (383cm2) | - | 4.750 120.65mm | 241.3mm | 254mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP54, NEMA 12,13, UL-508 | ||
![]() 1591BBK Hammond Manufacturing | 10 |
| Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.163lb 73.94g | ABS, Plastic | Bulk | 2003 | 1591 | 4.409Lx2.441W 111.99mmx62.00mm | Active | Not Applicable | Black | - | Black | Cover Included | Box | 10.7in2 (69cm2) | Card Guides, Flame Retardant | 1.213 30.81mm | 111.9886mm | 60.96mm | 0.079 2.01mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 1591TF2SGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Base | 120 | Plastic, Non Specified | ABS | 0.27lb 122.47g | - | Bag | 2010 | 1591F2S | 4.724Lx3.157W 120.00mmx80.19mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 14.9in2 (96cm2) | Card Guides, Mounting Flange | 2.371 60.22mm | 119.9896mm | 80.1878mm | 0.079 2.01mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1554N2GYCL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | 120 | Plastic, Polycarbonate | Polycarbonate | 0.5lb 226.8g | Polycarbonate | Bag | 2004 | 1554 | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | Gray, Clear Cover/Door | 60.96mm | Grey | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, PCB Supports, Watertight | 2.362 60.00mm | 119.9896mm | 120mm | 0.118 3.00mm | - | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 4,4X,12,13, UL-508 | ||
![]() 1599TABLBKBAT Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | - | ABS | Bulk | 2011 | 1599TAB | 9.449Lx7.480W 240.00mmx190.00mm | Active | Not Applicable | Black | - | - | Hand Held, Split Sides and End Panel(s) | Box | 70.7in2 (456cm2) | Battery Compartment, 9V and AA, Flame Retardant, PCB Supports | 1.181 30.00mm | 240.0046mm | 189.992mm | 0.200 5.08mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1441-22BK3 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 2lbs 907.2g | Steel | Bulk | 2004 | 1441 | 8.000Lx12.000W 203.20mmx304.80mm | Active | Not Applicable | Black | - | - | Open End(s) | Chassis | 96.0in2 (619cm2) | Hardware not Provided | 2.040 51.82mm | 203.2mm | 304.8mm | 20 Gauge | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1591UF2BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | 120 | Plastic, ABS | ABS | 0.38lb 172.37g | - | Bag | 2008 | 1591F2 | 4.707Lx4.724W 119.56mmx119.99mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 22.1in2 (143cm2) | Card Guides, Flame Retardant, Mounting Flange | 2.381 60.48mm | 119.5578mm | 119.9896mm | 0.079 2.01mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1444-33 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Aluminum | Metal, Aluminum | Aluminium | 2.1lbs 952.5g | Aluminium | Bulk | 2004 | 1444 | 10.000Lx17.000W 254.00mmx431.80mm | Active | Not Applicable | Natural | 101.6mm | Natural | Open End(s) | Chassis | 170in2 (1097cm2) | Hardware not Provided | 4.000 101.60mm | 254mm | 432mm | 0.040 1.02mm | 1.2954mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1596B112 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Molded | Plastic, ABS | ABS | 10.000011g | ABS, Plastic | Bulk | 2004 | 1596 | 0.980Lx0.980W 24.89mmx24.89mm | Active | Not Applicable | Black | - | - | Open End(s) | Box, Potting | 0.96in2 (6.2cm2) | - | 0.980 24.89mm | 24.892mm | 24.892mm | 0.040 1.02mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1591MF2SGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, Non Specified | ABS | 0.12lb 54.43g | - | Bag | 2008 | 1591F2S | 3.333Lx2.205W 84.66mmx56.00mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 7.34in2 (47.4cm2) | Card Guides, Mounting Flange | 1.082 27.48mm | 84.6582mm | 55.88mm | 0.079 2.01mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 |