- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1418N4T8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 245lbs 111.1kg | - | Box | - | 1418 | 60.000Lx36.000W 1524.00mmx914.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 2160in2 (1.394 m2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 1.524m | 914.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12,13, UL-508 | ||
![]() 1593NTBU Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 0.15lb 68.04g | - | Bag | 2004 | 1593 | 4.380Lx2.953W 111.25mmx75.00mm | Active | Not Applicable | - | - | Translucent - Blue | 25mm | - | - | Hand Held, Split Sides and End Panel(s) | Box | 12.9in2 (83cm2) | PCB Supports | 0.992 25.20mm | 111.252mm | 73.66mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | - | ||
![]() 1554P2GYCL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | 120 | Plastic, Polycarbonate | Polycarbonate | 0.6lb 272.16g | Polycarbonate | Bag | 2004 | 1554 | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | 80.01mm | - | Grey | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, PCB Supports, Watertight | 3.150 80.00mm | 119.9896mm | 119mm | 0.118 3.00mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 4,4X,12,13, UL-508 | ||
![]() CU-1099 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | - | Metal, Steel | Steel | 3.1lbs 1.4kg | Steel | Bulk | - | Utility | 9.000Lx6.000W 228.60mmx152.40mm | Active | Not Applicable | - | - | Gray | - | - | Natural | End Panel(s) | Cabinet | 54.0in2 (348cm2) | - | 5.000 127.00mm | 228.6mm | 152mm | 20 Gauge | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() PJ242410RTW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 28lbs 12.7kg | - | Box | 2014 | PJ | 25.590Lx25.590W 649.99mmx649.99mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 655in2 (4226cm2) | PCB Supports, Stainless Steel Hinges, Twist Latch, Window | 12.000 304.80mm | 649.986mm | 649.986mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1411PPU Hammond Manufacturing | In Stock | - | - | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.5lb 226.8g | Aluminium | Bag | 2007 | 1411 | 5.990Lx3.990W 152.15mmx101.35mm | Active | Not Applicable | - | - | Unpainted | - | - | - | U Shaped Pieces | Box | 23.8in2 (154cm2) | - | 2.010 51.05mm | 152.146mm | 101.6mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() AN-2811-B Bud Industries | In Stock | - | Datasheet | - | Box | Aluminum | Metal, Aluminum | Aluminium | 0.23lb 104.33g | - | Bulk | - | AN | 1.965Lx1.770W 49.91mmx44.96mm | Discontinued | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 3.48in2 (22.5cm2) | Mounting Flange, PCB Supports, Watertight | 1.118 28.40mm | 49.911mm | 44.958mm | 0.120 3.05mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() 1591TF2BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Flanges | 120 | Plastic, ABS | ABS | 0.3lb 136.08g | - | Bag | 2006 | 1591F2 | 4.724Lx3.157W 120.00mmx80.19mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 14.9in2 (96cm2) | Card Guides, Flame Retardant, Mounting Flange | 2.371 60.22mm | 119.9896mm | 80.2mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1411SSU Hammond Manufacturing | In Stock | - | - | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.5lb 226.8g | Aluminium | Bag | 2007 | 1411 | 7.990Lx3.990W 202.95mmx101.35mm | Active | Not Applicable | - | - | Unpainted | - | - | - | U Shaped Pieces | Box | 31.9in2 (206cm2) | - | 2.010 51.05mm | 202.946mm | 101.346mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() PS-11505-B Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | 0.488lb 221.35g | - | Bulk | - | Plastibox Style E | 7.440Lx5.276W 188.98mmx134.01mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 39.3in2 (254cm2) | PCB Supports | 2.150 54.61mm | - | - | 0.085 2.16mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PN-1325-MB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, Polycarbonate | Polycarbonate | 1lb 453.59g | - | Box | - | PN | 8.740Lx5.748W 222.00mmx146.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | - | 50.2in2 (324cm2) | Card Guides, Mounting Flange, PCB Supports | 2.165 55.00mm | - | - | 0.118 3.00mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() 1418N4SSJ6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Stainless Steel | - | 65lbs 29.5kg | Stainless Steel | Box | 2014 | 1418 | 24.000Lx24.000W 609.60mmx609.60mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Lid | Box | 576in2 (3716cm2) | Interior Panels, Mounting Flange | 6.000 152.40mm | 609.6mm | 533mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() RM2015L Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | 100 | Plastic, ABS | ABS | 10.000011g | - | Bulk | 2008 | RM | 5.118Lx3.937W 130.00mmx100.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides and End Panel(s) | Box | 20.1in2 (130cm2) | PCB Supports | 2.795 71.00mm | 129.9972mm | 99.9998mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP43 | ||
![]() 515-0910 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Desktop | Aluminum | Metal, Steel | Aluminium | 1.050066kg | Aluminium, Steel | Bulk | 2004 | 515 | 6.260Lx4.630W 159.00mmx117.60mm | Active | Not Applicable | - | - | Gray | 152.4mm | - | - | Slanted Top | Console | 29.0in2 (187cm2) | Slope, 15° | 2.270 57.66mm | 159.004mm | 114.3mm | 18 Gauge | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1457C1202BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Panel | 120 | Metal, Aluminum | Aluminium | 181.436948g | - | Bulk | 2009 | 1457 | 5.000Lx2.441W 127.00mmx62.00mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 12.3in2 (79cm2) | Card Guides, Mounting Flange, Watertight | 1.335 33.91mm | 127mm | 62.0014mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() AN-2823-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 3.1lbs 1.4kg | - | Bulk | - | AN-A | 10.240Lx6.300W 260.10mmx160.02mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 64.5in2 (416cm2) | Mounting Flange, PCB Supports, Watertight | 3.560 90.42mm | - | - | 0.070 1.78mm | - | Unknown | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() BEP03SGG0 Bulgin | In Stock | - | Datasheet | 14 Weeks | - | - | Plastic, Polycarbonate | - | - | Polycarbonate | Bulk | 2008 | BE | 3.157Lx5.472W 80.20mmx139.00mm | Obsolete | 1 (Unlimited) | - | - | Gray | 24.5mm | - | - | Cover Included | Box | 17.3in2 (112cm2) | Knockouts, PCB Supports | 2.087 53.00mm | - | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | - | IP67 | ||
![]() H67AC,AL Serpac | In Stock | - | Datasheet | 2 Weeks | Box | - | Plastic, ABS | - | 0.13lb 58.97g | - | Bulk | 2008 | H | 4.940Lx2.750W 125.48mmx69.85mm | Active | Not Applicable | - | - | Almond | - | - | - | Hand Held, Split Sides and End Panel(s) | Box | 13.6in2 (88cm2) | Battery Door, PCB Supports | 1.280 32.51mm | 125.476mm | 69.85mm | 0.080 2.03mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | IP40 | ||
![]() 1591ASGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | 100 | Plastic, Non Specified | ABS | 0.08lb 36.29g | - | Bag | 2008 | 1591S | 3.937Lx1.969W 100.00mmx50.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 7.75in2 (50.0cm2) | Card Guides | 0.977 24.82mm | 99.9998mm | 50.8mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1555FGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | 120 | Plastic, ABS | ABS | 400.000006g | ABS | Bulk | 2004 | 1555 | 4.724Lx3.543W 120.00mmx89.99mm | Active | Not Applicable | 120°C | -40°C | Gray | 60.96mm | UL | Grey | Cover Included | Box | 16.7in2 (108cm2) | Card Guides, PCB Supports, Watertight | 2.362 60.00mm | 119.9896mm | 90mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | IP66, NEMA 4,4X,12,13 |