- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WM072RC,BK Serpac | In Stock | - | Datasheet | 2 Weeks | Screw | - | Plastic, Polycarbonate | - | 0.41lb 185.97g | - | Bulk | 2010 | WM | 6.880Lx4.880W 174.75mmx123.95mm | Active | Not Applicable | Black, Clear Cover/Door | - | Cover Included | Box | 33.6in2 (217cm2) | Front Access, Mounting Flange, PCB Supports, Wall Mount | 1.600 40.64mm | - | - | 0.100 2.54mm | - | - | - | RoHS Compliant | - | - | IP40, NEMA 1 | ||
![]() N1J864 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Metal, Steel | Steel | 6lbs 2.7kg | - | Box | 2005 | N1J | 8.000Lx6.000W 203.20mmx152.40mm | Active | Not Applicable | Gray | - | Hinged Door, Lid | Box | 48.0in2 (310cm2) | Interior Panels | 4.000 101.60mm | 203.2mm | 108mm | 16 Gauge | - | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() 1591XXAGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 100 | Plastic, ABS | ABS | 99.999994g | - | Bulk | 2006 | 1591XX | 3.972Lx2.023W 100.89mmx51.38mm | Active | Not Applicable | Gray | Grey | Cover Included | Box | 8.04in2 (51.9cm2) | Flame Retardant, PCB Supports | 1.053 26.75mm | 100.8888mm | 50.8mm | 0.079 2.01mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() HH-3505 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS | ABS | 0.019lb 8.62g | - | Bulk | - | Grabbers Style H | 2.838Lx2.028W 72.09mmx51.51mm | Active | Not Applicable | Black | - | Hand Held, Split Sides | Key FOB | 5.76in2 (37.2cm2) | Buttons - 5 | 0.620 15.75mm | - | - | 15.7mm | - | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() AN-2854-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 1lb 453.59g | - | Bulk | - | AN-A | 4.530Lx3.540W 115.06mmx89.92mm | Active | Not Applicable | Black | - | Cover Included | Box | 16.0in2 (103cm2) | Mounting Flange, PCB Supports, Watertight | 2.170 55.12mm | 115.062mm | 91.7mm | 0.130 3.30mm | - | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() 1599HBKBAT Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.556lb 252.2g | ABS | Bulk | 2001 | 1599 | 8.661Lx4.331W 219.99mmx110.01mm | Active | Not Applicable | Black | Black | Hand Held, Split Sides | Box | 37.5in2 (242cm2) | Battery Door, Card Guides, Flame Retardant, PCB Supports | 1.762 44.75mm | 219.9894mm | 110mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() HH-3494 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | ABS | 0.025lb 11.34g | - | Bulk | - | Grabbers Style F | 2.235Lx1.365W 56.77mmx34.67mm | Active | Not Applicable | Black | - | Hand Held, Split Sides | Key FOB | 3.05in2 (19.7cm2) | Buttons - 4 | 0.450 11.43mm | - | - | - | - | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 1414E Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 5lbs 2.3kg | Steel | Box | 2011 | 1414 | 6.000Lx6.000W 152.40mmx152.40mm | Active | Not Applicable | Gray | Grey | Cover Included | Box | 36.0in2 (232cm2) | Interior Panels | 4.000 101.60mm | 152.4mm | 152.4mm | 14 Gauge | - | - | No SVHC | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1551NBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 49.999997g | ABS | Bag | 2005 | 1551 | 1.378Lx1.378W 35.00mmx35.00mm | Active | Not Applicable | Black | Black | Hand Held, Cover Included | Box | 1.90in2 (12.3cm2) | PCB Supports | 0.591 15.01mm | 35.0012mm | 35.0012mm | 0.079 2.01mm | - | UL94 HB | No SVHC | ROHS3 Compliant | - | Lead Free | IP54 | ||
![]() PJ1086R Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Screw | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | 2014 | PJ | 11.770Lx9.900W 298.96mmx251.46mm | Active | Not Applicable | Gray | - | Cover Included | Box | 117in2 (755cm2) | - | 8.000 203.20mm | 298.958mm | 251.46mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1418N4S16ER8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Stainless Steel | - | 61lbs 27.7kg | Stainless Steel | Box | 2014 | 1418 | 20.000Lx24.000W 508.00mmx609.60mm | Active | Not Applicable | Natural | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 508mm | 533mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1591XXBFLBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.14lb 63.5g | ABS | Bag | 2002 | 1591XXFL | 4.481Lx2.493W 113.82mmx63.32mm | Active | Not Applicable | Black | Black | Cover Included | Box | 11.2in2 (72cm2) | Flame Retardant, Mounting Flange, PCB Supports | 1.289 32.74mm | 113.8174mm | 63.3222mm | 0.079 2.01mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1590WKF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges | Aluminum | Metal, Aluminum | Aluminium | 1.2lbs 544.3g | Aluminium | Bulk | 2004 | 1590WF | 4.921Lx4.921W 124.99mmx124.99mm | Active | Not Applicable | Unpainted | - | Cover Included | Box | 24.2in2 (156cm2) | Mounting Flange, Watertight | 3.169 80.49mm | 124.9934mm | 124.968mm | 0.080 2.03mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1590Z110BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.638lb 289.39g | - | Bulk | 2004 | 1590Z | 2.937Lx3.134W 74.60mmx79.60mm | Active | Not Applicable | Black | - | Cover Included | Box | 9.20in2 (59.4cm2) | Watertight | 2.039 51.79mm | 74.5998mm | 79.756mm | 0.080 2.03mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP66 | ||
![]() 1457N1601EBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 0.8lb 362.87g | - | Bag | 2007 | 1457-EMI | 6.811Lx4.252W 173.00mmx108.00mm | Active | Not Applicable | Black | - | End Panel(s) | Box | 29.0in2 (187cm2) | Card Guides, EMI Shielded, Watertight | 2.308 58.62mm | 172.9994mm | 103.886mm | 0.060 1.52mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1551RFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Plastic, ABS | ABS | 49.999997g | ABS | Bag | 2005 | 1551FL | 1.969Lx1.969W 50.00mmx50.00mm | Active | Not Applicable | Black | Black | Cover Included | Box | 3.88in2 (25.0cm2) | Mounting Flange, PCB Supports | 0.787 19.99mm | 50.0126mm | 50.0126mm | 0.079 2.01mm | 2mm | UL94 HB | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1551SGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 49.999997g | ABS | Bag | 2007 | 1551 | 1.969Lx1.969W 50.00mmx50.00mm | Active | Not Applicable | Gray | Grey | Hand Held, Cover Included | Box | 3.88in2 (25.0cm2) | PCB Supports | 0.591 15.01mm | 50.0126mm | 50.038mm | 0.079 2.01mm | - | UL94 HB | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1590WGFBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Base | 100 | Metal, Aluminum | Aluminium | 0.269lb 122.02g | - | Bulk | 2004 | 1590WF | 3.937Lx1.969W 100.00mmx50.00mm | Active | Not Applicable | Black | - | Cover Included | Box | 7.75in2 (50.0cm2) | Mounting Flange, Watertight | 1.063 27.00mm | 99.9998mm | 50.038mm | 0.080 2.03mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() AN-2803-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.88lb 399.16g | - | Bulk | - | AN-A | 4.545Lx2.578W 115.44mmx65.48mm | Active | Not Applicable | Natural | - | Cover Included | Box | 11.7in2 (75cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 2.165 55.00mm | 115.443mm | 65.4812mm | 0.130 3.30mm | - | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() 1418N4Y24QT Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 290lbs 131.5kg | - | Box | 2011 | 1418N4 | - | Active | Not Applicable | Gray | - | - | - | - | Single Door, Quarter Turn Latches | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |