- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1418N4SSD6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Stainless Steel | - | 40lbs 18.1kg | Stainless Steel | Box | 2014 | 1418 | 20.000Lx20.000W 508.00mmx508.00mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Lid | Box | 400in2 (2581cm2) | Interior Panels, Mounting Flange | 6.000 152.40mm | 508mm | 508mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() CN-5707 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.875lb 396.89g | - | Box | - | CN | 5.472Lx4.008W 138.99mmx101.80mm | Active | Not Applicable | - | - | Natural | 77.47mm | - | Natural | Cover Included | Box | 21.9in2 (141cm2) | Card Guides, Sealed | 3.054 77.57mm | 138.9888mm | 102mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PN-1326-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 0.463lb 210.01g | - | Bulk | - | PN | 7.677Lx3.149W 195.00mmx79.98mm | Active | Not Applicable | 80°C | 40°C | Gray | 55.118mm | - | Grey | Cover Included | Box | 24.2in2 (156cm2) | Card Guides, PCB Supports | 2.165 55.00mm | - | - | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() 1599ESTSGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, Non Specified | ABS | 279.99999g | - | Bulk | 2004 | 1599TS | 6.693Lx3.366W 170.00mmx85.50mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Hand Held, Split Sides, Slanted Top | Box | 22.4in2 (145cm2) | PCB Supports | 1.339 34.00mm | 170.0022mm | 85.4964mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() RM2055S Hammond Manufacturing | In Stock | - | - | 4 Weeks | Panel | - | Plastic, ABS | ABS | 10.000011g | - | Bulk | 2008 | RM | 7.480Lx5.512W 189.99mmx140.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides and End Panel(s) | Box | 41.2in2 (266cm2) | PCB Supports | 1.201 30.51mm | 189.992mm | 139.954mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP43 | ||
![]() ANS-3827-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 1.6lbs 725.7g | - | Bulk | - | ANS | 6.378Lx6.378W 162.00mmx162.00mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 40.7in2 (263cm2) | EMI Shielded, PCB Supports | 3.150 80.00mm | - | - | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() 1490J16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Front | - | Metal, Steel | - | 14lbs 6.4kg | - | Box | 2016 | 1490 | 11.750Lx10.750W 298.45mmx273.05mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Lid, Slanted Top | Console | 126in2 (813cm2) | Pushbutton Holes - 16, Slope, 30°, 60° | 9.000 228.60mm | 298.45mm | 273.05mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() PJ864LW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | 2014 | PJ | 9.590Lx7.710W 243.59mmx195.83mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 73.9in2 (477cm2) | Snap Latch, Stainless Steel Hinges, Window | 4.470 113.54mm | 243.586mm | 195.834mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJ1084RT Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 5lbs 2.3kg | - | Box | 2014 | PJ | 11.770Lx9.900W 298.96mmx251.46mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 117in2 (755cm2) | PCB Supports, Stainless Steel Hinges, Twist Latch | 6.000 152.40mm | 298.958mm | 209.804mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1593YTBU Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 0.19lb 86.18g | - | Bag | 2004 | 1593 | 5.512Lx2.598W 140.00mmx65.99mm | Active | Not Applicable | - | - | Translucent - Blue | 28mm | - | - | Hand Held, End Panel and Cover | Box | 14.2in2 (92cm2) | Battery Door, PCB Supports | 1.102 27.99mm | 140.0048mm | 66.04mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | - | ||
![]() EJ683 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | Steel | 5lbs 2.3kg | - | Box | 2004 | Eclipse Junior | 6.000Lx8.000W 152.40mmx203.20mm | Active | Not Applicable | - | - | Gray | - | CSA, IEC, UL | Grey | Hinged Door, Lid | Box | 48.0in2 (310cm2) | Interior Panels, Mounting Flange, Stainless Steel Hinges | 3.500 88.90mm | 152.4mm | 171mm | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12,13, UL-508 | ||
![]() 1590EE Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 598.741928g | - | Bulk | 2008 | 1590 | 7.882Lx4.732W 200.20mmx120.19mm | Active | Not Applicable | - | - | Unpainted | - | - | - | Cover Included | Box | 37.3in2 (241cm2) | EMI Shielded | 3.327 84.51mm | 200.2028mm | 120mm | 0.089 2.26mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() AU-1029 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | Aluminum | Metal, Aluminum | Aluminium | 0.5lb 226.8g | Aluminium | Bulk | - | AU | 4.000Lx6.000W 101.60mmx152.40mm | Active | Not Applicable | - | - | Natural | - | - | Natural | End Panel(s) | Cabinet | 24.0in2 (155cm2) | - | 5.000 127.00mm | 101.6mm | 152mm | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-388-MB Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic, ABS | ABS | 0.194lb 88g | ABS, Thermoplastic | Bulk | - | Utilibox Style G | 4.316Lx3.065W 109.63mmx77.85mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 13.1in2 (85cm2) | Mounting Flange, PCB Supports | 1.460 37.08mm | - | - | 0.080 2.03mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1457N1202E Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 0.7lb 317.51g | - | Bag | 2007 | 1457-EMI | 5.236Lx4.252W 132.99mmx108.00mm | Active | Not Applicable | - | - | Natural | - | - | - | End Panel(s) | Box | 22.3in2 (144cm2) | Card Guides, EMI Shielded, Mounting Flange, Watertight | 2.305 58.55mm | 132.9944mm | 108.0008mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1553BYLBKBAT Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 249.999986g | ABS | Bulk | 2008 | 1553 | 4.615Lx3.109W 117.22mmx78.97mm | Active | Not Applicable | - | - | Yellow | - | - | - | Hand Held, Split Sides | Box | 14.4in2 (93cm2) | Battery Compartment, 9V and AA, PCB Supports | 0.945 24.00mm | 117.221mm | 78.9686mm | 0.108 2.74mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP66 | ||
![]() 1591XXLSBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, Non Specified | Plastic | 0.1lb 45.36g | - | Bag | 2006 | 1591XXS | 3.427Lx2.279W 87.05mmx57.89mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 7.81in2 (50.4cm2) | PCB Supports | 1.604 40.75mm | 87.0458mm | 55.88mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() PJU12106LF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | 2011 | PJU | 12.500Lx10.720W 317.50mmx272.29mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 134in2 (865cm2) | Mounting Flange, PCB Supports, Snap Latch | 7.010 178.05mm | 317.5mm | 260.858mm | - | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PC-11404 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, Polystyrene | - | 0.75lb 340.19g | Polystyrene | Bulk | - | Plasticase Style A | 9.620Lx6.330W 244.35mmx160.78mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides | Box | 60.9in2 (393cm2) | Card Guides, PCB Supports | 1.550 39.37mm | - | - | 0.125 3.18mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PB-1582-TF Bud Industries | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.781lb 354.26g | - | Bulk | - | Style B | 4.063Lx2.188W 103.20mmx55.58mm | Active | Not Applicable | - | - | Black | - | - | - | Open End(s) | Box, Potting | 8.89in2 (57.4cm2) | Mounting Flange | 0.900 22.86mm | - | - | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |