- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Body Material | Approvals | Body Orientation | Capacitance Tolerance | Contact Materials | Input Frequency | Manufacturer | Manufacturer Part Number | Maximum Output Power | Maximum Voltage | Maximum Voltage Rating | Mounting | RoHS | Standard Frequency | Termination Method | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Resistor Type | Current Rating | Frequency Stability | Number of Outputs | Number of Contacts | Operating Frequency | Efficiency | Output Voltage | Operating Supply Voltage | Lead Spacing | Load Capacitance | Impedance | Output Current | Shielded | ESR | Screening Level | Speed Grade | Resistance Tolerance | Input Voltage | Product Length | Product Width | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKWMS-822-288-1 TURCK | In Stock | - | - | - | - | - | - | - | - | -10%, +30% | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 1 F | - | - | - | - | - | - | - | - | - | - | 13.5 mm | - | - | - | - | 360 mOhm | - | - | - | - | 24 mm | 24 x 8 x 22 mm | - | - | ||
![]() CKWM-19-19-17 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKWM-19-19-8-S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 390 Ohm | - | - | - | - | 0.0625 W | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1 | 0.5 | - | - | ||
![]() CKWM-CKWM-19-19-20 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS-62-059-2 TURCK | In Stock | - | - | - | - | - | - | - | Straight | - | - | - | Turck | - | - | - | - | Snap-In | - | - | Faston | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSAM-16-14-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSAFL-16-14-1 TURCK | In Stock | - | - | - | Front Mount | 16 | - | UL | - | - | - | - | Turck | U0260-00 | - | 150 VAC, 150 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 1 m | ||
![]() CSAM-CKAM-16-12-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | Card Edge | - | - | 2 | - | - | - | - | - | - | - | 67 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSAM-CKAM-16-14-2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STD | - | - | - | - | - | - | ||
![]() CSAM-16-14-6 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSAM-CKAWM-16-14-8 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 MHz | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | 50 ppm | - | - | 45 MHz | - | - | 3.3 V | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSAM-CKAM-16-14-1 TURCK | In Stock | - | - | Gold | - | - | - | - | Straight | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 to 165 °C | - | SMA Adapter | - | - | - | 2 Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | - | 12.7 mm | - | - | - | ||
![]() CSCF-12-11-1 TURCK | In Stock | - | - | - | Front Mount | 12 | - | UL | - | - | - | - | Turck | U2-05398 | - | 300 VAC, 300 VDC | - | - | - | - | - | - | 25 V | - | - | ± 100ppm/°C | - | 4.22 kOhm | - | - | - | - | 50 mW | High Power | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | 0.6 mm | 0.3 mm | IP67 | 1 m | ||
![]() CSAWM-CKAWM-16-14-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSAM-CKAWM-16-14-5 TURCK | In Stock | - | - | - | - | - | PO (Polyolefin) | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | -55 to 135 °C | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSCM-CKCWM-12-7-4 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 200 ppm/K | - | 100 Ohm | - | - | - | - | 0.0625 W | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 1 mm | 0.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 47, 440 Hz | - | - | 150 W | - | - | Screw Mount | Compliant | - | - | Industrial grade | - | - | -20 to 85 °C | - | Open Frame | - | - | - | - | - | - | - | - | - | 1 | - | - | 94 % | 48 V | - | - | - | - | 3.12 A | - | - | Industrial | - | - | 85 to 264 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | Straight | - | Copper Alloy | - | - | - | - | - | - | Cable Mount | - | - | Crimp | - | - | 24 to 20, 24 AWG | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 20.6 mm | - | - | - | ||
![]() CSCWM-CKCWM-12-11-5 TURCK | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Cable Tie | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSF-12-11-2 TURCK | In Stock | - | - | - | Front Mount | 12 | Brass | UL | - | - | - | - | Turck | - | - | 300 VAC, 300 VDC | - | - | Compliant | - | - | - | - | 19 to 14, 19 AWG | - | - | - | - | - | - | M | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.5 mm | - | IP67 | 2 m |