- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Approvals | Body Orientation | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Standard Frequency | Termination Method | Wire Size | Operating Temperature | Temperature Coefficient | Connector Type | Resistance | Gender | Power Rating | Contact Type | Resistor Type | Current Rating | Frequency Stability | Operating Frequency | Shielded | Speed Grade | Resistance Tolerance | Product Length | Product Width | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSSM-64-078-2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSM-CKM-19-15-0-5 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK-26-631-2 TURCK | In Stock | - | - | Pre-Tin | - | - | - | Straight | Brass | - | - | - | Cable Mount | - | - | Crimp | 17 to 13, 17 AWG | -40 to 110 °C | - | - | - | Receptacle | - | Power | - | - | - | - | No | - | - | 19 mm | - | - | - | ||
![]() DKF-28-27-3 TURCK | In Stock | - | - | - | Front Mount | 28 | UL | - | - | Turck | U0945-99 | 150 VAC, 150 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | IP67 | 3 m | ||
![]() CXM-19-19-2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSWM-28-061-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSM-CKWM-12-11-2 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | U4703-59 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSWM-28-061-2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSWM-19-19-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 200 ppm/K | - | 10 kOhm | - | 0.25 W | - | General Purpose | - | - | - | - | - | 5 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | U-53722 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STD | - | - | - | - | - | ||
![]() CSSM-CKM-19-19-0-7 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | 100 ppm/K | - | 4.75 kOhm | - | 0.1 W | - | General Purpose | - | - | - | - | - | 1 | 1.55 mm | 0.85 mm | - | - | ||
![]() DS-26-J1618-1719 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | U2-17379 | - | - | Compliant | 26 MHz | - | - | -30 to 85 °C | - | - | - | - | - | - | - | - | 2 ppm | 26 MHz | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STD | - | - | - | - | - | ||
![]() FK-12-0-5-14-5-NPT TURCK | In Stock | - | - | - | Front Mount | 12 | UL | - | - | Turck | U0988-68 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | IP68 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | - | Front Mount | 4 | CSA, UL | - | - | Turck | U-18077 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP68 | 1 m | ||
![]() FK-6-0-3-14-5 TURCK | In Stock | - | - | - | Front Mount | 6 | CSA, UL | - | - | Turck | U-54302 | 60 VAC, 75 VDC | - | - | - | - | - | - | 100 ppm/K | - | 36.5 kOhm | - | 0.125 W | - | General Purpose | 2 A | - | - | - | - | 1 | - | - | IP68 | 0.3 m | ||
![]() FK-4-4-4-18-25 TURCK | In Stock | - | - | - | Front Mount | 4 | CSA, UL | - | - | Turck | U-50392 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | IP68 | 4 m | ||
![]() E-MK-10-931-25 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | E-MK10-931-25 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKFD-12-2-S618 TURCK | In Stock | - | - | Tin | Back Mount | 12 | UL | Straight | - | Turck | U-12100 | 60 VAC, 75 VDC | Cable Mount | - | - | Crimp | 28 to 20, 28 AWG | - | - | Connector Headers and PCB Receptacles | - | Receptacle | - | Signal | - | 2 A | - | - | - | - | - | - | - | IP68 | 2 m |