- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Approvals | Base/Housing Material | Body Orientation | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Voltage | Maximum Voltage Rating | Mounting | Peak Pulse Power Dissipation | Qualification | RoHS | Supplier Package | Termination Method | Transistor Polarity | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Current Rating | Pin Count | Housing Color | Configuration | Interface | Test Current | Reverse Recovery Time | Memory Density | Diode Configuration | ESD Protection | Resistance Tolerance | Continuous Collector Current | Repetitive Peak Reverse Voltage | Product Length | Product Width | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSB-5-0-5-14-5-NPT TURCK | In Stock | - | - | - | Front Mount | 5 | CSA, UL | - | - | - | Turck | U0957-63 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.5 m | ||
![]() FSFD-4-4-0-1-S830 TURCK | In Stock | - | - | - | Back Mount | 4 | CSA, UL | - | - | - | Turck | U2-08238 | 250 VAC, 250 VDC | - | - | - | - | Compliant | - | - | - | 500 V | - | 100 ppm/°C | - | 220 kOhm | - | - | 0.2500 W | - | Thick Film | 4 A | - | - | - | - | - | - | - | - | - | 1 | - | - | 3.2 mm | 1.6 mm | IP68 | 0.1 m | ||
Tiny WHSL | In Stock | - | - | - | Front Mount | 4 | CSA, UL | - | - | - | Turck | U-53963 | 250 VAC, 250 VDC | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 0.2 m | ||
![]() FSFD-8-5-S717 TURCK | In Stock | - | - | - | Back Mount | 8 | CSA, UL | - | - | - | Turck | U-12188 | 60 VAC, 75 VDC | - | - | - | AEC-Q200 | Compliant | - | - | - | - | - | 25 ppm/°C | - | 8.2 kOhm | - | - | 0.15 W | - | Sulfur Resistant, Precision | 2 A | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 1.62 mm | 0.81 mm | IP68 | 5 m | ||
Tiny WHSL | In Stock | - | - | - | Back Mount | 4 | CSA, UL | - | - | - | Turck | U-52689 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | ||
![]() FS-4-5-1-S627 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSFD-4-5-0-8-S613 TURCK | In Stock | - | - | - | Back Mount | 5 | - | - | - | - | Turck | U-27387 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 0.8 m | ||
![]() FSB-2-0-3-14-5-NPT TURCK | In Stock | - | - | - | Front Mount | 2 | CSA, UL | - | - | - | Turck | U-53593 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.3 m | ||
![]() FSFDLV-8 TURCK | In Stock | - | - | - | Back Mount | 8 | - | - | - | - | Turck | U2-19177 | 60 VAC, 75 VDC | - | Surface Mount | 600 W | - | - | DO-214AA | - | - | - | -65 to 150 °C | - | - | - | - | - | - | - | - | 1.5 A | 2 | - | Single | - | 1 mA | - | - | - | Yes | - | - | - | - | - | IP68 | - | ||
![]() GASKET-(10-BAG) TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | A9138 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial SPI | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Front Mount | 4 | CSA, UL | - | - | - | Turck | U-07461 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 2 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKFD-4-5-0-1 TURCK | In Stock | - | - | Tin Over Nickel | Back Mount | 5 | - | Nylon | Straight | Copper Alloy | Turck | U-18243 | 250 VAC, 250 VDC | 300 Vac | Surface Mount | - | - | Non-Compliant | - | Solder | - | - | -40 to 125 °C | - | IDC Connector | - | 1 | F | - | 4.0000 mm | - | 4 A | 3 | Black | - | - | - | - | - | - | - | - | - | - | 12 mm | - | IP68 | 0.1 m | ||
![]() GKDFV-CC TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | U2-16195 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | Single | - | - | - | 800 | - | - | - | - | ||
![]() GKM-34-8M-S600 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB-3T-3-SV TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB-3T-4-SV TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBE-3T-6 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Turck | A31311 | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - |