- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Insert Material | Body Material | Approvals | Enclosure | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Voltage, Rating | Operating Temperature | Termination | Type | Composition | Color | Applications | Current Rating | Frequency | Number of Conductors | Actuator Type | Output Voltage | Output Type | Wire Gauge | Cable Length | Number of Poles | Protections | Terminal Type | RPM | Bearing Type | Indicator | Overload Protection | Outer Diameter | Connection Type | Input Voltage | Contacts | Phase | Bearings | IP Rating | Mating Connector | Length | Insulation Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSV4.4-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 4 | Metal | - | - | CE, CSA, UL | - | - | Carlo Gavazzi | PS31M-US11LW-M00 | 250 VAC, 250 VDC | - | Yes | - | - | - | - | - | - | - | 4 A | - | - | Roller Lever | - | - | - | 1 m, 3.28 | - | - | - | - | - | No | - | - | Cable | - | 1NO/1NC | - | - | IP68 | - | 0.5 m | - | ||
![]() FKB3-0.1/18.25/S690 TURCK | In Stock | - | - | Front Mount | 3 | - | - | - | CSA, UL | - | - | Name Brand Replacementsâ„¢ | 3543-05503A | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.1 m | - | ||
![]() FKBV5-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 5 | - | - | - | UL | - | - | Turck | U9504-10 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.5 m | - | ||
![]() FKBP3-3 TURCK | In Stock | - | - | Back Mount | 3 | - | - | - | CSA, UL | - | - | Miscellaneous | U9504-11 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 3 m | - | ||
![]() FK4.4-0.5/18.25/S621 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | CSA, UL | - | - | Miscellaneous | 62140895 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Simpson Electric | H340194212 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKB5-2/18.25 TURCK | In Stock | - | - | Front Mount | 5 | - | - | - | UL | - | - | Turck | U9506-20 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2 m | - | ||
![]() FS4.4/14.5 TURCK | In Stock | - | - | Front Mount | 4 | Cast Iron | Cast Steel;Black Oxide | - | CSA, UL | - | - | Sealmaster | MFPD-63 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | Four Bolt Pillow Block | - | - | - | - | - | - | - | - | IP68 | - | - | - | ||
![]() FK4.4-0.5/S699 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | CSA, UL | - | - | Dynapar | HA5261024A241 | 250 VAC, 250 VDC | - | - | - | 0 to 70 Degrees C | Side Mount Connector | - | - | - | - | 4 A | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP54 | Not Included | 0.5 m | - | ||
![]() FK4.4-2/18.25/S613 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | CSA, UL | - | - | PILZ | 314190 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 2 m | - | ||
![]() FK4.4-2 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | CSA, UL | - | PVC | Olympic Wire and Cable | 8306-CX-1000 | 250 VAC, 250 VDC | - | - | 600 V | - | - | - | - | - | Control and Tray Cable | 4 A | - | 7 | - | - | - | 16 AWG | - | - | - | - | - | - | - | - | 0.387 | - | - | - | - | - | IP68 | - | 1,000 | 0.015 | ||
![]() FKV4.4-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | CE, CSA, UL, VDE | - | - | Klockner-Moeller, Div of Eaton | FAZ-B8/4 | 250 VAC, 250 VDC | DIN Rail | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | ||
![]() FKV4.4-5/18.25 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | CSA, UL | - | - | Murrelektronik | 7700-A3A11-U1B0300 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 5 m | - | ||
![]() FSV4.5-0.5 TURCK | In Stock | - | - | Front Mount | 5 | - | - | - | - | - | - | ABB | ACH580-BDR-07A6-4+B058+J429+K475 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | ||
![]() FSB3-0.2/18.25 TURCK | In Stock | - | - | Front Mount | 3 | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG23M0225E2XN | 250 VAC, 250 VDC | Panel | - | - | - | - | - | - | - | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.2 m | - | ||
![]() FKB4-1/18.25 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | UL | - | - | Cutler Hammer, Div of Eaton Co | 80-6616 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 m | - | ||
![]() 8MB12Z-5P3-5/S90 TURCK | In Stock | - | - | - | 5 | - | - | Plastic | UL | - | - | Dwyer Instruments | 901-729-S | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() 8MB12Z-4N2-RSF120 TURCK | In Stock | - | - | Footed | 5 | - | - | Plastic | UL | Totally Enclosed Fan Cooled | - | Toshiba | 0016XSSC41A-P | - | - | No | 30 VDC | - | - | General Purpose | Cast Iron | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | 1,200 RPM | Ball | - | None | - | - | - | - | 3 | - | IP67 | - | - | - | ||
![]() CKBFL12-11-1 TURCK | In Stock | - | - | Front Mount | 12 | - | - | - | UL | - | - | Cooper | 78205125606 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 m | - | ||
![]() CKF19-11-0.5 TURCK | In Stock | - | - | Surface Mount | 19 | - | - | - | CE, CSA, UL | - | - | Bussmann | A202112MP | 150 VAC, 150 VDC | - | - | - | - | - | - | - | Black | - | 9 A | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | IP67 | - | 0.5 m | - |