- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Approvals | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Voltage | Part Life Cycle Code | Risk Rank | RoHS | Voltage, Rating | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Orientation | Reach Compliance Code | Current Rating | Number of Contacts | Contact Gender | Connector Type A | Connector Type B | IP Rating | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKFV61-1M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 6 | - | CSA, UL | - | - | Turck | U0970-27 | - | 600 VAC, 600 VDC | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | IP67 | 1 m | - | ||
![]() MFS4F-0.2/S1505 TURCK | In Stock | - | - | - | - | Back Mount | 4 | - | CSA, UL | - | - | Turck | U0981-34 | - | 125 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP67 | 0.2 m | - | ||
![]() RKFPV40-0.5M TURCK | In Stock | - | - | - | - | Back Mount | 4 | - | CSA, UL | - | - | Turck | U0982-52 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | IP68 | 0.5 m | - | ||
![]() CA-1/RKFV30 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | CA-1/RKFV30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Front Mount | 5 | - | CSA, UL | - | - | Turck | U0985-61 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP67 | 0.2 m | - | ||
![]() FKFDV4.5-0.5 TURCK | In Stock | - | - | Gold | Panel | Back Mount | 5 | Stainless Steel | - | Brass | - | Turck | U0985-44 | - | 250 VAC, 250 VDC | - | - | Compliant | 250 V | Solder | - | - | 80 °C | -40 °C | Male | - | Straight | - | 4 A | 5 | Female | - | - | IP68 | 0.5 m | IP68 | ||
![]() FK10-0.5/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 10 | - | UL | - | - | Turck | U0988-69 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | 0.5 m | - | ||
![]() RKF46-0.5M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 4 | - | CSA, UL | - | - | Turck | U-10081 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | IP67 | 0.5 m | - | ||
![]() MFKS4-0.2 TURCK | In Stock | - | - | - | - | Front Mount | 4 | - | CSA, UL | - | HANS TURCK GMBH & CO KG | Turck | U1012 | MFKS | 125 VAC, 125 VDC | Contact Manufacturer | 5.64 | - | - | - | EAR99 | CIRCULAR CONNECTOR | - | - | - | 8536.69.40.20 | - | unknown | 4 A | - | - | M8 Receptacle | Free End | IP67 | 0.2 m | - | ||
![]() MFKS4-0.5 TURCK | In Stock | - | - | - | - | Front Mount | 4 | - | CSA, UL | - | - | Turck | U1012-05 | - | 125 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP67 | 0.5 m | - | ||
![]() RSFPV50-1M TURCK | In Stock | - | - | - | - | Back Mount | 5 | - | CSA, UL | - | - | Turck | U-10596 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | IP68 | 1 m | - | ||
![]() CSMCKWM19-19-11 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | CSMCKWM19-19-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBSRBK1614-802-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | U0952-61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFV20-0.3M TURCK | In Stock | - | - | - | - | Front Mount | 2 | - | CSA, UL | - | - | Turck | U-11055 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | IP67 | 0.3 m | - | ||
![]() CSMCKM19-19-33 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | CSMCKM19-19-33 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS4.5-1 TURCK | In Stock | - | - | - | - | Front Mount | 5 | - | CSA, UL | - | - | Turck | U1110-1 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | 1 m | - | ||
![]() FKV6-1/18.25 TURCK | In Stock | - | - | - | - | Front Mount | 6 | - | CSA, UL | - | - | Turck | U1130-16 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | 1 m | - | ||
![]() FS8-2/14.5 TURCK | In Stock | - | - | - | - | Front Mount | 8 | - | CSA, UL | - | - | Turck | U1130-25 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | 2 m | - | ||
![]() CKFDV19-19-1 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS6-0.2 TURCK | In Stock | - | - | - | - | Front Mount | 6 | - | CSA, UL | - | - | Turck | U1132-03 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | 0.2 m | - |