- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Approvals | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Capacitance | Pitch | Orientation | Shielding | Depth | Current Rating | Number of Outputs | Number of Contacts | Dielectric | Max Voltage Rating (AC) | Max Current Rating | Turn On Delay Time | Logic Function | Collector Emitter Voltage (VCEO) | High Level Output Current | Low Level Output Current | Independent Circuits | IP Rating | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FKV8-2 TURCK | In Stock | - | - | - | - | Front Mount | 8 | - | - | CSA, UL | - | Turck | U-15328 | 60 VAC, 75 VDC | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | 2 m | - | - | - | - | ||
![]() CSMCKM12-12-3/S817 TURCK | In Stock | - | - | Gold | Surface Mount | - | - | - | Nylon | - | Brass | Turck | U-11044 | - | - | - | - | Compliant | - | - | Tape and Reel | - | - | Solder | Connector | - | 15 | 70 °C | -10 °C | Black | 2 | - | 800 µm | Right Angle | No | 9.6 mm | - | - | 68 | - | 100 V | 5 A | - | - | - | - | - | - | - | 20 mm | - | - | - | - | ||
![]() RKFV126-1M/14.75/NPT TURCK | In Stock | - | - | - | - | Front Mount | 12 | - | - | UL | - | Turck | U-15696 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | 1 m | - | - | - | - | ||
![]() FSFS4.4/M12 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | U1130-5 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | ||
![]() Z22N000312 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKF40-0.5MW/LN TURCK | In Stock | - | - | - | - | Front Mount | 4 | - | - | CSA, UL | - | Turck | U-18546 | 600 VAC, 600 VDC | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.5 m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | U-14434 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSF26-0.2MW/LN TURCK | In Stock | - | - | - | Surface Mount | Front Mount | 2 | - | - | CSA, UL | - | Turck | U-18590 | 600 VAC, 600 VDC | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | 15 ns | Latch | - | 3 mA | 3 mA | 4 | IP67 | 0.2 m | - | - | - | - | ||
![]() RSFV50-0.3M TURCK | In Stock | - | - | - | - | Front Mount | 5 | - | - | CSA, UL | - | Turck | U-18610 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.3 m | - | - | - | - | ||
![]() RSF36-0.5M/14.75/NPT TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | - | CSA, UL | - | Turck | U2-02098 | 600 VAC, 600 VDC | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.5 m | - | - | - | - | ||
![]() FK8-0.5/14.5 TURCK | In Stock | - | - | - | - | Front Mount | 8 | Bronze | - | CSA, UL | - | Turck | U2-02943 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - | - | - | - | ||
![]() BSF12-12-0.5/M20 TURCK | In Stock | - | - | - | - | Front Mount | 12 | - | - | cUR | - | Turck | U2-03014 | 125 VAC, 125 VDC | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.5 m | - | - | - | Lead Free | ||
![]() RSCRKCE48-1M/C1289 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | U-17248 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSF19-19-0.5/M20 TURCK | In Stock | - | - | - | - | Front Mount | 19 | - | - | cUR | - | Turck | U2-03022 | 30 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.5 m | - | - | - | - | ||
![]() RSCRKCE48-3.5M/C1289 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | U-17253 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Front Mount | 2 | - | - | cUR | - | Turck | U2-03031 | 125 VAC, 125 VDC | - | - | - | Compliant | 16 V | 16 V | Tape & Reel | - | 10 % | SMD/SMT | - | - | - | 125 °C | -55 °C | - | - | 470 nF | - | - | - | 3.2 mm | 4 A | - | - | X7R | - | - | - | - | - | - | - | - | IP67 | 1.6002 mm | 3.2004 mm | 939.8 µm | No | - | ||
![]() CSMCKWM19-19-2.2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB2-WS4.4T-5/2FKM4 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 860 mm | - | - | - | - | ||
![]() FK10-4/14.5/S717 TURCK | In Stock | - | - | - | - | Front Mount | 10 | - | - | UL | - | Turck | U2-03117 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | 4 m | - | - | - | - | ||
![]() FKW4.5-1/14.5 TURCK | In Stock | - | - | - | - | Front Mount | 5 | - | - | - | - | Turck | U2-04169 | 250 VAC, 250 VDC | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | 1 m | - | - | - | - |