- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Approvals | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Side 1 Gender | Side 2 Gender | Unit Weight | Voltage, Rating | Series | Connector Type | Type | Composition | Color | Gender | Subcategory | Depth | Current Rating | Actuator Type | Number of Ports | Number of Poles | Product Type | Max Frequency | Indicator | Product | Connection Type | Operating Voltage | Nominal Input Voltage (AC) | Product Category | Contacts | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FKMR4.4-ESM4S TURCK | In Stock | - | - | - | 3 | - | - | - | - | - | - | - | Turck | - | - | - | Compliant | - | - | - | 30 Volts | - | Size Adapter | - | - | - | Male to Female | - | - | 4 Amps | - | - | 3 | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() WRJ45EFKFD840-10M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | U-43888 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RYM50-2RKM30 TURCK | In Stock | - | - | - | 5 | - | - | UL;CSA | - | - | - | - | Siemens Building Technologies | 256-02029 | - | - | - | - | - | - | 250 Volts | - | T-Splitter | - | - | - | Male to (2) Female | - | - | 9 Amps | - | - | 3 | - | - | - | - | Threaded | - | - | - | - | IP67 | - | - | ||
![]() RSM-2RKM40-KF TURCK | In Stock | - | - | Front Mount | 5 | - | - | cULus | - | - | - | - | Mencom | - | 300 VAC, 300 VDC | - | Yes | - | - | - | 250 Volts | - | T-Splitter | - | - | - | Male to (2) Female | - | - | 4 A | - | - | 4 | - | - | - | - | - | - | - | - | - | IP67 | 0.9 m | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Co | PDG34F0125P5YL | - | Panel | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N4X-363008 Dale | In Stock | - | - | - | - | 304 Stainless Steel | - | UL | - | - | - | - | Honeywell | CCT1616B/U | - | - | No | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCSESU043F1N0 Schneider | In Stock | - | - | - | - | - | - | cUL, TUV, UL | Schneider Electric | - | 1 | Ethernet, Fiber Optic | PILZ | 525122 | - | - | Yes | - | - | 7.250872 oz | - | TCSE | - | - | - | Ivory | - | Ethernet & Communication Modules | - | - | - | 4 | - | Ethernet Modules | - | - | Ethernet Switches, Unmanaged | 4 Pin M8 Connector | 24 VDC | - | Ethernet Modules | 2NO | IP65, IP67 | - | - | ||
![]() RKM58-9M TURCK | In Stock | - | - | - | 4 | - | - | - | - | PUR | - | - | Murrelektronik | 7000-PS505-8540300 | 630 VAC/630 VDC | - | Non-Compliant | Female | Flying Leads | - | - | - | Female to Flying Leads, 4-pole, M23 | - | - | - | - | - | - | 15 Amps | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP67 | 3 Meters | - | ||
![]() CSMCXM19-19-3 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dynapar | HS351024G344213 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKFP36-1M TURCK | In Stock | - | - | Back Mount | 3 | - | - | CSA, UL | - | - | - | - | IDEC | YC9Z-LCU80A220 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 1 m | - | ||
![]() CCE-1111S1-B HellermannTyton | In Stock | - | - | - | - | Acrylonitrile Butadiene Styrene, UV-stabilized (ABSUV) | - | - | - | - | - | - | Turck | 1545672 | - | - | No | - | - | - | - | - | SC | CCE-A11121S11/BK | - | Black | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKFP46-1M TURCK | In Stock | - | - | Back Mount | 4 | - | - | CSA, UL | - | - | - | - | ABB | ACH550-PDR-04A6-2+B058 | 600 VAC, 600 VDC | Wall or Panel | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 | 10 A | - | - | - | - | 60 Hz | - | - | - | - | 240 VAC | - | - | IP58 | 1 m | 17.8 | ||
![]() CCE-1111TX-B HellermannTyton | In Stock | - | - | - | - | Acrylonitrile Butadiene Styrene, UV-stabilized (ABSUV) | - | - | - | PVC | - | - | Turck | CCE-1111TX-B | 24 VAC;24 VDC | - | No | - | - | - | - | - | SC-APC | CCE-A11121TX1/BK | - | Black | - | - | - | 4 Amps | - | 12 | - | - | - | - | - | - | - | - | - | - | IP67 | 5 Meters | - | ||
![]() VB2-FKM4.4/2RS4T-5/5 TURCK | In Stock | - | - | - | - | - | Metal | CE, CSA, UL | - | - | - | - | Carlo Gavazzi | PS42L-NT20RT-M00 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | No | - | Screw Clamp Terminals | - | - | - | 2NO | - | - | - | ||
![]() RKFP50-0.2M TURCK | In Stock | - | - | Back Mount | 5 | - | - | CSA, UL | - | - | - | - | Dynapar | HS35N20489WBZW | 600 VAC, 600 VDC | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 0.2 m | - | ||
![]() WSVRKV30 TURCK | In Stock | - | - | - | 3 | - | - | UL;CSA | - | - | - | - | Turck | U2-17334 | - | - | - | - | - | - | 250 Volts | - | Right Angle Adapter | - | - | - | Male to Female | - | - | 9 Amps | - | - | 3 | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() AFN-LSA HellermannTyton | In Stock | - | - | - | - | Polycarbonate (PC) | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Co | PDG34F0250D4WJ | - | Panel | Yes | - | - | - | - | - | LC | AFN-9999LCPXXX1/BK | - | Black | - | - | - | 250 A | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSMRKM44-10M/S4000 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 1545732 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSMRKM44-8M/S4000 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Danaher Controls | HS35R1024H37A01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFV34-0.5M/NPT TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Siemens Building Technologies | 258-02049C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - |