- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Insert Material | Angle | Approvals | Cable Types | Contact Sizes | Display | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Voltage | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Programmable | RoHS | Standard Frequency | Wire Gauge Range | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Composition | Color | Applications | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Housing Color | Symmetry-Max | Note | Number of Ports | Shell Size, MIL | Input | Includes | Wire Type | Connection Type | Features | Kit Contents | Contacts | IP Rating | Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSMCKM12-7-1 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | U4706-08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSMCKM12-9-11 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rittal | 7240200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSMCKM12-11-16 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSMCKM12-7-15 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Polyamide | - | - | UL;IEC | - | - | - | - | Altech | SVR10-5,00-K | - | - | - | - | - | - | - | 30~14 AWG | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | ||
![]() CSMCKWM12-11-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CSA | PVC | - | - | - | Turck | U-62795 | 48 VAC;48 VDC | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 2 Meters | - | ||
![]() WSMWKM44-4M/S4000 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rittal | 9343250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSMRKM190-2.2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | U-49280 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSMRKM190-0.8M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-01-271A-6+K454+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSMRKM190-5.5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fagor Automation | U-49283 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rittal | 9346010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFV34-0.5M/M20 TURCK | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | Straight | CSA, cULus | - | - | - | - | Thomas & Betts | TC113US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | ||
![]() VB60-0.3-CSM12 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | None | - | Dwyer Instruments | CDWP-05H-C5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial;Indoor | - | - | - | - | - | - | - | 4~20 mA;0~5 VDC;0~10 VDC | - | - | - | - | - | - | - | 16~35 VDC;19~28 VAC | - | - | - | - | - | - | - | - | - | ||
![]() CSMCKM19-19-32 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rittal | 9640206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSFDW4.5-0.2 TURCK | In Stock | - | - | Back Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | Turck | U9041-0 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 0.2 m | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | LB8S-2LT1V | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | - | - | - | ||
![]() 520012 Molex | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 20 | - | -- | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, DTS | Active | -- | Receptacle Housing | For Female Sockets | 10 | - | - | - | Threaded | Crimp | B | Shielded | Environment Resistant | - | - | - | Chromate over Cadmium | 13-98 | Olive Drab | - | Contacts Not Included | - | -- | - | -- | - | - | -- | - | - | - | - | -- | ||
![]() 540012 Molex | 26 |
| - | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 20 | - | -- | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-83723 Series III, DL | Active | -- | Receptacle Housing | For Female Sockets | 41 | - | - | - | Bayonet Lock | Crimp | 7 | Unshielded | Environment Resistant | - | - | - | Cadmium | 20-41 | Olive Drab | - | Contacts Not Included | - | -- | - | -- | - | - | -- | - | - | - | - | -- | ||
![]() 5200HB Molex | In Stock | - | - | Free Hanging (In-Line) | - | -- | - | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 20 | - | -- | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-83723 Series III, DL | Active | -- | Plug Housing | For Female Sockets | 5 | - | - | - | Bayonet Lock | Crimp | 6 | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 10-5 | Silver | - | Contacts Not Included | - | -- | - | -- | - | - | Coupling Nut | - | - | - | - | -- | ||
![]() 5400EC Molex | In Stock | - | - | Free Hanging (In-Line) | - | -- | - | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 16 | - | -- | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-83723 Series III, DL | Active | -- | Plug Housing | For Female Sockets | 7 | - | - | - | Bayonet Lock | Crimp | 8 | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 14-7 | Silver | - | Contacts Not Included | - | -- | - | -- | - | - | Coupling Nut | - | - | - | - | -- | ||
![]() 660 General Tools | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.25(V) | -20C to 70C | No | - | 148.5 | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | - | 55(%) | - | - | - | - | - | - | - | - | Precision Screwdriver Handle, 12 Blades For Screws of the type & size | - | - | - | - |