- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Housing Material | Weight | Insert Material | Material - Magnet | Adjustment range undelayed short-circuit release | Approval Marks | Approvals | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Sizes | Degree of protection (IP) | Device construction | For Use With/Related Products | Insulation Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mated Stacking Heights | Maximum Voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage Rated | Voltage, Rating | With integrated under voltage release | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Capacitance | Fastening Type | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Frequency | Pitch - Mating | Insulation Color | Shell Finish | Shell Size - Insert | Contact Finish | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Overall Contact Length | Wire Gauge | Row Spacing | Note | Voltage | Interface | Number of Ports | Shell Size, MIL | Accessory Type | Manufacturer Size Code | Cable Termination | Contact Termination | Size | Tool Type | Temperature Range | Includes | Air Flow | Wire Type | Pin or Socket | Power - Rated | Compatible Tools | Approved Countries | Beam Angle | Features | Nozzle Opening | IP Rating | Height Seated (Max) | Length | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS4.6-1/14.5/NPT TURCK | In Stock | - | - | Through Hole | Axial | - | 6 | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | -- | -- | Turck | U-32506 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 20V | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±20% | Active | -- | - | - | Hermetically Sealed | - | - | - | - | 47µF | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | -- | P (0.1%) | -- | - | - | - | - | - | - | - | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | IP68 | -- | 1 m | - | - | - | - | ||
![]() RKFV35-0.5M/NPTW/LN TURCK | In Stock | - | - | Through Hole | Axial | - | 3 | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | -- | -- | Turck | U-32603 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 15V | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/3, CSR23 | 0.185 Dia x 0.474 L (4.70mm x 12.04mm) | ±10% | Active | -- | - | - | Hermetically Sealed | - | - | - | - | 39µF | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | -- | B (0.1%) | -- | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | IP67 | -- | 0.5 m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | 8 | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | -- | -- | Turck | U-32625 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 6V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±10% | Active | -- | - | - | Hermetically Sealed | - | - | - | - | 330µF | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | -- | R (0.01%) | -- | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | IP68 | -- | 2 m | - | - | - | - | ||
![]() FKDV4.5-0.5 TURCK | In Stock | - | - | Free Hanging (In-Line) | - | -- | 5 | Circular | Aluminum | - | - | -- | - | - | - | - | - | - | - | 16 | - | - | - | - | -- | - | Turck | U-32657 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | - | Active | -- | - | Plug Housing | For Female Sockets | 8 | - | - | - | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | - | 4 A | - | - | - | Cadmium | 16-8 | - | - | - | - | - | Olive Drab | - | - | - | - | - | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Coupling Nut, Ground | - | IP68 | - | 0.5 m | - | - | - | -- | ||
![]() CKFD19-19-5/S717 TURCK | In Stock | - | - | Through Hole, Right Angle | - | - | 19 | Square | - | - | - | - | - | - | - | UL | Tin | 0.303 (7.70mm) | Brass | - | - | - | - | Syndiotactic Polystyrene (SPS), Glass Filled | - | - | Turck | U-32692 | -- | 150 VAC, 150 VDC | - | - | - | - | - | - | - | - | -- | - | -40°C ~ 85°C | Tube | MX34 | - | - | Active | - | Solder | Header | - | 20 | - | Automotive | 2 | - | Locking Ramp | Male Pin | - | - | - | -- | 0.626 (15.90mm) | Board to Cable/Wire | All | 3A | - | 0.087 (2.20mm) | Gray | - | - | - | 0.118 (3.00mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | Tin | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | IP67 | - | 5 m | - | -- | -- | -- | ||
![]() MFSS3-0.5/S1505 TURCK | In Stock | - | - | Front Mount | - | - | 3 | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Turck | U-32833 | - | 125 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | MX34 | - | - | Active | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Socket | - | - | - | - | - | - | IP67 | - | 0.5 m | -- | - | - | - | ||
![]() CKNFLV16-16-1 TURCK | In Stock | - | - | Free Hanging (In-Line) | - | - | 16 | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | Turck | U-32837 | - | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | Bulk | MTV | - | - | Active | - | - | -- | - | 4 | -- | - | 1 | - | Push-Pull | Socket | 0.050 (1.27mm) | - | - | - | - | - | - | 3 A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 24-32 AWG | -- | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Discrete | - | - | - | - | - | - | - | IP67 | - | 1 m | 50.0µin (1.27µm) | - | - | - | ||
![]() RSM-2RKM30/S1055 TURCK | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | MJS | - | - | Active | - | - | Receptacle | - | 26 | -- | - | 3 | - | Screw Lock | Socket | -- | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 25 AWG | -- | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Discrete | - | - | - | - | - | Jackscrew | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() RSFV44-1M/M20 TURCK | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | MJS | - | - | Active | - | - | Receptacle | - | 26 | Green | - | 3 | - | Screw Lock | Male Pin | -- | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 25 AWG | -- | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Discrete | - | - | - | - | - | Jackscrew | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() MFKS4F-0.5 TURCK | In Stock | - | - | Free Hanging (In-Line) | - | - | 4 | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Turck | U-33004 | - | 125 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | Bulk | MJS | - | - | Active | - | - | Receptacle | - | 42 | Black | - | 3 | - | Screw Lock | Male Pin | -- | - | - | - | - | - | - | 4 A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 25 AWG | -- | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Discrete | - | - | - | - | - | Jackscrew | - | IP67 | - | 0.5 m | 50.0µin (1.27µm) | - | - | - | ||
![]() FKFDV4.4-2/S717 TURCK | In Stock | - | - | Back Mount | - | - | 4 | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Turck | U-33368 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Vlinx™ | - | - | Active | - | - | - | Ethernet to Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS-232/422/485 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 2 m | - | - | - | - | ||
![]() RKF55-4M/NPT TURCK | In Stock | - | - | Front Mount | Flange Mount | - | 5 | - | - | Polybutylene Terephthalate (PBT) | - | - | -- | - | - | CSA, UL | - | - | - | - | - | - | MK13 | - | - | - | Turck | U-33408 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | 70°C (TA) | - | M13 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.910 L x 0.550 W x 0.230 H (23.0mm x 13.9mm x 5.90mm) | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 4 m | - | - | - | - | ||
![]() BKFD19-19-2/M18 TURCK | In Stock | - | - | Back Mount | - | - | 19 | - | - | - | 0.31 lb (140.61g) | - | - | - | -- | cUR | - | - | - | - | - | - | -- | - | - | - | Turck | - | - | 30 VAC, 30 VDC | - | - | - | - | Compliant | - | - | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | Butane Torch, Bench Top | 2500°F (1371°C) | Torch | -- | - | - | -- | -- | -- | - | Child Resistant (CPSC Compliant), Refillable Fuel Cell, Safety Lock, Self-Igniting, Windproof | -- | IP67 | - | 2 m | - | - | - | - | ||
![]() FKWV4.5-0.5/M20 TURCK | In Stock | - | - | Front Mount | - | - | 5 | - | - | - | 11 lbs (5kg) | - | - | - | - | - | - | - | - | - | - | - | DC Power Sources | - | - | - | Turck | U-33693 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | MDL | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Electronic Load | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | - | - | - | ||
![]() FK8-2/14.5/NPTW/LN TURCK | In Stock | - | - | Front Mount | - | - | 8 | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Turck | U-33859 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | 2.8 V ~ 5.5 V | - | - | -40°C ~ 65°C (TA) | Bulk | LV-ProxSonar-EZ | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44° | - | - | IP68 | - | 2 m | - | - | - | - | ||
![]() RSF47-0.5M/NPT TURCK | In Stock | - | - | Front Mount | - | - | 4 | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Turck | U-33868 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 3.2 V ~ 5.5 V | - | - | -40°C ~ 65°C (TA) | Bulk | XL-MaxSonar-AE | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57° | - | - | IP67 | - | 0.5 m | - | - | - | - | ||
![]() FS10-0.3/M20 TURCK | In Stock | - | - | Front Mount | - | - | 10 | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | Turck | U-33907 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | 2.5 V ~ 5.5 V | - | - | -40°C ~ 65°C (TA) | Bulk | HRXL-MaxSonar-WR | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17° | - | - | IP68 | - | 0.3 m | - | - | - | - | ||
![]() 150004 Eaton | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Circular | Aluminum | - | - | -- | - | 8000 - 48000 | - | - | - | - | - | 20 | IP20 | Built-in device slide-in technique (withdrawable) | - | - | -- | - | - | - | - | - | 0 | 0 | 2000 - 4000 | 4000 | - | Push button | Rail connection | - | - | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | - | Active | -- | - | Receptacle Housing | For Male Pins | 8 | - | - | - | - | Bayonet Lock | Crimp | - | Z | Unshielded | Environment Resistant | - | - | - | - | - | - | - | Electroless Nickel | 12-8 | - | - | - | - | - | Silver | - | - | - | - | - | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | ||
![]() FK4.4-0.3/S627 TURCK | In Stock | - | - | Front Mount | - | - | 4 | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Turck | U-34397 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 3.2 V ~ 5.5 V | - | - | -40°C ~ 65°C (TA) | Bulk | XL-MaxSonar-WR | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11° | - | - | IP68 | - | 0.3 m | - | - | - | - | ||
![]() FKFD4.4-5/S717 TURCK | In Stock | - | - | Back Mount | - | - | 4 | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Turck | U-34917 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 10 V ~ 32 V | - | - | -40°C ~ 65°C (TA) | Bulk | 4-20SC-MaxSonar-WR | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23° | - | - | IP68 | - | 5 m | - | - | - | - |