- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Actuator Material | Approvals | ElectricalLife | For Use With/Related Products | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage-Input | Operating Temperature | Packaging | Series | Part Status | Type | Resistance | Power (Watts) | Voltage - Supply | Ingress Protection | Current Rating | Frequency | Termination Style | Actuator Type | Output Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Impedance | Illumination | Mechanical Life | Supplied Contents | Bandwidth | Bushing Thread | Voltage - Load | Frequency Range | Resistance Tolerance | Load Current | Attenuation Value | Axis | Beam Angle | Acceleration Range | Features | Sensitivity (LSB/g) | Pattern Type | Strain Range | IP Rating | Length | Length - Overall | Actuator Length | Width - Overall | Length - Active | Width - Active | Length - Overall Pattern | Width - Overall Pattern |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSV4.4-1.5/18.25 TURCK | In Stock | - | - | Front Mount | - | 4 | - | - | CSA, UL | - | - | Turck | U-34935 | 250 VAC, 250 VDC | - | - | - | - | - | -100 ~ 150°F (-75 ~ 65°C) | - | CEA | Active | - | 350 Ohms | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | - | - | Tee Rosette | ±3% | IP68 | 1.5 m | 0.33 (8.3mm) | - | 0.33 (8.3mm) | 0.062 (1.57mm) per section | 0.120 (3.05mm) per section | 0.235 (5.97mm) | 0.235 (5.97mm) | ||
![]() RSF55-0.6M/M20 TURCK | In Stock | - | - | Front Mount | - | 5 | - | - | CSA, UL | - | - | Turck | U-35217 | 600 VAC, 600 VDC | - | 10 V ~ 32 V | - | - | - | -40°C ~ 65°C (TA) | Bulk | 4-20SC-MaxSonar-WR | Active | - | - | - | - | - | 10 A | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23° | - | - | - | - | - | IP67 | 0.6 m | - | - | - | - | - | - | - | ||
![]() RKF36-1M/NPTW/LN TURCK | In Stock | - | - | Front Mount | - | 3 | - | - | CSA, UL | - | - | Turck | U-36535 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 1 m | - | - | - | - | - | - | - | ||
![]() RKF26-0.5MW/LN TURCK | In Stock | - | - | Surface Mount | 16-QFN Exposed Pad | 2 | 16-QFN-EP (6x6) | - | CSA, UL | - | - | Turck | U-37285 | 600 VAC, 600 VDC | - | - | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | Automotive, AEC-Q100 | Obsolete | Digital | - | - | 3.135 V ~ 5.25 V | - | 10 A | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | X | - | ±120g | Selectable Low Pass Filter | 16 | - | - | IP67 | 0.5 m | - | - | - | - | - | - | - | ||
![]() RKF56-3M/NPT TURCK | In Stock | - | - | Front Mount | - | 5 | - | - | CSA, UL | - | MRFX1K80H | Turck | U-38255 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | -- | Active | Transistor | - | - | - | - | 10 A | 27MHz | - | - | - | - | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 3 m | - | - | - | - | - | - | - | ||
![]() RKF56-0.3M/14.75/NPT TURCK | In Stock | - | - | Front Mount | SMA In-Line Module | 5 | - | - | CSA, UL | - | - | Turck | U-38708 | 600 VAC, 600 VDC | - | - | - | - | - | - | Bulk | -- | Active | - | - | 2W | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | 0Hz ~ 18GHz | - | - | 1.5dB | - | - | - | - | - | - | - | IP67 | 0.3 m | - | - | - | - | - | - | - | ||
![]() RSF86-0.5M/M20 TURCK | In Stock | - | - | Front Mount | SMA In-Line Module | 8 | - | - | UL | - | - | Turck | U-39093 | 600 VAC, 600 VDC | - | - | - | - | - | - | Bulk | -- | Active | - | - | 2W | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | 0Hz ~ 12.4GHz | - | - | 2dB | - | - | - | - | - | - | - | IP68 | 0.5 m | - | - | - | - | - | - | - | ||
![]() RKFP30-3M TURCK | In Stock | - | - | Through Hole | 4-SIP | 3 | 4-SIP | - | CSA, UL | - | - | Turck | U-39393 | 600 VAC, 600 VDC | - | - | - | - | 18 ~ 36VAC | - | Bulk | MCX | Active | - | - | - | - | - | 9 A | - | PC Pin | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 12V ~ 280V | - | - | 5A | - | - | - | - | - | - | - | - | IP68 | 3 m | - | - | - | - | - | - | - | ||
![]() CSFV19-19-2 TURCK | In Stock | - | - | Chassis Mount | Hockey Puck | 19 | -- | - | UL | - | - | Turck | U-39502 | 150 VAC, 150 VDC | - | - | - | - | 8 ~ 32VDC | - | Bulk | MCS | Active | - | - | - | - | - | 9 A | - | Screw Terminal | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 90V ~ 140V | - | - | 50A | - | - | - | - | - | - | - | - | IP67 | 2 m | - | - | - | - | - | - | - | ||
![]() CKAFD16-14-0.5 TURCK | In Stock | - | - | Chassis Mount | Hockey Puck | 16 | -- | - | UL | - | - | Turck | U-39713 | 150 VAC, 150 VDC | - | - | - | - | 8 ~ 32VDC | - | Bulk | MCS | Active | - | - | - | - | - | 6 A | - | Screw Terminal | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 180V ~ 280V | - | - | 50A | - | - | - | - | - | - | - | - | IP67 | 0.5 m | - | - | - | - | - | - | - | ||
![]() CSFV12-11-1 TURCK | In Stock | - | - | Chassis Mount | Hockey Puck | 12 | -- | - | UL | - | - | Turck | U-39722 | 300 VAC, 300 VDC | - | - | - | - | 8 ~ 32VDC | - | Bulk | MCBC | Active | - | - | - | - | - | 6 A | - | Screw Terminal | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 48V ~ 140V | - | - | 90A | - | - | - | - | - | - | - | - | IP67 | 1 m | - | - | - | - | - | - | - | ||
![]() FK4-0.3/18.25 TURCK | In Stock | - | - | Chassis Mount | Hockey Puck | 4 | -- | - | - | - | - | Turck | U-39946 | 250 VAC, 250 VDC | - | - | - | - | 8 ~ 32VDC | - | Bulk | MCTC | Obsolete | - | - | - | - | - | 4 A | - | Screw Terminal | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 48V ~ 530V | - | - | 90A | - | - | - | - | - | - | - | - | IP68 | 0.3 m | - | - | - | - | - | - | - | ||
![]() MFSS3-3 TURCK | In Stock | - | - | Chassis Mount | Hockey Puck | 3 | -- | - | CSA, UL | - | - | Turck | U-40149 | 125 VAC, 125 VDC | - | - | - | - | 8 ~ 32VDC | - | Bulk | MCPC | Active | - | - | - | - | - | 4 A | - | Screw Terminal | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 48V ~ 140V | - | - | 90A | - | - | - | - | - | - | - | - | IP67 | 3 m | - | - | - | - | - | - | - | ||
![]() FS4.5-1/18.25/S613 TURCK | In Stock | - | - | Chassis Mount | Hockey Puck | 5 | -- | - | CSA, UL | - | - | Turck | U-40259 | 250 VAC, 250 VDC | Compliant | - | - | - | 8 ~ 32VDC | - | Bulk | MCBC | Active | - | - | - | - | - | 4 A | - | Screw Terminal | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 180V ~ 280V | - | - | 90A | - | - | - | - | - | - | - | - | IP68 | 1 m | - | - | - | - | - | - | - | ||
![]() BKFD19-19-1/M18 TURCK | In Stock | - | - | Chassis Mount | Hockey Puck | 19 | -- | - | cUR | - | - | Turck | - | 30 VAC, 30 VDC | Compliant | - | - | - | 8 ~ 32VDC | - | Bulk | MCBC | Obsolete | - | - | - | - | - | 3 A | - | Screw Terminal | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 300V ~ 530V | - | - | 50A | - | - | - | - | - | - | - | - | IP67 | 1 m | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | Hockey Puck | 6 | -- | - | UL | - | - | Turck | U-41025 | 600 VAC, 600 VDC | - | - | - | - | 8 ~ 32VDC | - | Bulk | MCTC | Obsolete | - | - | - | - | - | 8 A | - | Screw Terminal | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 24V ~ 280V | - | - | 90A | - | - | - | - | - | - | - | - | IP68 | 0.3 m | - | - | - | - | - | - | - | ||
![]() FS4.4-2/14.5/NPTW/LN TURCK | In Stock | - | - | Chassis Mount | Hockey Puck | 4 | -- | - | CSA, UL | - | - | Turck | U-41565 | 250 VAC, 250 VDC | Compliant | - | - | - | 8 ~ 32VDC | - | Bulk | MCBC | Obsolete | - | - | - | - | - | 4 A | - | Screw Terminal | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 300V ~ 530V | - | - | 90A | - | - | - | - | - | - | - | - | IP68 | 2 m | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | 10 | - | Polyamide (PA66), Nylon 6/6 | UL | 50,000 Cycles | - | Turck | U-41668 | 600 VAC, 600 VDC | - | - | 125V | 30V | - | -40°C ~ 85°C | Bulk | MT | Active | - | - | - | - | IP68 - Dust Tight, Waterproof | 6A (AC), 4A (DC) | - | Solder Lug | Rocker | - | SPDT | On-On | Circular - 17.65mm Dia | - | -- | -- | - | Non-Illuminated | - | - | - | 11/16-28 | - | - | - | - | - | - | - | - | Black Actuator | - | - | - | IP68 | 1 m | - | -- | - | - | - | - | - | ||
![]() RXF36-0.3MW/LN TURCK | In Stock | - | - | Panel Mount, Front | - | 3 | - | - | CSA, UL | 35,000 Cycles | - | Turck | U-41676 | 600 VAC, 600 VDC | - | - | - | 24V | - | -30°C ~ 70°C | Bulk | -- | Active | Vandal Resistant, Illuminated | - | - | - | IP66 - Dust Tight, Water Resistant | 50mA (DC) | - | Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | - | SPST-NO | Off-Mom | Circular - 19.20mm Dia | Silver | 3.5 VDC | LED, Green | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | IP67 | 0.3 m | - | - | - | - | - | - | - | ||
![]() RKFP66-0.3M TURCK | In Stock | - | - | Panel Mount, Front | - | 6 | - | - | CSA, UL | 10,000,000 Cycles | - | Turck | U-42040 | 600 VAC, 600 VDC | - | - | 48V | 48V | - | -40°C ~ 85°C | Bulk | MPZ | Active | Piezo | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1A (AC/DC) | - | Wire Leads | Round, Button, Flush | - | SPST | Off-On | Circular - 22.00mm Dia | Silver | 24 VAC/DC | LED, Blue | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | IP68 | 0.3 m | - | - | - | - | - | - | - |