- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Cable Types | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Voltage | Number of Keys | RoHS | Side 1 Gender | Gender | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VBRS4.4-2WK4T-4/4 TURCK | In Stock | - | - | - | 4 | - | PVC | No | Turck | U0117-04 | 250 VAC;250 VDC | 1 | Non-Compliant | Male | Male to (2) Female | 4 Amps | IP67 | 4 Meters | ||
![]() RSMRKM35-1M/S600 TURCK | In Stock | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | ||
![]() FKFD4.4-1 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | - | - | Turck | U4499-01 | 250 VAC, 250 VDC | - | - | - | - | 4 A | IP68 | 1 m | ||
![]() VBRS4.4-2PKG3Z-2/2 TURCK | In Stock | - | - | - | 3;4 | - | PVC | No | Turck | U0117-44 | 60 VAC;75 VDC | 1 | Non-Compliant | Male | Male to (2) Female | 4 Amps | IP67 | 2 Meters | ||
Tiny WHSL | In Stock | - | - | - | 3;4 | - | PVC | No | Turck | U0117-46 | 125 VAC;125 VDC | 1 | - | Male | Male to (2) Female | 4 Amps | IP67 | 0.6 Meters | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | U0117-51 | 250 VAC;250 VDC | 1 | Non-Compliant | Male | Male to (2) Female | 4 Amps | IP67 | 3 Meters | ||
Tiny WHSL | In Stock | - | - | - | 3;4 | - | PVC | No | Turck | U0117-78 | 125 VAC;125 VDC | 1 | - | Male | Male to (2) Female | 4 Amps | IP67 | 0.4 Meters | ||
Tiny WHSL | In Stock | - | - | - | 5 | - | PVC | No | Turck | U0118-06 | 250 VAC;250 VDC | 1 | Non-Compliant | Male | Male to (2) Female | 4 Amps | IP67 | 1 Meters | ||
![]() CSFD12-12-0.2 TURCK | In Stock | - | - | Back Mount | 12 | UL | - | - | Turck | U-45188 | 300 VAC, 300 VDC | - | - | - | - | 6 A | IP67 | 0.2 m | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | Non-Compliant | - | Male to (2) Female | 4 Amps | IP67 | 0.7 Meters | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | Non-Compliant | - | Male to (2) Female | 4 Amps | IP67 | 1.3 Meters | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | Non-Compliant | - | Male to (2) Female | 4 Amps | IP67 | 0.8 Meters | ||
![]() VB2-RS4.4T-0.3/2FKM4 TURCK | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | - | - | Male to (2) Female | 4 Amps | IP67 | 0.3 Meters | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | - | - | Male to (2) Female | 4 Amps | IP67 | 1.3 Meters | ||
![]() CSF12-9-0.2 TURCK | In Stock | - | - | Front Mount | 12 | UL | - | - | Turck | U4541-00 | 300 VAC, 300 VDC | - | Compliant | - | - | 6 A | IP67 | 0.2 m | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | - | - | Male to (2) Female | 4 Amps | IP67 | 3 Meters | ||
![]() RSF50-3M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | - | - | Turck | U-45493 | 600 VAC, 600 VDC | - | - | - | - | 9 A | IP67 | 3 m | ||
![]() RSF55-2M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | - | - | Turck | U-45836 | 600 VAC, 600 VDC | - | - | - | - | 10 A | IP67 | 2 m | ||
![]() FS4.4-3/S621 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | - | - | Turck | U-45999 | 250 VAC, 250 VDC | - | Compliant | - | - | 4 A | IP68 | 3 m | ||
![]() FK4.22-1 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | - | - | Turck | U-46068 | 250 VAC, 250 VDC | - | - | - | - | 4 A | IP68 | 1 m |