- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Cable Types | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Voltage | Number of Keys | RoHS | Side 1 Gender | Gender | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKFV106-3M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 10 | UL | - | - | Turck | U-46094 | 600 VAC, 600 VDC | - | Non-Compliant | - | - | 7 A | IP68 | 3 m | ||
![]() VB2-FSM4.4/2WK4T-2/2 TURCK | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | - | - | Male to (2) Female | 4 Amps | IP68 | 2 Meters | ||
![]() VBRS4.4-2WK4T-2/1 TURCK | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | Non-Compliant | - | Male to (2) Female | 4 Amps | IP67 | 2 Meters | ||
![]() RKFV36-0.5MW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | - | - | Turck | U-46251 | 600 VAC, 600 VDC | - | - | - | - | 10 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | U0884-54 | 250 VAC;250 VDC | 1 | - | Male | Male to (2) Female | 4 Amps | IP67 | 4 Meters | ||
![]() VBRS4.4-2WK4T-1.5/1 TURCK | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | Non-Compliant | - | Male to (2) Female | 4 Amps | IP67 | 1.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | 4 | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | - | - | Male to (2) Female | 4 Amps | IP68 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | Front Mount | 6 | UL | - | - | Turck | U-46605 | 600 VAC, 600 VDC | - | - | - | - | 8 A | IP68 | 0.3 m | ||
![]() RKM-CC TURCK | In Stock | - | - | - | - | - | - | - | Turck | U5135 | - | - | - | - | - | - | - | - | ||
![]() PKGC4M-4-WS4.4T TURCK | In Stock | - | - | - | - | - | - | - | Turck | U-24754 | - | - | - | - | - | - | - | - | ||
![]() TAS22-F669-5M-RS5.3T TURCK | In Stock | - | - | - | - | - | - | - | Turck | U-24869 | - | - | - | - | - | - | - | - | ||
![]() VAY22-E658-10M TURCK | In Stock | - | - | - | - | - | - | - | Turck | U-25548 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Back Mount | 5 | - | - | - | Turck | U-52782 | 250 VAC, 250 VDC | - | - | - | - | 4 A | IP68 | 0.5 m | ||
![]() RXF26-2M/NPT TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | - | - | Turck | U-52763 | 600 VAC, 600 VDC | - | - | - | - | 10 A | IP67 | 2 m | ||
![]() E-CKM12-931-5 TURCK | In Stock | - | - | - | - | - | - | - | Turck | U-25902 | - | - | - | - | - | - | - | - | ||
![]() BKFD14-14-3 TURCK | In Stock | - | - | Back Mount | 14 | cUR | - | - | Turck | U-53333 | 30 VAC, 30 VDC | - | Compliant | - | - | 3 A | IP67 | 3 m | ||
![]() 70-3 FLUKE | In Stock | - | - | - | - | - | - | - | Fluke | - | - | - | - | - | - | - | - | - | ||
![]() RKF58-0.5M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | - | - | Turck | U-53832 | 300 VAC, 300 VDC | - | - | - | - | 9 A | IP67 | 0.5 m | ||
![]() WSMRKM35-2M/S600 TURCK | In Stock | - | - | - | - | - | - | - | Turck | WSMRKM35-2M/S600 | - | - | - | - | - | - | - | - | ||
![]() RKF36-0.3M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | - | - | Turck | U-53965 | 600 VAC, 600 VDC | - | - | - | - | 10 A | IP67 | 0.3 m |