- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Approvals | Cable Types | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Voltage | Number of Keys | RoHS | Composition | Gender | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RXF56-2M TURCK | In Stock | - | - | Front Mount | 5 | - | CSA, UL | - | - | Turck | U5407-00 | 600 VAC, 600 VDC | - | Non-Compliant | - | - | 10 A | IP67 | 2 m | ||
![]() FS8-3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | - | CSA, UL | - | - | Turck | U-54097 | 60 VAC, 75 VDC | - | - | - | - | 2 A | IP68 | 3 m | ||
![]() RSF46-0.3M/M20W/LN TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | - | - | Turck | U-54415 | 600 VAC, 600 VDC | - | - | - | - | 10 A | IP67 | 0.3 m | ||
![]() RKF68-3M/NPT TURCK | In Stock | - | - | Front Mount | 6 | - | CSA, UL | - | - | Turck | U-54685 | 600 VAC, 600 VDC | - | - | - | - | 8 A | IP67 | 3 m | ||
![]() FS4.2-0.1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | - | - | Turck | U-54924 | 250 VAC, 250 VDC | - | Compliant | - | - | 4 A | IP68 | 0.1 m | ||
![]() RKF35-2M TURCK | In Stock | - | - | Front Mount | 3 | - | CSA, UL | - | - | Turck | U5501 | 600 VAC, 600 VDC | - | - | - | - | 10 A | IP67 | 2 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | U-28442 | - | - | - | - | - | - | - | - | ||
![]() E-CKMS12-931-6 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | ||
![]() RKF56-1M/NPT TURCK | In Stock | - | - | Front Mount | 5 | - | CSA, UL | - | - | Turck | U5508-02 | 600 VAC, 600 VDC | - | - | - | - | 10 A | IP67 | 1 m | ||
![]() RKF56-2M TURCK | In Stock | - | - | Front Mount | 5 | - | CSA, UL | - | - | Turck | U5508-0 | 600 VAC, 600 VDC | - | - | - | - | 10 A | IP67 | 2 m | ||
Tiny WHSL | In Stock | - | - | - | 5 | - | - | PVC | No | Turck | - | 250 VAC;250 VDC | 1 | - | - | Male to (2) Female | 4 Amps | IP68 | 1 Meters | ||
![]() RKFL66 TURCK | In Stock | - | - | Front Mount | 6 | - | UR | - | - | Turck | U5515-13 | 600 VAC, 600 VDC | - | - | - | - | 9 A | IP67 | - | ||
![]() RKF61-0.2M TURCK | In Stock | - | - | Front Mount | 6 | - | CSA, UL | - | - | Turck | U5516-0 | 600 VAC, 600 VDC | - | - | - | - | 8 A | IP67 | 0.2 m | ||
![]() RKF61-1M TURCK | In Stock | - | - | Front Mount | 6 | - | CSA, UL | - | - | Turck | U5516 | 600 VAC, 600 VDC | - | - | - | - | 8 A | IP67 | 1 m | ||
![]() RKF61-0.3M TURCK | In Stock | - | - | Front Mount | 6 | - | CSA, UL | - | - | Turck | U5516-03 | 600 VAC, 600 VDC | - | - | - | - | 8 A | IP67 | 0.3 m | ||
![]() RKF61-0.2M/NPT TURCK | In Stock | - | - | Front Mount | 6 | - | CSA, UL | - | - | Turck | U5516-02 | 600 VAC, 600 VDC | - | - | - | - | 8 A | IP67 | 0.2 m | ||
![]() E-CKMS12-1687-15/A TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | U-29582 | - | - | - | - | - | - | - | - | ||
![]() CSMCKM12-001-25 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | - | - | - | Compliant | - | - | - | - | - | ||
![]() FS12-2 TURCK | In Stock | - | - | Front Mount | 12 | - | UL | - | - | Turck | U-55406 | 60 VAC, 75 VDC | - | Compliant | - | - | 2 A | IP68 | 2 m | ||
![]() 664-12CHC Cooper | In Stock | - | - | - | - | Steel | CSA, UL | - | - | Cooper | 78205175040 | - | - | - | Metallic | - | - | - | - |