- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Insert Material | Approvals | Bezel Style | Brand | Contact Materials | Contact Sizes | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Shell Sizes | Shell Style# | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Fastening Type | Subcategory | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Number of Conductors | Shell Size - Insert | Number of Contacts | Contact Gender | Housing Color | Note | Shell Size, MIL | Wire/Cable Gauge | Terminal Type | Product Type | Includes | Bearing Type | Lens Color | Depth Behind Panel | Number of Gangs | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSFVL66 TURCK | In Stock | - | - | - | - | Front Mount | - | 6 | - | - | - | - | - | UR | - | - | - | - | - | - | - | - | Turck | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | ||
![]() RSFV56-1M TURCK | In Stock | - | - | - | - | Front Mount | - | 5 | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | Turck | U5218-3 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 1 m | - | - | - | ||
![]() RSFK66-1M TURCK | In Stock | - | - | - | - | Front Mount | - | 6 | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | Turck | U5229 | 600 VAC, 600 VDC | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 1 m | - | - | - | ||
![]() RSFP30-1M TURCK | In Stock | - | - | Gold | Panel | Back Mount | - | 3 | - | - | - | Brass | - | CSA, UL | - | - | Brass, Gold | - | - | - | - | - | Turck | U5231 | 600 VAC, 600 VDC | Compliant | - | - | - | 600 V | 600 V | - | - | - | - | - | Solder | - | - | - | 105 °C | -40 °C | - | Female | - | - | - | Straight | - | - | - | 9 A | - | 3 | - | 3 | Male | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 1 m | - | - | IP67 | ||
![]() 1194660001 Weidmuller | In Stock | - | - | - | - | Free Hanging (In-Line) | -- | - | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | 16 | IP66 | - | -- | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-83723 Series III | Active | -- | - | Plug Housing | For Female Sockets | 2 | - | - | - | - | Bayonet Lock | - | Crimp | 6 | Unshielded | Environment Resistant | 200 | - | Electroless Nickel | - | 10-20 | - | - | Silver | Contacts Not Included | -- | - | - | - | -- | - | - | - | - | - | Coupling Nut | - | - | - | 260 | - | 260 | -- | - | ||
![]() 1195610001 Weidmuller | In Stock | - | - | - | - | Free Hanging (In-Line) | -- | - | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | 20 | IP66 | - | -- | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | - | Plug Housing | For Male Pins | 26 | - | - | - | - | Bayonet Lock | - | Crimp | W | Shielded | Environment Resistant | 200 | - | Chromate over Cadmium | - | 16-26 | - | - | Olive Drab | Contacts Not Included | -- | - | - | - | -- | - | - | - | - | - | Coupling Nut | - | - | - | 980 | - | 740 | -- | - | ||
![]() 8000050575 Weidmuller | In Stock | - | - | - | - | Panel Mount | Flange | - | Circular | Aluminum Alloy | Plastic | - | Plastic | - | - | Weidmuller | - | 20 | IP65 | 1 | -- | - | Weidmuller | - | - | - | - | - | - | - | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | - | Receptacle Housing | For Female Sockets | 55 | - | - | - | - | Bayonet Lock | Enclosures, Racks and Boxes | Crimp | Z | Unshielded | Environment Resistant | 300 | - | Electroless Nickel | - | 22-55 | - | - | Silver | Contacts Not Included | -- | - | - | Enclosures, Boxes, & Cases | -- | - | - | - | - | - | -- | Enclosures, Boxes, & Cases | - | - | 835 | - | 635 | -- | - | ||
![]() 1194680002 Weidmuller | In Stock | - | - | - | - | Free Hanging (In-Line) | -- | - | Circular | Aluminum | Stainless steel | - | -- | - | - | - | - | 20 | IP66 | - | -- | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | Active | -- | - | Plug Housing | For Male Pins | 3 | - | - | - | - | Bayonet Lock | - | Crimp | W | Unshielded | Environment Resistant | 200 | - | Cadmium | - | 8-33 | - | - | Olive Drab | Contacts Not Included | -- | - | - | - | -- | - | - | - | - | - | Coupling Nut | - | - | - | 260 | - | 260 | -- | - | ||
![]() 1195270002 Weidmuller | In Stock | - | - | - | - | Panel Mount | Flange | - | Circular | Aluminum Alloy | Stainless steel | - | -- | - | - | - | - | 22M | IP66 | - | -- | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | - | Receptacle Housing | For Female Sockets | 13 | - | - | - | - | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Resistant | 200 | - | Cadmium over Nickel | - | 10-13 | - | - | Olive Drab | Contacts Not Included | -- | - | - | - | -- | - | - | - | - | - | -- | - | - | - | 550 | - | 350 | -- | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKGC3M-13-RS4T/S1587 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-32159 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB2-2/2PKG3M-0.2/0.2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | VB2-2/2PKG3M-0.2/0.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSSMCKM12-12-7/S817 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-32770 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKGC4M-4-WS4.4T/S824 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-33061 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKGC4M-5-WS4.4T/S824 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-33063 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Plated | - | - | - | - | - | Fujikura, Formerly DDK | DMS3100A20-7P-F | - | Non-Compliant | 20 | Wall Mounting Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 Inches | - | 2.13 Inches | - | - | - | ||
![]() 2757429 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | Phoenix Contact | - | - | - | 10 | - | - | Phoenix Contact | - | - | - | - | - | 2.151641 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | ||
![]() CSWMS 12-11-190-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Products | CHRBC400/MT | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBL5747WA Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | Plastic Round | - | - | - | - | - | - | Round Extended | ABB | G1MP3-KLFPT8L | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Shallow Device Box | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | Blue | 1.91 | 1 | Incandescent | - | - | IP66 | - | - | - | - | - | - | ||
![]() CFB2G30RCR Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | Cast Iron | 52100 Steel;Black Oxide | cULus | - | - | - | - | - | - | - | - | Sealmaster | USRB5000AE-115-C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Bolt Pillow Block | - | - | - | - | - | - | - | - | - | - | - | - | - |