- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Body Material | Approvals | Base/Housing Material | Body Orientation | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Termination Method | Voltage, Rating | Temperature Coefficient | Connector Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Current Rating | Number of Poles | Diode Configuration | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product Length | Product Width | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BKF-8-8-2 TURCK | In Stock | - | - | - | Front Mount | 8 | - | cUR | - | - | - | Turck | - | 125 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | IP67 | 2 m | ||
![]() BKFD-8-8-2-M18 TURCK | In Stock | - | - | - | Back Mount | 8 | - | cUR | - | - | - | Turck | U-29055 | 125 VAC, 125 VDC | - | Compliant | - | - | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | IP67 | 2 m | ||
![]() BKFD-6-6-1 TURCK | In Stock | - | - | - | Back Mount | 6 | - | cUR | - | - | - | Turck | U0952-03 | 300 VAC, 300 VDC | - | - | - | - | 100 ppm/K | - | 38.3 kOhm | - | 0.1 W | - | General Purpose | 7 A | - | - | 1 | - | - | - | IP67 | 1 m | ||
![]() BKFD-5-PCB TURCK | In Stock | - | - | - | Back Mount | 5 | - | - | - | - | - | Turck | U2-05841 | 60 VAC, 60 VDC | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | IP67 | - | ||
![]() BKFK-CC TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | U0919-89 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKFV-34-1-M18 TURCK | In Stock | - | - | - | Front Mount | 3 | - | cUL, UL | - | - | - | Turck | U-46393 | 600 VAC, 600 VDC | - | Compliant | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | IP67 | 1 m | ||
![]() BKFV-6-6-0-5-M18 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB40-B1161 TURCK | In Stock | - | - | - | - | 5 | Plastic | - | - | - | - | Turck | U7002 | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | Dual Common Cathod | - | 45 | - | - | IP67 | - | ||
![]() BKFV-34-1-14-5-NPT TURCK | In Stock | - | - | - | Front Mount | 3 | - | cUL, UL | - | - | - | Turck | U-44990 | 600 VAC, 600 VDC | - | Compliant | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | IP67 | 1 m | ||
![]() BKM-12-001-15 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKFD-14-12-2-M18 TURCK | In Stock | - | - | - | Back Mount | 14 | - | cUR | - | - | - | Turck | U-07735 | 30 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | IP67 | 2 m | ||
![]() BKM-8-087-30 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKM-12-967-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKM-12-967-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | 200.0000 ppm/°C | - | 3.6 MOhm | - | 0.125 W | - | High Voltage | - | - | - | 5 | - | 2 mm | 1.25 mm | - | - | ||
![]() BKWM-7-715-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM-BKM-14-836-3 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM-BKM-44-193-3-3 TURCK | In Stock | - | - | Gold | - | - | - | - | Polyester | Right Angle | Copper Alloy | - | - | - | Through Hole | - | Solder | - | - | - | - | Receptacle | - | 1.2700 mm | - | - | - | - | - | - | 87.3 mm | - | - | - | ||
![]() BSM-BKM-19-995-13 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 V | 100 ppm/K | - | 2 Ohm | - | 0.1 W | - | General Purpose | - | - | - | 1 | - | - | - | - | - | ||
![]() BSM-BKM-44-193-55 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM-2BKM-34 TURCK | In Stock | - | - | - | - | 3 | - | UL | - | - | - | Turck | - | - | - | - | - | 600 Volts | 100 ppm/K | T-Splitter | 8.87 kOhm | Male to (2) Female | 0.0625 W | - | General Purpose | 15 Amps | 3 | - | 1 | - | - | - | IP67 | - |