- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Body Material | Shape | Approvals | Base Product Number | Enclosure | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Type | Composition | Voltage - Supply | Style | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Voltage - Input (Max) | Output Type | Current - Supply (Disable) (Max) | Output Configuration | Current - Output | Spread Spectrum Bandwidth | Control Features | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | RPM | Bearing Type | Voltage - Output (Max) | Absolute Pull Range (APR) | Overload Protection | Connection Type | Current Ratio | Frequency (Hz) | Phase | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VB4X1.5N-CS16/S3074 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | LB | cUL, UL | - | - | Crouse-Hinds Commercial Produc | LB25 MTC | - | - | - | - | - | 100 VDC | - | - | - | - | - | Copper Free Aluminum | - | Series 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Set-Screw, Threaded | - | - | - | IP67 | - | - | ||
![]() 4RKF301-6M TURCK | In Stock | - | - | - | - | 3 | - | Aluminum | - | UR | - | - | ABB | ACH580-BDR-027A-4+B058+K454+L501 | - | - | - | - | - | 250 VAC/300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 4RXF30-B1161 TURCK | In Stock | - | - | - | - | 3 | - | Aluminum | - | - | - | - | Miscellaneous | CTP1512 | - | - | - | - | - | 250 VAC/300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MB12Z-5-0.2-RSM190 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | UL | - | - | Siemens-West Germany | - | - | - | - | - | - | 60 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8RKF30-10M TURCK | In Stock | - | - | - | - | 3 | - | Aluminum | - | UR | - | - | Hoffman | DAH4002B | - | - | - | - | - | 250 VAC/300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MB12Z-4N2-2 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | CSA, cURus | - | - | Carlo Gavazzi | CTD10V12505AXXX | - | Bus-Bar | - | - | - | 30 VDC | - | - | - | Double Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250:5 | 50-60 Hz | - | IP67 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 5 | - | Plastic | - | UL | - | - | Vishay | VS-6CUT10-E | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MB12Z-4-1-RSM120 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | - | Murrelektronik | 7000-18201-2270750 | - | - | - | - | Compliant | 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MB12-5P3-1.5BL TURCK | In Stock | - | - | Round | - | 5 | - | Plastic | - | - | - | Open | Marathon Electric | M837B | - | - | - | - | Compliant | 48 VDC | - | - | - | - | Vertical-Solid Shaft | Rolled Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,550 RPM | - | - | - | - | - | - | - | 3 | IP67 | - | - | ||
![]() VB1003-5 TURCK | In Stock | - | - | P-Base | - | 3 | - | Nylon | - | - | - | Totally Enclosed Fan Cooled | Toshiba | 0502FTVB3RX-A | - | - | - | - | No | 48 VAC/48 VDC | - | - | - | - | Definite Purpose | Cast Iron | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,600 RPM | Ball | - | - | None | - | - | - | 3 | IP67 | - | - | ||
![]() 8MB12Z-5-4/S90 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | UL | - | - | Fluke | 3905893 | - | - | - | - | Compliant | 60 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 4MBV12-5P3-10 TURCK | In Stock | - | - | - | - | 5 | - | Stainless Steel | - | - | - | - | ABB | CBK-S3KM4 | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | - | Vishay | VS-ETL0806FP-M3 | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MB12Z-5-1-WKM190 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | UL | - | - | ABB | - | - | - | - | - | Compliant | 60 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MB12Z-4-10-CSCM12 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | UL | - | - | Cutler Hammer, Div of Eaton Co | M22-XL-A | - | - | - | - | Compliant | 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() B6130-02METER TURCK | In Stock | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | - | HSNT-4-B | - | - | - | S-1335 | - | Turck | U6900 | ABLIC Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | S-1335 | - | - | - | - | - | - | - | - | - | - | - | 54 µA | 5.5V | Fixed | - | Positive | 150mA | - | Enable | 3.5V | 1 | Overcurrent, Soft-Start | 1 µA | 0.103V @ 100mA | 80dB ~ 65dB (1kHz ~ 10kHz) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB40-10 TURCK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 5 | - | Plastic | - | - | SG-8101 | - | Turck | U7007-6 | EPSON | - | Tape & Reel (TR) | Active | - | 48 VDC | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | 1.8V ~ 3.3V | - | 51.6096 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.055 (1.40mm) | - | ||
![]() VB40-15 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | - | Turck | U7007-81 | Glenair | - | Retail Package | Active | - | 48 VDC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() VB40-N7X5-5 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | - | Turck | U7008-1 | PEI-Genesis | - | Bulk | Active | - | 48 VDC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() VB80-4 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | - | Turck | U7013-44 | Glenair | - | Retail Package | Active | - | 48 VDC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - |