- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Material | Weight | Approvals | Base/Housing Material | Body Orientation | Brand | Case Size per Element | Circuit Designator | Contact Materials | Cover Color | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Voltage | Maximum Voltage Rating | Mfr | Mounting | NEMA Rating | Package | Package Type | Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Supplier Package | Termination Method | Transistor Polarity | Unit Weight | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Terminal Pitch | Resistor Type | Current Rating | Pin Count | Housing Color | Configuration | Interface | Number of Resistors | Test Current | Product Type | Reverse Recovery Time | Memory Density | Design | Container Type | Area (L x W) | Diode Configuration | ESD Protection | Resistance Tolerance | Continuous Collector Current | Repetitive Peak Reverse Voltage | Product | Features | Enclosure Type | Product Category | Product Length | Product Width | IP Rating | Height | Length | Width | Thickness | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Back Mount | 4 | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Turck | U-52689 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | - | - | - | - | ||
![]() FS-4-5-1-S627 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSFD-4-5-0-8-S613 TURCK | In Stock | - | - | - | Back Mount | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-27387 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.8 m | - | - | - | - | - | ||
![]() FSB-2-0-3-14-5-NPT TURCK | In Stock | - | - | - | Front Mount | 2 | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Turck | U-53593 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.3 m | - | - | - | - | - | ||
![]() FSFDLV-8 TURCK | In Stock | - | - | - | Back Mount | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U2-19177 | 60 VAC, 75 VDC | - | - | Surface Mount | - | - | - | 600 W | - | - | - | DO-214AA | - | - | - | - | -65 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | 2 | - | Single | - | - | 1 mA | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | ||
![]() GASKET-(10-BAG) TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | A9138 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial SPI | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Front Mount | 4 | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Turck | U-07461 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 2 m | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKFD-4-5-0-1 TURCK | In Stock | - | - | Tin Over Nickel | Back Mount | 5 | - | - | - | Nylon | Straight | - | - | - | Copper Alloy | - | - | - | - | - | Turck | U-18243 | 250 VAC, 250 VDC | 300 Vac | - | Surface Mount | - | - | - | - | - | - | Non-Compliant | - | Solder | - | - | - | -40 to 125 °C | - | - | - | - | IDC Connector | - | - | 1 | F | - | - | 4.0000 mm | - | - | 4 A | 3 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm | - | IP68 | - | 0.1 m | - | - | - | - | - | ||
![]() GKDFV-CC TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U2-16195 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | Single | - | - | - | 800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GKM-34-8M-S600 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB-3T-3-SV TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB-3T-4-SV TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBE-3T-6 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | A31311 | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSCWKC430-3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0402 | ISOL | - | - | - | - | - | - | Turck | U-45369 | - | - | - | - | - | - | SMD | - | - | AEC-Q200 | - | - | - | - | - | 50 V | -55 to 155 °C | - | - | 1 % | 100.0000 ppm/°C | Array | 10 | - | - | - | - | - | - | 0.5 mm | Array | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2 | 1 mm | - | - | - | - | - | - | - | - | ||
![]() WSMWSM572-0-5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSMWKM5711-8M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPH-28714-C Bud Industries | In Stock | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | Bud Industries | - | - | - | Clear | EAR99 | 1 | - | Unavailable | Bud Industries | - | - | - | Bud Industries | - | NEMA 1, 2, 3, 3R, 4, 4X, 5, 6, 6P, 12, 13 | Bag | - | - | Active | MIL-R-10509 | Details | - | - | - | 3.300 lbs | - | - | DPH | 13.240 L x 11.240 W (336.30mm x 285.50mm) | - | 100.0000 ppm/°C | NEMA/IP Rated | 24.9 kOhm | Gray | - | - | Enclosures, Racks and Boxes | 0.25 W | - | - | Precision | - | - | Gray | - | - | - | - | Enclosures, Boxes, & Cases | - | - | Hinged Door, Cover Included | Enclosure | 149in² (961cm²) | - | - | 1 | - | - | Enclosures | - | Outdoor / Waterproof | Enclosures, Boxes, & Cases | 10.8 | - | IP65, IP66, IP67, IP68 | 7.7 in | 13.24 in | 11.2 in | 0.180 (4.57mm) | UL94 5A | UL 94 V-0 | IP68, NEMA 1, 2, 3R, 4, 4X, 6, 6P, 12, 13 |